Plasti-Bond/Perma-Cote/Korkap Conduit Body PRLB49

Description
RED URETHANE 2 MIL COATED INTERIOR, GRAY PVC 40 MIL COATED EXTERIOR ALUMINUM (BODY), STAINLESS STEEL SCREW MATERIAL 8.82 INCH L X 2.23 INCH W X 3.38 INCH H SIZE 1-1/4 INCH HUB SIZE LB CONFIGURATION 2 HUB(S) UL 514-B, CSA 22.2 APPROVAL RED URETHANE 2 MIL COATED INTERIOR, GRAY PVC 40 MIL COATED EXTERIOR (ALUMINUM), SCREW ON COVER TYPE 90 DEG HUB LOCATION FORM 8 FORM TYPE BACK ACCESS OPENING PLASTI-BOND REDH2OT[R] BRAND ENVIRONMENTAL CONDITIONS CORROSION RESISTANT INCLUSION V SEAL GASKET
Datasheet
Description
RED URETHANE 2 MIL COATED INTERIOR, GRAY PVC 40 MIL COATED EXTERIOR ALUMINUM (BODY), STAINLESS STEEL SCREW MATERIAL 8.82 INCH L X 2.23 INCH W X 3.38 INCH H SIZE 1-1/4 INCH HUB SIZE LB CONFIGURATION 2 HUB(S) UL 514-B, CSA 22.2 APPROVAL RED URETHANE 2 MIL COATED INTERIOR, GRAY PVC 40 MIL COATED EXTERIOR (ALUMINUM), SCREW ON COVER TYPE 90 DEG HUB LOCATION FORM 8 FORM TYPE BACK ACCESS OPENING PLASTI-BOND REDH2OT[R] BRAND ENVIRONMENTAL CONDITIONS CORROSION RESISTANT INCLUSION V SEAL GASKET
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - PRLB49 - Plasti-Bond/Perma-Cote/Korkap
Gilmer, TX, USA
Conduit Body
PRLB49
Conduit Body PRLB49
RED URETHANE 2 MIL COATED INTERIOR, GRAY PVC 40 MIL COATED EXTERIOR ALUMINUM (BODY), STAINLESS STEEL SCREW MATERIAL 8.82 INCH L X 2.23 INCH W X 3.38 INCH H SIZE 1-1/4 INCH HUB SIZE LB CONFIGURATION 2 HUB(S) UL 514-B, CSA 22.2 APPROVAL RED URETHANE 2 MIL COATED INTERIOR, GRAY PVC 40 MIL COATED EXTERIOR (ALUMINUM), SCREW ON COVER TYPE 90 DEG HUB LOCATION FORM 8 FORM TYPE BACK ACCESS OPENING PLASTI-BOND REDH2OT[R] BRAND ENVIRONMENTAL CONDITIONS CORROSION RESISTANT INCLUSION V SEAL GASKET
  • RED URETHANE 2 MIL COATED INTERIOR, GRAY PVC 40 MIL COATED EXTERIOR ALUMINUM (BODY), STAINLESS STEEL SCREW MATERIAL
  • 8.82 INCH L X 2.23 INCH W X 3.38 INCH H SIZE
  • 1-1/4 INCH HUB SIZE
  • LB CONFIGURATION
  • 2 HUB(S)
  • UL 514-B, CSA 22.2 APPROVAL
  • RED URETHANE 2 MIL COATED INTERIOR, GRAY PVC 40 MIL COATED EXTERIOR (ALUMINUM), SCREW ON COVER TYPE
  • 90 DEG HUB LOCATION
  • FORM 8 FORM TYPE
  • BACK ACCESS OPENING
  • PLASTI-BOND REDH2OT[R] BRAND
  • ENVIRONMENTAL CONDITIONS CORROSION RESISTANT
  • INCLUSION V SEAL GASKET
Supplier's Site Datasheet

Technical Specifications

  Plasti-Bond/Perma-Cote/Korkap
Product Category Electrical Conduit
Product Number PRLB49
Product Name Conduit Body
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Conduit - 7559017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic
Flexibility Flexible
Conduit Type Flexible, split
View Details
Convoluted Tubing, TFE - BCT - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material TFE
Flexibility Flexible
Size 0.1810 to 1.75 inch (4.6 to 44.45 mm)
View Details
Type LNMP - Continuous Flex Non Metallic Conduit -  - Electri-Flex Company
Specs
Material PVC & CPVC
Size 0.3750 inch (9.52 mm)
Units English Size
View Details
100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
Size 1.5 inch (38.1 mm)
View Details