Plasti-Bond/Perma-Cote/Korkap Conduit Body PRHX68

Description
2 MIL RED URETHANE FERROUS METAL INTERIOR, 40 MIL GRAY PVC FERROUS METAL EXTERIOR MATERIAL 2 INCH HUB SIZE SCREW INSTALLATION X CONFIGURATION 4 HUB(S) ETL, UL 514A/D, UL (CANADA AND US), CSA C22.2 APPROVAL PVC COATED COVER TYPE CROSS HUB LOCATION FORM 8 FORM TYPE SIDE ACCESS OPENING REDH2OT[R] BRAND COVER SEAL TYPE V-SEAL GASKET PRHX MODEL
Datasheet
Description
2 MIL RED URETHANE FERROUS METAL INTERIOR, 40 MIL GRAY PVC FERROUS METAL EXTERIOR MATERIAL 2 INCH HUB SIZE SCREW INSTALLATION X CONFIGURATION 4 HUB(S) ETL, UL 514A/D, UL (CANADA AND US), CSA C22.2 APPROVAL PVC COATED COVER TYPE CROSS HUB LOCATION FORM 8 FORM TYPE SIDE ACCESS OPENING REDH2OT[R] BRAND COVER SEAL TYPE V-SEAL GASKET PRHX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - PRHX68 - Plasti-Bond/Perma-Cote/Korkap
Gilmer, TX, USA
Conduit Body
PRHX68
Conduit Body PRHX68
2 MIL RED URETHANE FERROUS METAL INTERIOR, 40 MIL GRAY PVC FERROUS METAL EXTERIOR MATERIAL 2 INCH HUB SIZE SCREW INSTALLATION X CONFIGURATION 4 HUB(S) ETL, UL 514A/D, UL (CANADA AND US), CSA C22.2 APPROVAL PVC COATED COVER TYPE CROSS HUB LOCATION FORM 8 FORM TYPE SIDE ACCESS OPENING REDH2OT[R] BRAND COVER SEAL TYPE V-SEAL GASKET PRHX MODEL
  • 2 MIL RED URETHANE FERROUS METAL INTERIOR, 40 MIL GRAY PVC FERROUS METAL EXTERIOR MATERIAL
  • 2 INCH HUB SIZE
  • SCREW INSTALLATION
  • X CONFIGURATION
  • 4 HUB(S)
  • ETL, UL 514A/D, UL (CANADA AND US), CSA C22.2 APPROVAL
  • PVC COATED COVER TYPE
  • CROSS HUB LOCATION
  • FORM 8 FORM TYPE
  • SIDE ACCESS OPENING
  • REDH2OT[R] BRAND
  • COVER SEAL TYPE V-SEAL GASKET
  • PRHX MODEL
Supplier's Site Datasheet

Technical Specifications

  Plasti-Bond/Perma-Cote/Korkap
Product Category Electrical Conduit
Product Number PRHX68
Product Name Conduit Body
Material Ferrous Metal
Unlock Full Specs
to access all available technical data

Similar Products

Conduit - 2149579 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Galvanised steel
Flexibility Flexible
Conduit Type Flexible
View Details
Convoluted Tubing, FEP - BCF - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material FEP
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details
Type ABRH - Heavy Wall Flex Conduit -  - Electri-Flex Company
Specs
Material Aluminum
Size 1.25 inch (31.75 mm)
Units English Size
View Details
100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
Size 1.5 inch (38.1 mm)
View Details