Plasti-Bond/Perma-Cote/Korkap Conduit Body PRHTB38

Description
2 MIL RED URETHANE FERROUS METAL INTERIOR, 40 MIL GRAY PVC FERROUS METAL EXTERIOR MATERIAL 1.83 INCH H SIZE 1 INCH HUB SIZE SCREW INSTALLATION TB CONFIGURATION 3 HUB(S) ETL, UL 514A/D, UL (CANADA AND US), CSA C22.2 APPROVAL PVC COATED COVER TYPE TEE BACK HUB LOCATION FORM 8 FORM TYPE BACK ACCESS OPENING REDH2OT[R] BRAND COVER SEAL TYPE V-SEAL GASKET PRHTB MODEL
Datasheet
Description
2 MIL RED URETHANE FERROUS METAL INTERIOR, 40 MIL GRAY PVC FERROUS METAL EXTERIOR MATERIAL 1.83 INCH H SIZE 1 INCH HUB SIZE SCREW INSTALLATION TB CONFIGURATION 3 HUB(S) ETL, UL 514A/D, UL (CANADA AND US), CSA C22.2 APPROVAL PVC COATED COVER TYPE TEE BACK HUB LOCATION FORM 8 FORM TYPE BACK ACCESS OPENING REDH2OT[R] BRAND COVER SEAL TYPE V-SEAL GASKET PRHTB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - PRHTB38 - Plasti-Bond/Perma-Cote/Korkap
Gilmer, TX, USA
Conduit Body
PRHTB38
Conduit Body PRHTB38
2 MIL RED URETHANE FERROUS METAL INTERIOR, 40 MIL GRAY PVC FERROUS METAL EXTERIOR MATERIAL 1.83 INCH H SIZE 1 INCH HUB SIZE SCREW INSTALLATION TB CONFIGURATION 3 HUB(S) ETL, UL 514A/D, UL (CANADA AND US), CSA C22.2 APPROVAL PVC COATED COVER TYPE TEE BACK HUB LOCATION FORM 8 FORM TYPE BACK ACCESS OPENING REDH2OT[R] BRAND COVER SEAL TYPE V-SEAL GASKET PRHTB MODEL
  • 2 MIL RED URETHANE FERROUS METAL INTERIOR, 40 MIL GRAY PVC FERROUS METAL EXTERIOR MATERIAL
  • 1.83 INCH H SIZE
  • 1 INCH HUB SIZE
  • SCREW INSTALLATION
  • TB CONFIGURATION
  • 3 HUB(S)
  • ETL, UL 514A/D, UL (CANADA AND US), CSA C22.2 APPROVAL
  • PVC COATED COVER TYPE
  • TEE BACK HUB LOCATION
  • FORM 8 FORM TYPE
  • BACK ACCESS OPENING
  • REDH2OT[R] BRAND
  • COVER SEAL TYPE V-SEAL GASKET
  • PRHTB MODEL
Supplier's Site Datasheet

Technical Specifications

  Plasti-Bond/Perma-Cote/Korkap
Product Category Electrical Conduit
Product Number PRHTB38
Product Name Conduit Body
Material Ferrous Metal
Unlock Full Specs
to access all available technical data

Similar Products

Convoluted Tubing, TFE - BCT - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material TFE
Flexibility Flexible
Size 0.1810 to 1.75 inch (4.6 to 44.45 mm)
View Details
Conduit - 8808146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic
Flexibility Flexible
Conduit Type Flexible
View Details
Cable Conduit - 1-2500181-1 - TE Connectivity
Specs
Size 2.15 inch (54.61 mm)
Temperature Rating -40 to 221 F (-40 to 105 C)
View Details