Plasti-Bond/Perma-Cote/Korkap Explosionproof Conduit Outlet Box PRGUAL47

Description
2 MIL RED URETHANE COATED FERROUS METAL BODY INTERIOR, 40 MIL GRAY PVC COATED FERROUS METAL BODY EXTERIOR MATERIAL ROUND SHAPE 1-1/4 INCH HUB SIZE 2 HUB(S) UL 514A/D, CSA 22.2 APPROVAL CLASS I DIV 1 AND 2 GROUPS C D, CLASS II DIV 1 GROUPS E F G, CLASS II DIV 2 GROUPS F G, CLASS III ENCLOSURE L STYLE (1) SIDE, (1) TOP HUB LOCATION EXTERNAL HUB TYPE 3-5/8 INCH COVER OPENING DIAMETER REDH2OT[R] BRAND COVER MATERIAL COPPER-FREE ALUMINUM GUA MODEL
Datasheet
Description
2 MIL RED URETHANE COATED FERROUS METAL BODY INTERIOR, 40 MIL GRAY PVC COATED FERROUS METAL BODY EXTERIOR MATERIAL ROUND SHAPE 1-1/4 INCH HUB SIZE 2 HUB(S) UL 514A/D, CSA 22.2 APPROVAL CLASS I DIV 1 AND 2 GROUPS C D, CLASS II DIV 1 GROUPS E F G, CLASS II DIV 2 GROUPS F G, CLASS III ENCLOSURE L STYLE (1) SIDE, (1) TOP HUB LOCATION EXTERNAL HUB TYPE 3-5/8 INCH COVER OPENING DIAMETER REDH2OT[R] BRAND COVER MATERIAL COPPER-FREE ALUMINUM GUA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Outlet Box - PRGUAL47 - Plasti-Bond/Perma-Cote/Korkap
Gilmer, TX, USA
Explosionproof Conduit Outlet Box
PRGUAL47
Explosionproof Conduit Outlet Box PRGUAL47
2 MIL RED URETHANE COATED FERROUS METAL BODY INTERIOR, 40 MIL GRAY PVC COATED FERROUS METAL BODY EXTERIOR MATERIAL ROUND SHAPE 1-1/4 INCH HUB SIZE 2 HUB(S) UL 514A/D, CSA 22.2 APPROVAL CLASS I DIV 1 AND 2 GROUPS C D, CLASS II DIV 1 GROUPS E F G, CLASS II DIV 2 GROUPS F G, CLASS III ENCLOSURE L STYLE (1) SIDE, (1) TOP HUB LOCATION EXTERNAL HUB TYPE 3-5/8 INCH COVER OPENING DIAMETER REDH2OT[R] BRAND COVER MATERIAL COPPER-FREE ALUMINUM GUA MODEL
  • 2 MIL RED URETHANE COATED FERROUS METAL BODY INTERIOR, 40 MIL GRAY PVC COATED FERROUS METAL BODY EXTERIOR MATERIAL
  • ROUND SHAPE
  • 1-1/4 INCH HUB SIZE
  • 2 HUB(S)
  • UL 514A/D, CSA 22.2 APPROVAL
  • CLASS I DIV 1 AND 2 GROUPS C D, CLASS II DIV 1 GROUPS E F G, CLASS II DIV 2 GROUPS F G, CLASS III ENCLOSURE
  • L STYLE
  • (1) SIDE, (1) TOP HUB LOCATION
  • EXTERNAL HUB TYPE
  • 3-5/8 INCH COVER OPENING DIAMETER
  • REDH2OT[R] BRAND
  • COVER MATERIAL COPPER-FREE ALUMINUM
  • GUA MODEL
Supplier's Site Datasheet

Technical Specifications

  Plasti-Bond/Perma-Cote/Korkap
Product Category Conduit Fittings
Product Number PRGUAL47
Product Name Explosionproof Conduit Outlet Box
Fitting Type Outlet
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details