Plasti-Bond/Perma-Cote/Korkap Explosionproof Conduit Outlet Box PRGUAB59

Description
2 MIL RED URETHANE COATED FERROUS METAL BODY INTERIOR, 40 MIL GRAY PVC COATED FERROUS METAL BODY EXTERIOR MATERIAL ROUND SHAPE 1-1/2 INCH HUB SIZE 1 HUB(S) UL 514A/D, CSA 22.2 APPROVAL CLASS I DIV 1 AND 2 GROUPS C D, CLASS II DIV 1 GROUPS E F G, CLASS II DIV 2 GROUPS F G, CLASS III ENCLOSURE C STYLE (1) SIDE HUB LOCATION EXTERNAL HUB TYPE 5 INCH COVER OPENING DIAMETER REDH2OT[R] BRAND COVER MATERIAL COPPER-FREE ALUMINUM GUA MODEL
Datasheet
Description
2 MIL RED URETHANE COATED FERROUS METAL BODY INTERIOR, 40 MIL GRAY PVC COATED FERROUS METAL BODY EXTERIOR MATERIAL ROUND SHAPE 1-1/2 INCH HUB SIZE 1 HUB(S) UL 514A/D, CSA 22.2 APPROVAL CLASS I DIV 1 AND 2 GROUPS C D, CLASS II DIV 1 GROUPS E F G, CLASS II DIV 2 GROUPS F G, CLASS III ENCLOSURE C STYLE (1) SIDE HUB LOCATION EXTERNAL HUB TYPE 5 INCH COVER OPENING DIAMETER REDH2OT[R] BRAND COVER MATERIAL COPPER-FREE ALUMINUM GUA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Outlet Box - PRGUAB59 - Plasti-Bond/Perma-Cote/Korkap
Gilmer, TX, USA
Explosionproof Conduit Outlet Box
PRGUAB59
Explosionproof Conduit Outlet Box PRGUAB59
2 MIL RED URETHANE COATED FERROUS METAL BODY INTERIOR, 40 MIL GRAY PVC COATED FERROUS METAL BODY EXTERIOR MATERIAL ROUND SHAPE 1-1/2 INCH HUB SIZE 1 HUB(S) UL 514A/D, CSA 22.2 APPROVAL CLASS I DIV 1 AND 2 GROUPS C D, CLASS II DIV 1 GROUPS E F G, CLASS II DIV 2 GROUPS F G, CLASS III ENCLOSURE C STYLE (1) SIDE HUB LOCATION EXTERNAL HUB TYPE 5 INCH COVER OPENING DIAMETER REDH2OT[R] BRAND COVER MATERIAL COPPER-FREE ALUMINUM GUA MODEL
  • 2 MIL RED URETHANE COATED FERROUS METAL BODY INTERIOR, 40 MIL GRAY PVC COATED FERROUS METAL BODY EXTERIOR MATERIAL
  • ROUND SHAPE
  • 1-1/2 INCH HUB SIZE
  • 1 HUB(S)
  • UL 514A/D, CSA 22.2 APPROVAL
  • CLASS I DIV 1 AND 2 GROUPS C D, CLASS II DIV 1 GROUPS E F G, CLASS II DIV 2 GROUPS F G, CLASS III ENCLOSURE
  • C STYLE
  • (1) SIDE HUB LOCATION
  • EXTERNAL HUB TYPE
  • 5 INCH COVER OPENING DIAMETER
  • REDH2OT[R] BRAND
  • COVER MATERIAL COPPER-FREE ALUMINUM
  • GUA MODEL
Supplier's Site Datasheet

Technical Specifications

  Plasti-Bond/Perma-Cote/Korkap
Product Category Conduit Fittings
Product Number PRGUAB59
Product Name Explosionproof Conduit Outlet Box
Fitting Type Outlet
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 2535248 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Nylon; Polyamide 6
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details