Plasti-Bond/Perma-Cote/Korkap Explosionproof Conduit Seal PREYS4

Description
HUB TYPE 2 MIL RED URETHANE COATED FERROUS METAL BODY INTERIOR, 40 MIL GRAY PVC COATED FERROUS METAL BODY EXTERIOR MATERIAL FEMALE, FEMALE CONNECTION TYPE UL (CANADA AND US), ETL APPROVAL CLASS I DIVISION 1 AND 2 GROUPS A B C D, CLASS II DIVISION 1 GROUPS E F G, CLASS II DIVISION 2 GROUPS F G, CLASS III ENCLOSURE 1-1/4 INCH TRADE SIZE VERTICAL/HORIZONTAL MOUNTING POSITION 1.72 INCH TURNING RADIUS REDH2OT[R] BRAND EYS MODEL
Datasheet
Description
HUB TYPE 2 MIL RED URETHANE COATED FERROUS METAL BODY INTERIOR, 40 MIL GRAY PVC COATED FERROUS METAL BODY EXTERIOR MATERIAL FEMALE, FEMALE CONNECTION TYPE UL (CANADA AND US), ETL APPROVAL CLASS I DIVISION 1 AND 2 GROUPS A B C D, CLASS II DIVISION 1 GROUPS E F G, CLASS II DIVISION 2 GROUPS F G, CLASS III ENCLOSURE 1-1/4 INCH TRADE SIZE VERTICAL/HORIZONTAL MOUNTING POSITION 1.72 INCH TURNING RADIUS REDH2OT[R] BRAND EYS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Seal - PREYS4 - Plasti-Bond/Perma-Cote/Korkap
Gilmer, TX, USA
Explosionproof Conduit Seal
PREYS4
Explosionproof Conduit Seal PREYS4
HUB TYPE 2 MIL RED URETHANE COATED FERROUS METAL BODY INTERIOR, 40 MIL GRAY PVC COATED FERROUS METAL BODY EXTERIOR MATERIAL FEMALE, FEMALE CONNECTION TYPE UL (CANADA AND US), ETL APPROVAL CLASS I DIVISION 1 AND 2 GROUPS A B C D, CLASS II DIVISION 1 GROUPS E F G, CLASS II DIVISION 2 GROUPS F G, CLASS III ENCLOSURE 1-1/4 INCH TRADE SIZE VERTICAL/HORIZONTAL MOUNTING POSITION 1.72 INCH TURNING RADIUS REDH2OT[R] BRAND EYS MODEL
  • HUB TYPE
  • 2 MIL RED URETHANE COATED FERROUS METAL BODY INTERIOR, 40 MIL GRAY PVC COATED FERROUS METAL BODY EXTERIOR MATERIAL
  • FEMALE, FEMALE CONNECTION TYPE
  • UL (CANADA AND US), ETL APPROVAL
  • CLASS I DIVISION 1 AND 2 GROUPS A B C D, CLASS II DIVISION 1 GROUPS E F G, CLASS II DIVISION 2 GROUPS F G, CLASS III ENCLOSURE
  • 1-1/4 INCH TRADE SIZE
  • VERTICAL/HORIZONTAL MOUNTING POSITION
  • 1.72 INCH TURNING RADIUS
  • REDH2OT[R] BRAND
  • EYS MODEL
Supplier's Site Datasheet

Technical Specifications

  Plasti-Bond/Perma-Cote/Korkap
Product Category Conduit Fittings
Product Number PREYS4
Product Name Explosionproof Conduit Seal
Fitting Type Explosionproof Conduit Seal
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 8726151 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 1.57 inch (40 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details