Plasti-Bond/Perma-Cote/Korkap Explosionproof Conduit Seal PREYS21

Description
HUB TYPE 2 MIL RED URETHANE COATED FERROUS METAL BODY INTERIOR, 40 MIL GRAY PVC COATED FERROUS METAL BODY EXTERIOR MATERIAL FEMALE, FEMALE CONNECTION TYPE UL (CANADA AND US), ETL APPROVAL CLASS I DIVISION 1 AND 2 GROUPS A B C D, CLASS II DIVISION 1 GROUPS E F G, CLASS II DIVISION 2 GROUPS F G, CLASS III ENCLOSURE 3/4 INCH TRADE SIZE VERTICAL/HORIZONTAL MOUNTING POSITION 1.25 INCH TURNING RADIUS REDH2OT[R] BRAND EYS MODEL
Datasheet
Description
HUB TYPE 2 MIL RED URETHANE COATED FERROUS METAL BODY INTERIOR, 40 MIL GRAY PVC COATED FERROUS METAL BODY EXTERIOR MATERIAL FEMALE, FEMALE CONNECTION TYPE UL (CANADA AND US), ETL APPROVAL CLASS I DIVISION 1 AND 2 GROUPS A B C D, CLASS II DIVISION 1 GROUPS E F G, CLASS II DIVISION 2 GROUPS F G, CLASS III ENCLOSURE 3/4 INCH TRADE SIZE VERTICAL/HORIZONTAL MOUNTING POSITION 1.25 INCH TURNING RADIUS REDH2OT[R] BRAND EYS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Seal - PREYS21 - Plasti-Bond/Perma-Cote/Korkap
Gilmer, TX, USA
Explosionproof Conduit Seal
PREYS21
Explosionproof Conduit Seal PREYS21
HUB TYPE 2 MIL RED URETHANE COATED FERROUS METAL BODY INTERIOR, 40 MIL GRAY PVC COATED FERROUS METAL BODY EXTERIOR MATERIAL FEMALE, FEMALE CONNECTION TYPE UL (CANADA AND US), ETL APPROVAL CLASS I DIVISION 1 AND 2 GROUPS A B C D, CLASS II DIVISION 1 GROUPS E F G, CLASS II DIVISION 2 GROUPS F G, CLASS III ENCLOSURE 3/4 INCH TRADE SIZE VERTICAL/HORIZONTAL MOUNTING POSITION 1.25 INCH TURNING RADIUS REDH2OT[R] BRAND EYS MODEL
  • HUB TYPE
  • 2 MIL RED URETHANE COATED FERROUS METAL BODY INTERIOR, 40 MIL GRAY PVC COATED FERROUS METAL BODY EXTERIOR MATERIAL
  • FEMALE, FEMALE CONNECTION TYPE
  • UL (CANADA AND US), ETL APPROVAL
  • CLASS I DIVISION 1 AND 2 GROUPS A B C D, CLASS II DIVISION 1 GROUPS E F G, CLASS II DIVISION 2 GROUPS F G, CLASS III ENCLOSURE
  • 3/4 INCH TRADE SIZE
  • VERTICAL/HORIZONTAL MOUNTING POSITION
  • 1.25 INCH TURNING RADIUS
  • REDH2OT[R] BRAND
  • EYS MODEL
Supplier's Site Datasheet

Technical Specifications

  Plasti-Bond/Perma-Cote/Korkap
Product Category Conduit Fittings
Product Number PREYS21
Product Name Explosionproof Conduit Seal
Fitting Type Explosionproof Conduit Seal
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Conduit clip
Size 1.34 inch (34 mm)
Material Nylon; Nylon
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details