Plasti-Bond/Perma-Cote/Korkap Conduit Body PRC19

Description
RED URETHANE 2 MIL COATED INTERIOR, GRAY PVC 40 MIL COATED EXTERIOR ALUMINUM (BODY), STAINLESS STEEL SCREW MATERIAL 6.69 INCH L X 1.46 INCH W X 1.48 INCH H SIZE 1/2 INCH HUB SIZE C CONFIGURATION 2 HUB(S) UL 514-B, CSA 22.2 APPROVAL RED URETHANE 2 MIL COATED INTERIOR, GRAY PVC 40 MIL COATED EXTERIOR (ALUMINUM), SCREW ON COVER TYPE STRAIGHT HUB LOCATION FORM 8 FORM TYPE SIDE ACCESS OPENING PLASTI-BOND REDH2OT. BRAND ENVIRONMENTAL CONDITIONS CORROSION RESISTANT INCLUSION V SEAL GASKET
Datasheet
Description
RED URETHANE 2 MIL COATED INTERIOR, GRAY PVC 40 MIL COATED EXTERIOR ALUMINUM (BODY), STAINLESS STEEL SCREW MATERIAL 6.69 INCH L X 1.46 INCH W X 1.48 INCH H SIZE 1/2 INCH HUB SIZE C CONFIGURATION 2 HUB(S) UL 514-B, CSA 22.2 APPROVAL RED URETHANE 2 MIL COATED INTERIOR, GRAY PVC 40 MIL COATED EXTERIOR (ALUMINUM), SCREW ON COVER TYPE STRAIGHT HUB LOCATION FORM 8 FORM TYPE SIDE ACCESS OPENING PLASTI-BOND REDH2OT. BRAND ENVIRONMENTAL CONDITIONS CORROSION RESISTANT INCLUSION V SEAL GASKET
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - PRC19 - Plasti-Bond/Perma-Cote/Korkap
Gilmer, TX, USA
Conduit Body
PRC19
Conduit Body PRC19
RED URETHANE 2 MIL COATED INTERIOR, GRAY PVC 40 MIL COATED EXTERIOR ALUMINUM (BODY), STAINLESS STEEL SCREW MATERIAL 6.69 INCH L X 1.46 INCH W X 1.48 INCH H SIZE 1/2 INCH HUB SIZE C CONFIGURATION 2 HUB(S) UL 514-B, CSA 22.2 APPROVAL RED URETHANE 2 MIL COATED INTERIOR, GRAY PVC 40 MIL COATED EXTERIOR (ALUMINUM), SCREW ON COVER TYPE STRAIGHT HUB LOCATION FORM 8 FORM TYPE SIDE ACCESS OPENING PLASTI-BOND REDH2OT. BRAND ENVIRONMENTAL CONDITIONS CORROSION RESISTANT INCLUSION V SEAL GASKET
  • RED URETHANE 2 MIL COATED INTERIOR, GRAY PVC 40 MIL COATED EXTERIOR ALUMINUM (BODY), STAINLESS STEEL SCREW MATERIAL
  • 6.69 INCH L X 1.46 INCH W X 1.48 INCH H SIZE
  • 1/2 INCH HUB SIZE
  • C CONFIGURATION
  • 2 HUB(S)
  • UL 514-B, CSA 22.2 APPROVAL
  • RED URETHANE 2 MIL COATED INTERIOR, GRAY PVC 40 MIL COATED EXTERIOR (ALUMINUM), SCREW ON COVER TYPE
  • STRAIGHT HUB LOCATION
  • FORM 8 FORM TYPE
  • SIDE ACCESS OPENING
  • PLASTI-BOND REDH2OT. BRAND
  • ENVIRONMENTAL CONDITIONS CORROSION RESISTANT
  • INCLUSION V SEAL GASKET
Supplier's Site Datasheet

Technical Specifications

  Plasti-Bond/Perma-Cote/Korkap
Product Category Electrical Conduit
Product Number PRC19
Product Name Conduit Body
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Conduit - 8808174 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic
Flexibility Flexible
Conduit Type Flexible
View Details
Convoluted Tubing, TFE - BCT - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material TFE
Flexibility Flexible
Size 0.1810 to 1.75 inch (4.6 to 44.45 mm)
View Details
Cable Conduit - 3-2500180-1 - TE Connectivity
Specs
Size 1.36 inch (34.54 mm)
Temperature Rating -40 to 257 F (-40 to 125 C)
View Details
2 suppliers