Plasti-Bond/Perma-Cote/Korkap Conduit Body Cover PRBG68

Description
2 MIL RED URETHANE COATED FERROUS METAL INTERIOR, 40 MIL GRAY PVC COATED FERROUS METAL EXTERIOR MATERIAL ETL, UL 514A/D, UL (CANADA AND US), CSA C22.2 APPROVAL 1-1/2 INCH, 2 INCH TRADE SIZE MOGUL FORM TYPE REDH2OT[R] BRAND BG MODEL
Datasheet
Description
2 MIL RED URETHANE COATED FERROUS METAL INTERIOR, 40 MIL GRAY PVC COATED FERROUS METAL EXTERIOR MATERIAL ETL, UL 514A/D, UL (CANADA AND US), CSA C22.2 APPROVAL 1-1/2 INCH, 2 INCH TRADE SIZE MOGUL FORM TYPE REDH2OT[R] BRAND BG MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body Cover - PRBG68 - Plasti-Bond/Perma-Cote/Korkap
Gilmer, TX, USA
Conduit Body Cover
PRBG68
Conduit Body Cover PRBG68
2 MIL RED URETHANE COATED FERROUS METAL INTERIOR, 40 MIL GRAY PVC COATED FERROUS METAL EXTERIOR MATERIAL ETL, UL 514A/D, UL (CANADA AND US), CSA C22.2 APPROVAL 1-1/2 INCH, 2 INCH TRADE SIZE MOGUL FORM TYPE REDH2OT[R] BRAND BG MODEL
  • 2 MIL RED URETHANE COATED FERROUS METAL INTERIOR, 40 MIL GRAY PVC COATED FERROUS METAL EXTERIOR MATERIAL
  • ETL, UL 514A/D, UL (CANADA AND US), CSA C22.2 APPROVAL
  • 1-1/2 INCH, 2 INCH TRADE SIZE
  • MOGUL FORM TYPE
  • REDH2OT[R] BRAND
  • BG MODEL
Supplier's Site Datasheet

Technical Specifications

  Plasti-Bond/Perma-Cote/Korkap
Product Category Conduit Fittings
Product Number PRBG68
Product Name Conduit Body Cover
Fitting Type Conduit Body Cover
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 8726016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 0.7874 inch (20 mm)
Material Brass
View Details