Plasti-Bond/Perma-Cote/Korkap Rigid/EMT Conduit Hub PMSTG-9

Description
2 MIL GREEN URETHANE COATED FERROUS METAL BODY INTERIOR, 40 MIL GRAY PVC COATED FERROUS METAL BODY EXTERIOR MATERIAL 5.5 INCH DIA SIZE RIGID CONDUIT USED ON UL 514B APPROVAL GROUNDING 3-1/2 INCH TRADE SIZE CHEMICAL RESISTANT SEAL TYPE O-RING GASKET MAXIMUM WALL THICKNESS 0.25 INCH
Datasheet
Description
2 MIL GREEN URETHANE COATED FERROUS METAL BODY INTERIOR, 40 MIL GRAY PVC COATED FERROUS METAL BODY EXTERIOR MATERIAL 5.5 INCH DIA SIZE RIGID CONDUIT USED ON UL 514B APPROVAL GROUNDING 3-1/2 INCH TRADE SIZE CHEMICAL RESISTANT SEAL TYPE O-RING GASKET MAXIMUM WALL THICKNESS 0.25 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Hub - PMSTG-9 - Plasti-Bond/Perma-Cote/Korkap
Gilmer, TX, USA
Rigid/EMT Conduit Hub
PMSTG-9
Rigid/EMT Conduit Hub PMSTG-9
2 MIL GREEN URETHANE COATED FERROUS METAL BODY INTERIOR, 40 MIL GRAY PVC COATED FERROUS METAL BODY EXTERIOR MATERIAL 5.5 INCH DIA SIZE RIGID CONDUIT USED ON UL 514B APPROVAL GROUNDING 3-1/2 INCH TRADE SIZE CHEMICAL RESISTANT SEAL TYPE O-RING GASKET MAXIMUM WALL THICKNESS 0.25 INCH
  • 2 MIL GREEN URETHANE COATED FERROUS METAL BODY INTERIOR, 40 MIL GRAY PVC COATED FERROUS METAL BODY EXTERIOR MATERIAL
  • 5.5 INCH DIA SIZE
  • RIGID CONDUIT USED ON
  • UL 514B APPROVAL
  • GROUNDING
  • 3-1/2 INCH TRADE SIZE
  • CHEMICAL RESISTANT
  • SEAL TYPE O-RING GASKET
  • MAXIMUM WALL THICKNESS 0.25 INCH
Supplier's Site Datasheet

Technical Specifications

  Plasti-Bond/Perma-Cote/Korkap
Product Category Conduit Fittings
Product Number PMSTG-9
Product Name Rigid/EMT Conduit Hub
Fitting Type Conduit Hub
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 607982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Lock ring
Size 0.7874 inch (20 mm)
Material Steel; Steel
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details