Plasti-Bond/Perma-Cote/Korkap Rigid/EMT Conduit Reducer PMRE32

Description
THREADED TYPE 2 MIL GREEN URETHANE COATED FERROUS METAL BODY INTERIOR/EXTERIOR MATERIAL RIGID METAL CONDUIT USED ON 3/4 INCH SMALL END TRADE SIZE 1 INCH LARGE END TRADE SIZE ETL, UL (CANADA AND US) APPROVAL 10 STANDARD PACKAGE ENCLOSURE CLASS I DIVISION 1 AND 2 GROUPS A B C D, CLASS II DIVISION 1 GROUPS E F G, CLASS II DIVISION 2 GROUPS F G, CLASS III CONSTRUCTIONAL FEATURE CORROSION RESISTANCE RE MODEL
Datasheet
Description
THREADED TYPE 2 MIL GREEN URETHANE COATED FERROUS METAL BODY INTERIOR/EXTERIOR MATERIAL RIGID METAL CONDUIT USED ON 3/4 INCH SMALL END TRADE SIZE 1 INCH LARGE END TRADE SIZE ETL, UL (CANADA AND US) APPROVAL 10 STANDARD PACKAGE ENCLOSURE CLASS I DIVISION 1 AND 2 GROUPS A B C D, CLASS II DIVISION 1 GROUPS E F G, CLASS II DIVISION 2 GROUPS F G, CLASS III CONSTRUCTIONAL FEATURE CORROSION RESISTANCE RE MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Reducer - PMRE32 - Plasti-Bond/Perma-Cote/Korkap
Gilmer, TX, USA
Rigid/EMT Conduit Reducer
PMRE32
Rigid/EMT Conduit Reducer PMRE32
THREADED TYPE 2 MIL GREEN URETHANE COATED FERROUS METAL BODY INTERIOR/EXTERIOR MATERIAL RIGID METAL CONDUIT USED ON 3/4 INCH SMALL END TRADE SIZE 1 INCH LARGE END TRADE SIZE ETL, UL (CANADA AND US) APPROVAL 10 STANDARD PACKAGE ENCLOSURE CLASS I DIVISION 1 AND 2 GROUPS A B C D, CLASS II DIVISION 1 GROUPS E F G, CLASS II DIVISION 2 GROUPS F G, CLASS III CONSTRUCTIONAL FEATURE CORROSION RESISTANCE RE MODEL
  • THREADED TYPE
  • 2 MIL GREEN URETHANE COATED FERROUS METAL BODY INTERIOR/EXTERIOR MATERIAL
  • RIGID METAL CONDUIT USED ON
  • 3/4 INCH SMALL END TRADE SIZE
  • 1 INCH LARGE END TRADE SIZE
  • ETL, UL (CANADA AND US) APPROVAL
  • 10 STANDARD PACKAGE
  • ENCLOSURE CLASS I DIVISION 1 AND 2 GROUPS A B C D, CLASS II DIVISION 1 GROUPS E F G, CLASS II DIVISION 2 GROUPS F G, CLASS III
  • CONSTRUCTIONAL FEATURE CORROSION RESISTANCE
  • RE MODEL
Supplier's Site Datasheet

Technical Specifications

  Plasti-Bond/Perma-Cote/Korkap
Product Category Conduit Fittings
Product Number PMRE32
Product Name Rigid/EMT Conduit Reducer
Fitting Type Reducer
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 754285 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.57 inch (40 mm)
Material Cold Rolled Steel
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details