Plasti-Bond/Perma-Cote/Korkap Explosionproof Conduit Outlet Box PMGUALB50

Description
2 MIL GREEN URETHANE COATED FERROUS METAL BODY INTERIOR, 40 MIL GRAY PVC COATED FERROUS METAL BODY EXTERIOR MATERIAL ROUND SHAPE 1/2 INCH HUB SIZE 2 HUB(S) UL 514A/D, CSA 22.2 APPROVAL CLASS I DIV 1 AND 2 GROUPS C D, CLASS II DIV 1 GROUPS E F G, CLASS II DIV 2 GROUPS F G, CLASS III ENCLOSURE LB STYLE (1) SIDE, (1) TOP HUB LOCATION EXTERNAL HUB TYPE 3 INCH COVER OPENING DIAMETER COVER MATERIAL COPPER-FREE ALUMINUM GUA MODEL
Datasheet
Description
2 MIL GREEN URETHANE COATED FERROUS METAL BODY INTERIOR, 40 MIL GRAY PVC COATED FERROUS METAL BODY EXTERIOR MATERIAL ROUND SHAPE 1/2 INCH HUB SIZE 2 HUB(S) UL 514A/D, CSA 22.2 APPROVAL CLASS I DIV 1 AND 2 GROUPS C D, CLASS II DIV 1 GROUPS E F G, CLASS II DIV 2 GROUPS F G, CLASS III ENCLOSURE LB STYLE (1) SIDE, (1) TOP HUB LOCATION EXTERNAL HUB TYPE 3 INCH COVER OPENING DIAMETER COVER MATERIAL COPPER-FREE ALUMINUM GUA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Outlet Box - PMGUALB50 - Plasti-Bond/Perma-Cote/Korkap
Gilmer, TX, USA
Explosionproof Conduit Outlet Box
PMGUALB50
Explosionproof Conduit Outlet Box PMGUALB50
2 MIL GREEN URETHANE COATED FERROUS METAL BODY INTERIOR, 40 MIL GRAY PVC COATED FERROUS METAL BODY EXTERIOR MATERIAL ROUND SHAPE 1/2 INCH HUB SIZE 2 HUB(S) UL 514A/D, CSA 22.2 APPROVAL CLASS I DIV 1 AND 2 GROUPS C D, CLASS II DIV 1 GROUPS E F G, CLASS II DIV 2 GROUPS F G, CLASS III ENCLOSURE LB STYLE (1) SIDE, (1) TOP HUB LOCATION EXTERNAL HUB TYPE 3 INCH COVER OPENING DIAMETER COVER MATERIAL COPPER-FREE ALUMINUM GUA MODEL
  • 2 MIL GREEN URETHANE COATED FERROUS METAL BODY INTERIOR, 40 MIL GRAY PVC COATED FERROUS METAL BODY EXTERIOR MATERIAL
  • ROUND SHAPE
  • 1/2 INCH HUB SIZE
  • 2 HUB(S)
  • UL 514A/D, CSA 22.2 APPROVAL
  • CLASS I DIV 1 AND 2 GROUPS C D, CLASS II DIV 1 GROUPS E F G, CLASS II DIV 2 GROUPS F G, CLASS III ENCLOSURE
  • LB STYLE
  • (1) SIDE, (1) TOP HUB LOCATION
  • EXTERNAL HUB TYPE
  • 3 INCH COVER OPENING DIAMETER
  • COVER MATERIAL COPPER-FREE ALUMINUM
  • GUA MODEL
Supplier's Site Datasheet

Technical Specifications

  Plasti-Bond/Perma-Cote/Korkap
Product Category Conduit Fittings
Product Number PMGUALB50
Product Name Explosionproof Conduit Outlet Box
Fitting Type Outlet
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 1240079 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.6299 inch (16 mm)
Material Nylon; Nylon 66
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
New Type Quick Connector for Flexible Pipes - MIL-QCFC-N - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
View Details