Plasti-Bond/Perma-Cote/Korkap Conduit Body PMC17-A

Description
2 MIL GREEN URETHANE ALUMINUM INTERIOR, 40 MIL GRAY PVC ALUMINUM EXTERIOR MATERIAL 1.42 INCH H SIZE 1/2 INCH HUB SIZE SCREW INSTALLATION C CONFIGURATION 2 HUB(S) ETL, UL 514A/D, UL (CANADA AND US), CSA C22.2 APPROVAL PVC COATED COVER TYPE STRAIGHT HUB LOCATION FORM 7 FORM TYPE SIDE ACCESS OPENING
Datasheet
Description
2 MIL GREEN URETHANE ALUMINUM INTERIOR, 40 MIL GRAY PVC ALUMINUM EXTERIOR MATERIAL 1.42 INCH H SIZE 1/2 INCH HUB SIZE SCREW INSTALLATION C CONFIGURATION 2 HUB(S) ETL, UL 514A/D, UL (CANADA AND US), CSA C22.2 APPROVAL PVC COATED COVER TYPE STRAIGHT HUB LOCATION FORM 7 FORM TYPE SIDE ACCESS OPENING
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - PMC17-A - Plasti-Bond/Perma-Cote/Korkap
Gilmer, TX, USA
Conduit Body
PMC17-A
Conduit Body PMC17-A
2 MIL GREEN URETHANE ALUMINUM INTERIOR, 40 MIL GRAY PVC ALUMINUM EXTERIOR MATERIAL 1.42 INCH H SIZE 1/2 INCH HUB SIZE SCREW INSTALLATION C CONFIGURATION 2 HUB(S) ETL, UL 514A/D, UL (CANADA AND US), CSA C22.2 APPROVAL PVC COATED COVER TYPE STRAIGHT HUB LOCATION FORM 7 FORM TYPE SIDE ACCESS OPENING
  • 2 MIL GREEN URETHANE ALUMINUM INTERIOR, 40 MIL GRAY PVC ALUMINUM EXTERIOR MATERIAL
  • 1.42 INCH H SIZE
  • 1/2 INCH HUB SIZE
  • SCREW INSTALLATION
  • C CONFIGURATION
  • 2 HUB(S)
  • ETL, UL 514A/D, UL (CANADA AND US), CSA C22.2 APPROVAL
  • PVC COATED COVER TYPE
  • STRAIGHT HUB LOCATION
  • FORM 7 FORM TYPE
  • SIDE ACCESS OPENING
Supplier's Site Datasheet

Technical Specifications

  Plasti-Bond/Perma-Cote/Korkap
Product Category Electrical Conduit
Product Number PMC17-A
Product Name Conduit Body
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Conduit - 8808275 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Galvanised steel
Flexibility Flexible
Conduit Type Flexible
View Details
Convoluted Tubing, TFE - BCT - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material TFE
Flexibility Flexible
Size 0.1810 to 1.75 inch (4.6 to 44.45 mm)
View Details
Cable Conduit - 1-2500180-9 - TE Connectivity
Specs
Size 1.12 inch (28.45 mm)
Temperature Rating -40 to 257 F (-40 to 125 C)
View Details