POLYSTAR SERIES, OPAQUE COVER ENCLOSURE, 8 X 6 X 5. FREE 2 YEAR RADWELL WARRANTY
| Plasti-Bond/Perma-Cote/Korkap | Radwell International | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | PC806 | 42484812 |
| Product Name | Multipurpose Wall Mount Enclosure | Enclosure |
| Length | 9.41 inch (239 mm) | |
| Width | 8.68 inch (220 mm) | |
| Depth | 5.86 inch (149 mm) | |
| Material | Polycarbonate | |
| NEMA Rating | NEMA Enclosures; Type 3R; Type 4; Type 4X; Type 6P; Type 12 |