Plasti-Bond/Perma-Cote/Korkap EMT Conduit Bend PBTHREAD-COMPOUND

Description
SPECIAL RADIUS TYPE UL 797, CSA C22.2 APPROVAL ANSI C80.3 APPLICABLE STANDARD BULK STANDARD PACKAGE 4 INCH TRADE SIZE THREADED END TYPE 30 DEGREE BEND ANGLE 36 INCH BEND RADIUS EMTELB MODEL
Datasheet
Description
SPECIAL RADIUS TYPE UL 797, CSA C22.2 APPROVAL ANSI C80.3 APPLICABLE STANDARD BULK STANDARD PACKAGE 4 INCH TRADE SIZE THREADED END TYPE 30 DEGREE BEND ANGLE 36 INCH BEND RADIUS EMTELB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EMT Conduit Bend PBTHREAD-COMPOUND
SPECIAL RADIUS TYPE UL 797, CSA C22.2 APPROVAL ANSI C80.3 APPLICABLE STANDARD BULK STANDARD PACKAGE 4 INCH TRADE SIZE THREADED END TYPE 30 DEGREE BEND ANGLE 36 INCH BEND RADIUS EMTELB MODEL
  • SPECIAL RADIUS TYPE
  • UL 797, CSA C22.2 APPROVAL
  • ANSI C80.3 APPLICABLE STANDARD
  • BULK STANDARD PACKAGE
  • 4 INCH TRADE SIZE
  • THREADED END TYPE
  • 30 DEGREE BEND ANGLE
  • 36 INCH BEND RADIUS
  • EMTELB MODEL
Supplier's Site Datasheet

Technical Specifications

  Plasti-Bond/Perma-Cote/Korkap
Product Category Electrical Conduit
Product Number PBTHREAD-COMPOUND
Product Name EMT Conduit Bend
Size 4 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conduit - 1240043 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Stainless; 316 stainless steel
Flexibility Flexible
Conduit Type Flexible
View Details
Convoluted Tubing, TFE - BCT - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material TFE
Flexibility Flexible
Size 0.1810 to 1.75 inch (4.6 to 44.45 mm)
View Details
Cable Conduit - 7662514004 - TE Connectivity
Specs
Temperature Rating -67 to 392 F (-55 to 200 C)
View Details