Plasti-Bond/Perma-Cote/Korkap Multipurpose Floor Mount Enclosure N724925FSDDRT

Description
TWO DOOR TYPE HOT COMPRESSION MOLDED FIBERGLASS REINFORCED POLYESTER MATERIAL LIGHT GRAY COLOR 49.5 INCH 49.5 WIDTH IN INCH 72.5 INCH 72.5 HEIGHT IN INCH 1841.5 HEIGHT IN MM UL 50, CSA 22.2, CUL 50 APPROVAL FLOOR MOUNTING NEMA 3R ENCLOSURE FEET MOUNTING HARDWARE INDOOR/OUTDOOR SERVICE TYPE TWO DOOR SINGLE ACCESS BP-7249 BACK PANEL HINGED, GASKETED, PADLOCKABLE HASP, TWISTLOCK LATCH DOOR MOUNTING CONTROLTOWER[R] BRAND DEPTH WITH DOOR 26.88 INCH ENVIRONMENTAL CONDITIONS EXTERNAL ICE FORMATION, FALLING DIRT, RAIN, SLEET, SNOW OPERATING TEMPERATURE -40 TO 250 DEG F HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN N MODEL
Datasheet
Description
TWO DOOR TYPE HOT COMPRESSION MOLDED FIBERGLASS REINFORCED POLYESTER MATERIAL LIGHT GRAY COLOR 49.5 INCH 49.5 WIDTH IN INCH 72.5 INCH 72.5 HEIGHT IN INCH 1841.5 HEIGHT IN MM UL 50, CSA 22.2, CUL 50 APPROVAL FLOOR MOUNTING NEMA 3R ENCLOSURE FEET MOUNTING HARDWARE INDOOR/OUTDOOR SERVICE TYPE TWO DOOR SINGLE ACCESS BP-7249 BACK PANEL HINGED, GASKETED, PADLOCKABLE HASP, TWISTLOCK LATCH DOOR MOUNTING CONTROLTOWER[R] BRAND DEPTH WITH DOOR 26.88 INCH ENVIRONMENTAL CONDITIONS EXTERNAL ICE FORMATION, FALLING DIRT, RAIN, SLEET, SNOW OPERATING TEMPERATURE -40 TO 250 DEG F HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN N MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Floor Mount Enclosure - N724925FSDDRT - Plasti-Bond/Perma-Cote/Korkap
Gilmer, TX, USA
Multipurpose Floor Mount Enclosure
N724925FSDDRT
Multipurpose Floor Mount Enclosure N724925FSDDRT
TWO DOOR TYPE HOT COMPRESSION MOLDED FIBERGLASS REINFORCED POLYESTER MATERIAL LIGHT GRAY COLOR 49.5 INCH 49.5 WIDTH IN INCH 72.5 INCH 72.5 HEIGHT IN INCH 1841.5 HEIGHT IN MM UL 50, CSA 22.2, CUL 50 APPROVAL FLOOR MOUNTING NEMA 3R ENCLOSURE FEET MOUNTING HARDWARE INDOOR/OUTDOOR SERVICE TYPE TWO DOOR SINGLE ACCESS BP-7249 BACK PANEL HINGED, GASKETED, PADLOCKABLE HASP, TWISTLOCK LATCH DOOR MOUNTING CONTROLTOWER[R] BRAND DEPTH WITH DOOR 26.88 INCH ENVIRONMENTAL CONDITIONS EXTERNAL ICE FORMATION, FALLING DIRT, RAIN, SLEET, SNOW OPERATING TEMPERATURE -40 TO 250 DEG F HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN N MODEL
  • TWO DOOR TYPE
  • HOT COMPRESSION MOLDED FIBERGLASS REINFORCED POLYESTER MATERIAL
  • LIGHT GRAY COLOR
  • 49.5 INCH
  • 49.5 WIDTH IN INCH
  • 72.5 INCH
  • 72.5 HEIGHT IN INCH
  • 1841.5 HEIGHT IN MM
  • UL 50, CSA 22.2, CUL 50 APPROVAL
  • FLOOR MOUNTING
  • NEMA 3R ENCLOSURE
  • FEET MOUNTING HARDWARE
  • INDOOR/OUTDOOR SERVICE TYPE
  • TWO DOOR SINGLE ACCESS
  • BP-7249 BACK PANEL
  • HINGED, GASKETED, PADLOCKABLE HASP, TWISTLOCK LATCH DOOR MOUNTING
  • CONTROLTOWER[R] BRAND
  • DEPTH WITH DOOR 26.88 INCH
  • ENVIRONMENTAL CONDITIONS EXTERNAL ICE FORMATION, FALLING DIRT, RAIN, SLEET, SNOW
  • OPERATING TEMPERATURE -40 TO 250 DEG F
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN
  • N MODEL
Supplier's Site Datasheet

Technical Specifications

  Plasti-Bond/Perma-Cote/Korkap
Product Category Industrial Enclosures
Product Number N724925FSDDRT
Product Name Multipurpose Floor Mount Enclosure
Length 72.5 inch (1841 mm)
Width 49.5 inch (1257 mm)
Material Fiberglass
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details