Plasti-Bond/Perma-Cote/Korkap Multipurpose Wall Mount Enclosure N30247RT

Description
ONE DOOR TYPE HOT COMPRESSION MOLDED FIBERGLASS REINFORCED POLYESTER MATERIAL 26.32 INCH 26.32 WIDTH IN INCH UL 50, CSA 22.2, CUL 50 APPROVAL INTEGRAL FEET, WALL MOUNTING NEMA 1/3R ENCLOSURE HINGED, GASKETED, LATCH, PADLOCKABLE HASP COVER TYPE OUTDOOR SERVICE TYPE BP-3024 BACK PANEL APPLICABLE STANDARD IEC 204, IEC 529 DEPTH WITH DOOR 8.81 INCH ENVIRONMENTAL CONDITIONS DUST TIGHT, EXTERNAL ICE FORMATION, RAIN, SLEET, WATER TIGHT INCLUSION METAL INSERT INSIDE DIMENSION 8.12 INCH DEPTH X 30.46 INCH HEIGHT WIDTH IN INCH - UOM IN N MODEL
Datasheet
Description
ONE DOOR TYPE HOT COMPRESSION MOLDED FIBERGLASS REINFORCED POLYESTER MATERIAL 26.32 INCH 26.32 WIDTH IN INCH UL 50, CSA 22.2, CUL 50 APPROVAL INTEGRAL FEET, WALL MOUNTING NEMA 1/3R ENCLOSURE HINGED, GASKETED, LATCH, PADLOCKABLE HASP COVER TYPE OUTDOOR SERVICE TYPE BP-3024 BACK PANEL APPLICABLE STANDARD IEC 204, IEC 529 DEPTH WITH DOOR 8.81 INCH ENVIRONMENTAL CONDITIONS DUST TIGHT, EXTERNAL ICE FORMATION, RAIN, SLEET, WATER TIGHT INCLUSION METAL INSERT INSIDE DIMENSION 8.12 INCH DEPTH X 30.46 INCH HEIGHT WIDTH IN INCH - UOM IN N MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - N30247RT - Plasti-Bond/Perma-Cote/Korkap
Gilmer, TX, USA
Multipurpose Wall Mount Enclosure
N30247RT
Multipurpose Wall Mount Enclosure N30247RT
ONE DOOR TYPE HOT COMPRESSION MOLDED FIBERGLASS REINFORCED POLYESTER MATERIAL 26.32 INCH 26.32 WIDTH IN INCH UL 50, CSA 22.2, CUL 50 APPROVAL INTEGRAL FEET, WALL MOUNTING NEMA 1/3R ENCLOSURE HINGED, GASKETED, LATCH, PADLOCKABLE HASP COVER TYPE OUTDOOR SERVICE TYPE BP-3024 BACK PANEL APPLICABLE STANDARD IEC 204, IEC 529 DEPTH WITH DOOR 8.81 INCH ENVIRONMENTAL CONDITIONS DUST TIGHT, EXTERNAL ICE FORMATION, RAIN, SLEET, WATER TIGHT INCLUSION METAL INSERT INSIDE DIMENSION 8.12 INCH DEPTH X 30.46 INCH HEIGHT WIDTH IN INCH - UOM IN N MODEL
  • ONE DOOR TYPE
  • HOT COMPRESSION MOLDED FIBERGLASS REINFORCED POLYESTER MATERIAL
  • 26.32 INCH
  • 26.32 WIDTH IN INCH
  • UL 50, CSA 22.2, CUL 50 APPROVAL
  • INTEGRAL FEET, WALL MOUNTING
  • NEMA 1/3R ENCLOSURE
  • HINGED, GASKETED, LATCH, PADLOCKABLE HASP COVER TYPE
  • OUTDOOR SERVICE TYPE
  • BP-3024 BACK PANEL
  • APPLICABLE STANDARD IEC 204, IEC 529
  • DEPTH WITH DOOR 8.81 INCH
  • ENVIRONMENTAL CONDITIONS DUST TIGHT, EXTERNAL ICE FORMATION, RAIN, SLEET, WATER TIGHT
  • INCLUSION METAL INSERT
  • INSIDE DIMENSION 8.12 INCH DEPTH X 30.46 INCH HEIGHT
  • WIDTH IN INCH - UOM IN
  • N MODEL
Supplier's Site Datasheet

Technical Specifications

  Plasti-Bond/Perma-Cote/Korkap
Product Category Industrial Enclosures
Product Number N30247RT
Product Name Multipurpose Wall Mount Enclosure
Width 26.32 inch (669 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details
TK Series Enclosures - 110-401 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 2.56 inch (65.02 mm)
View Details
5 suppliers