Plasti-Bond/Perma-Cote/Korkap Multipurpose Wall Mount Enclosure N302416RT

Description
ONE DOOR TYPE HOT COMPRESSION MOLDED FIBERGLASS REINFORCED POLYESTER MATERIAL 26.32 INCH 26.32 WIDTH IN INCH UL 50, CSA 22.2, CUL 50 APPROVAL INTEGRAL FEET, WALL MOUNTING NEMA 1/3R ENCLOSURE HINGED, GASKETED, LATCH, PADLOCKABLE HASP COVER TYPE OUTDOOR SERVICE TYPE BP-3024 BACK PANEL APPLICABLE STANDARD IEC 204, IEC 529 DEPTH WITH DOOR 17.79 INCH ENVIRONMENTAL CONDITIONS DUST TIGHT, EXTERNAL ICE FORMATION, RAIN, SLEET, WATER TIGHT INCLUSION METAL INSERT INSIDE DIMENSION 17.1 INCH DEPTH X 30.46 INCH HEIGHT WIDTH IN INCH - UOM IN N MODEL
Datasheet
Description
ONE DOOR TYPE HOT COMPRESSION MOLDED FIBERGLASS REINFORCED POLYESTER MATERIAL 26.32 INCH 26.32 WIDTH IN INCH UL 50, CSA 22.2, CUL 50 APPROVAL INTEGRAL FEET, WALL MOUNTING NEMA 1/3R ENCLOSURE HINGED, GASKETED, LATCH, PADLOCKABLE HASP COVER TYPE OUTDOOR SERVICE TYPE BP-3024 BACK PANEL APPLICABLE STANDARD IEC 204, IEC 529 DEPTH WITH DOOR 17.79 INCH ENVIRONMENTAL CONDITIONS DUST TIGHT, EXTERNAL ICE FORMATION, RAIN, SLEET, WATER TIGHT INCLUSION METAL INSERT INSIDE DIMENSION 17.1 INCH DEPTH X 30.46 INCH HEIGHT WIDTH IN INCH - UOM IN N MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - N302416RT - Plasti-Bond/Perma-Cote/Korkap
Gilmer, TX, USA
Multipurpose Wall Mount Enclosure
N302416RT
Multipurpose Wall Mount Enclosure N302416RT
ONE DOOR TYPE HOT COMPRESSION MOLDED FIBERGLASS REINFORCED POLYESTER MATERIAL 26.32 INCH 26.32 WIDTH IN INCH UL 50, CSA 22.2, CUL 50 APPROVAL INTEGRAL FEET, WALL MOUNTING NEMA 1/3R ENCLOSURE HINGED, GASKETED, LATCH, PADLOCKABLE HASP COVER TYPE OUTDOOR SERVICE TYPE BP-3024 BACK PANEL APPLICABLE STANDARD IEC 204, IEC 529 DEPTH WITH DOOR 17.79 INCH ENVIRONMENTAL CONDITIONS DUST TIGHT, EXTERNAL ICE FORMATION, RAIN, SLEET, WATER TIGHT INCLUSION METAL INSERT INSIDE DIMENSION 17.1 INCH DEPTH X 30.46 INCH HEIGHT WIDTH IN INCH - UOM IN N MODEL
  • ONE DOOR TYPE
  • HOT COMPRESSION MOLDED FIBERGLASS REINFORCED POLYESTER MATERIAL
  • 26.32 INCH
  • 26.32 WIDTH IN INCH
  • UL 50, CSA 22.2, CUL 50 APPROVAL
  • INTEGRAL FEET, WALL MOUNTING
  • NEMA 1/3R ENCLOSURE
  • HINGED, GASKETED, LATCH, PADLOCKABLE HASP COVER TYPE
  • OUTDOOR SERVICE TYPE
  • BP-3024 BACK PANEL
  • APPLICABLE STANDARD IEC 204, IEC 529
  • DEPTH WITH DOOR 17.79 INCH
  • ENVIRONMENTAL CONDITIONS DUST TIGHT, EXTERNAL ICE FORMATION, RAIN, SLEET, WATER TIGHT
  • INCLUSION METAL INSERT
  • INSIDE DIMENSION 17.1 INCH DEPTH X 30.46 INCH HEIGHT
  • WIDTH IN INCH - UOM IN
  • N MODEL
Supplier's Site Datasheet

Technical Specifications

  Plasti-Bond/Perma-Cote/Korkap
Product Category Industrial Enclosures
Product Number N302416RT
Product Name Multipurpose Wall Mount Enclosure
Width 26.32 inch (669 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Keystone Electronics Corp.
Specs
Features RoHS Compliant
View Details
ISO 5 Laminar Flow Microscope Enclosure - AC632TLFUVMIC - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details
Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details