Plasti-Bond/Perma-Cote/Korkap Multipurpose Wall Mount Enclosure N242412

Description
ONE DOOR TYPE HOT COMPRESSION MOLDED FIBERGLASS REINFORCED POLYESTER MATERIAL 25.24 INCH 25.24 WIDTH IN INCH 27 INCH 27 HEIGHT IN INCH 13.9 INCH 13.9 DEPTH IN INCH UL 50, CSA 22.2, CUL 50 APPROVAL INTEGRAL FEET, WALL MOUNTING NEMA 1/12 ENCLOSURE HINGED, GASKETED, LATCH, PADLOCKABLE HASP COVER TYPE INDOOR SERVICE TYPE BP-2424 BACK PANEL APPLICABLE STANDARD IEC 204, IEC 529 APPLICATION ELECTRICAL AND ELECTRONIC INSTRUMENT, MECHANICAL CONTROL, PUMP CONTROL SYSTEM, SCADA SYSTEM, WATER AND WASTE WATER PROCESSING DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN
Datasheet
Description
ONE DOOR TYPE HOT COMPRESSION MOLDED FIBERGLASS REINFORCED POLYESTER MATERIAL 25.24 INCH 25.24 WIDTH IN INCH 27 INCH 27 HEIGHT IN INCH 13.9 INCH 13.9 DEPTH IN INCH UL 50, CSA 22.2, CUL 50 APPROVAL INTEGRAL FEET, WALL MOUNTING NEMA 1/12 ENCLOSURE HINGED, GASKETED, LATCH, PADLOCKABLE HASP COVER TYPE INDOOR SERVICE TYPE BP-2424 BACK PANEL APPLICABLE STANDARD IEC 204, IEC 529 APPLICATION ELECTRICAL AND ELECTRONIC INSTRUMENT, MECHANICAL CONTROL, PUMP CONTROL SYSTEM, SCADA SYSTEM, WATER AND WASTE WATER PROCESSING DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - N242412 - Plasti-Bond/Perma-Cote/Korkap
Gilmer, TX, USA
Multipurpose Wall Mount Enclosure
N242412
Multipurpose Wall Mount Enclosure N242412
ONE DOOR TYPE HOT COMPRESSION MOLDED FIBERGLASS REINFORCED POLYESTER MATERIAL 25.24 INCH 25.24 WIDTH IN INCH 27 INCH 27 HEIGHT IN INCH 13.9 INCH 13.9 DEPTH IN INCH UL 50, CSA 22.2, CUL 50 APPROVAL INTEGRAL FEET, WALL MOUNTING NEMA 1/12 ENCLOSURE HINGED, GASKETED, LATCH, PADLOCKABLE HASP COVER TYPE INDOOR SERVICE TYPE BP-2424 BACK PANEL APPLICABLE STANDARD IEC 204, IEC 529 APPLICATION ELECTRICAL AND ELECTRONIC INSTRUMENT, MECHANICAL CONTROL, PUMP CONTROL SYSTEM, SCADA SYSTEM, WATER AND WASTE WATER PROCESSING DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN
  • ONE DOOR TYPE
  • HOT COMPRESSION MOLDED FIBERGLASS REINFORCED POLYESTER MATERIAL
  • 25.24 INCH
  • 25.24 WIDTH IN INCH
  • 27 INCH
  • 27 HEIGHT IN INCH
  • 13.9 INCH
  • 13.9 DEPTH IN INCH
  • UL 50, CSA 22.2, CUL 50 APPROVAL
  • INTEGRAL FEET, WALL MOUNTING
  • NEMA 1/12 ENCLOSURE
  • HINGED, GASKETED, LATCH, PADLOCKABLE HASP COVER TYPE
  • INDOOR SERVICE TYPE
  • BP-2424 BACK PANEL
  • APPLICABLE STANDARD IEC 204, IEC 529
  • APPLICATION ELECTRICAL AND ELECTRONIC INSTRUMENT, MECHANICAL CONTROL, PUMP CONTROL SYSTEM, SCADA SYSTEM, WATER AND WASTE WATER PROCESSING
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Plasti-Bond/Perma-Cote/Korkap
Product Category Industrial Enclosures
Product Number N242412
Product Name Multipurpose Wall Mount Enclosure
Length 27 inch (686 mm)
Width 25.24 inch (641 mm)
Depth 13.9 inch (353 mm)
Material Fiberglass
Unlock Full Specs
to access all available technical data

Similar Products

Phenolic Instrument Case - 702 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 8.38 inch (213 mm)
View Details
3 suppliers
Ethernet/POE junction box - ethernet-junction-box-made-ofglass-fibre-reinforced-polyester - BARTEC
Specs
Type Junction Box
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details