Plasti-Bond/Perma-Cote/Korkap Multipurpose Wall Mount Enclosure N24208

Description
ONE DOOR TYPE HOT COMPRESSION MOLDED FIBERGLASS REINFORCED POLYESTER MATERIAL 21.24 INCH 21.24 WIDTH IN INCH 27 INCH 27 HEIGHT IN INCH 9.9 INCH 9.9 DEPTH IN INCH UL 50, CSA 22.2, CUL 50 APPROVAL INTEGRAL FEET, WALL MOUNTING NEMA 1/12 ENCLOSURE HINGED, GASKETED, LATCH, PADLOCKABLE HASP COVER TYPE INDOOR SERVICE TYPE BP-2420 BACK PANEL APPLICABLE STANDARD IEC 204, IEC 529 APPLICATION ELECTRICAL AND ELECTRONIC INSTRUMENT, MECHANICAL CONTROL, PUMP CONTROL SYSTEM, SCADA SYSTEM, WATER AND WASTE WATER PROCESSING DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN
Datasheet
Description
ONE DOOR TYPE HOT COMPRESSION MOLDED FIBERGLASS REINFORCED POLYESTER MATERIAL 21.24 INCH 21.24 WIDTH IN INCH 27 INCH 27 HEIGHT IN INCH 9.9 INCH 9.9 DEPTH IN INCH UL 50, CSA 22.2, CUL 50 APPROVAL INTEGRAL FEET, WALL MOUNTING NEMA 1/12 ENCLOSURE HINGED, GASKETED, LATCH, PADLOCKABLE HASP COVER TYPE INDOOR SERVICE TYPE BP-2420 BACK PANEL APPLICABLE STANDARD IEC 204, IEC 529 APPLICATION ELECTRICAL AND ELECTRONIC INSTRUMENT, MECHANICAL CONTROL, PUMP CONTROL SYSTEM, SCADA SYSTEM, WATER AND WASTE WATER PROCESSING DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - N24208 - Plasti-Bond/Perma-Cote/Korkap
Gilmer, TX, USA
Multipurpose Wall Mount Enclosure
N24208
Multipurpose Wall Mount Enclosure N24208
ONE DOOR TYPE HOT COMPRESSION MOLDED FIBERGLASS REINFORCED POLYESTER MATERIAL 21.24 INCH 21.24 WIDTH IN INCH 27 INCH 27 HEIGHT IN INCH 9.9 INCH 9.9 DEPTH IN INCH UL 50, CSA 22.2, CUL 50 APPROVAL INTEGRAL FEET, WALL MOUNTING NEMA 1/12 ENCLOSURE HINGED, GASKETED, LATCH, PADLOCKABLE HASP COVER TYPE INDOOR SERVICE TYPE BP-2420 BACK PANEL APPLICABLE STANDARD IEC 204, IEC 529 APPLICATION ELECTRICAL AND ELECTRONIC INSTRUMENT, MECHANICAL CONTROL, PUMP CONTROL SYSTEM, SCADA SYSTEM, WATER AND WASTE WATER PROCESSING DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN
  • ONE DOOR TYPE
  • HOT COMPRESSION MOLDED FIBERGLASS REINFORCED POLYESTER MATERIAL
  • 21.24 INCH
  • 21.24 WIDTH IN INCH
  • 27 INCH
  • 27 HEIGHT IN INCH
  • 9.9 INCH
  • 9.9 DEPTH IN INCH
  • UL 50, CSA 22.2, CUL 50 APPROVAL
  • INTEGRAL FEET, WALL MOUNTING
  • NEMA 1/12 ENCLOSURE
  • HINGED, GASKETED, LATCH, PADLOCKABLE HASP COVER TYPE
  • INDOOR SERVICE TYPE
  • BP-2420 BACK PANEL
  • APPLICABLE STANDARD IEC 204, IEC 529
  • APPLICATION ELECTRICAL AND ELECTRONIC INSTRUMENT, MECHANICAL CONTROL, PUMP CONTROL SYSTEM, SCADA SYSTEM, WATER AND WASTE WATER PROCESSING
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Plasti-Bond/Perma-Cote/Korkap
Product Category Industrial Enclosures
Product Number N24208
Product Name Multipurpose Wall Mount Enclosure
Length 27 inch (686 mm)
Width 21.24 inch (539 mm)
Depth 9.9 inch (251 mm)
Material Fiberglass
Unlock Full Specs
to access all available technical data

Similar Products

Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details
KEYPAD CASES, BLACK - 70016688 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Length 7.87 inch (200 mm)
Width 5.91 inch (150 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details