Plasti-Bond/Perma-Cote/Korkap Multipurpose Wall Mount Enclosure J604HPL

Description
ONE DOOR TYPE HOT COMPRESSION MOLDED FIBERGLASS REINFORCED POLYESTER MATERIAL GLACIER GRAY/WHITE COLOR 5-7/16 INCH 7-13/32 INCH 4-23/32 INCH UL 50, CUL 50, CSA C22.2 APPROVAL WALL MOUNTING NEMA 1/3R/4X/6P/12 ENCLOSURE HINGED, POLYURETHANE GASKETED, PADLOCK LATCH COVER TYPE INDOOR/OUTDOOR SERVICE TYPE BP64 BACK PANEL EXTERNAL HARDWARE MATERIAL 300 STAINLESS STEEL APPLICATION ELECTRICAL AND ELECTRONIC AND INDUSTRIAL CONSTRUCTIONAL FEATURE DUSTTIGHT, WATERTIGHT J MODEL
Datasheet
Description
ONE DOOR TYPE HOT COMPRESSION MOLDED FIBERGLASS REINFORCED POLYESTER MATERIAL GLACIER GRAY/WHITE COLOR 5-7/16 INCH 7-13/32 INCH 4-23/32 INCH UL 50, CUL 50, CSA C22.2 APPROVAL WALL MOUNTING NEMA 1/3R/4X/6P/12 ENCLOSURE HINGED, POLYURETHANE GASKETED, PADLOCK LATCH COVER TYPE INDOOR/OUTDOOR SERVICE TYPE BP64 BACK PANEL EXTERNAL HARDWARE MATERIAL 300 STAINLESS STEEL APPLICATION ELECTRICAL AND ELECTRONIC AND INDUSTRIAL CONSTRUCTIONAL FEATURE DUSTTIGHT, WATERTIGHT J MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - J604HPL - Plasti-Bond/Perma-Cote/Korkap
Gilmer, TX, USA
Multipurpose Wall Mount Enclosure
J604HPL
Multipurpose Wall Mount Enclosure J604HPL
ONE DOOR TYPE HOT COMPRESSION MOLDED FIBERGLASS REINFORCED POLYESTER MATERIAL GLACIER GRAY/WHITE COLOR 5-7/16 INCH 7-13/32 INCH 4-23/32 INCH UL 50, CUL 50, CSA C22.2 APPROVAL WALL MOUNTING NEMA 1/3R/4X/6P/12 ENCLOSURE HINGED, POLYURETHANE GASKETED, PADLOCK LATCH COVER TYPE INDOOR/OUTDOOR SERVICE TYPE BP64 BACK PANEL EXTERNAL HARDWARE MATERIAL 300 STAINLESS STEEL APPLICATION ELECTRICAL AND ELECTRONIC AND INDUSTRIAL CONSTRUCTIONAL FEATURE DUSTTIGHT, WATERTIGHT J MODEL
  • ONE DOOR TYPE
  • HOT COMPRESSION MOLDED FIBERGLASS REINFORCED POLYESTER MATERIAL
  • GLACIER GRAY/WHITE COLOR
  • 5-7/16 INCH
  • 7-13/32 INCH
  • 4-23/32 INCH
  • UL 50, CUL 50, CSA C22.2 APPROVAL
  • WALL MOUNTING
  • NEMA 1/3R/4X/6P/12 ENCLOSURE
  • HINGED, POLYURETHANE GASKETED, PADLOCK LATCH COVER TYPE
  • INDOOR/OUTDOOR SERVICE TYPE
  • BP64 BACK PANEL
  • EXTERNAL HARDWARE MATERIAL 300 STAINLESS STEEL
  • APPLICATION ELECTRICAL AND ELECTRONIC AND INDUSTRIAL
  • CONSTRUCTIONAL FEATURE DUSTTIGHT, WATERTIGHT
  • J MODEL
Supplier's Site Datasheet
Enclosure - 32834976 - Radwell International
Willingboro, NJ, United States
Enclosure
32834976
Enclosure 32834976
STAHLIN J SERIES ENCLOSURE, NEMA 1/3R/4X/6P/12, 6 X 4 X 4IN (HXWXD), WALL MOUNT, FIBERGLASS REINFORCED POLYESTER, GRAY, SINGLE-DOOR, (1) QUICK-RELEASE LATCH, PADLOCK HASP AND STAPLE.. FREE 2 YEAR RADWELL WARRANTY

STAHLIN J SERIES ENCLOSURE, NEMA 1/3R/4X/6P/12, 6 X 4 X 4IN (HXWXD), WALL MOUNT, FIBERGLASS REINFORCED POLYESTER, GRAY, SINGLE-DOOR, (1) QUICK-RELEASE LATCH, PADLOCK HASP AND STAPLE.. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Plasti-Bond/Perma-Cote/Korkap Radwell International
Product Category Industrial Enclosures Industrial Enclosures
Product Number J604HPL 32834976
Product Name Multipurpose Wall Mount Enclosure Enclosure
Length 7.41 inch (188 mm)
Width 5.44 inch (138 mm)
Depth 4.72 inch (120 mm)
Material Fiberglass
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details