Plasti-Bond/Perma-Cote/Korkap Multipurpose Wall Mount Enclosure J2016W

Description
ONE DOOR TYPE HOT COMPRESSION MOLDED FIBERGLASS REINFORCED POLYESTER MATERIAL GLACIER GRAY COLOR 17.68 INCH 17.68 WIDTH IN INCH 21.68 INCH 21.68 HEIGHT IN INCH 8.83 INCH 8.83 DEPTH IN INCH UL 50, CSA 22.2, CUL 50 APPROVAL INTEGRAL FLANGE MOUNTING NEMA 1/3/4X/6P/12 ENCLOSURE GASKETED, LIFT OFF, SCREW ON COVER TYPE INDOOR/OUTDOOR SERVICE TYPE BPJ2016 BACK PANEL APPLICATION MARINE, POULTRY FARM ENVIRONMENTAL CONDITIONS CHEMICAL RESISTANT, CORROSION RESISTANT, DUST TIGHT, FALLING DIRT, FIRE RESISTANT, RAIN TIGHT, SLEET, SNOW, WATER TIGHT DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN J MODEL
Datasheet
Description
ONE DOOR TYPE HOT COMPRESSION MOLDED FIBERGLASS REINFORCED POLYESTER MATERIAL GLACIER GRAY COLOR 17.68 INCH 17.68 WIDTH IN INCH 21.68 INCH 21.68 HEIGHT IN INCH 8.83 INCH 8.83 DEPTH IN INCH UL 50, CSA 22.2, CUL 50 APPROVAL INTEGRAL FLANGE MOUNTING NEMA 1/3/4X/6P/12 ENCLOSURE GASKETED, LIFT OFF, SCREW ON COVER TYPE INDOOR/OUTDOOR SERVICE TYPE BPJ2016 BACK PANEL APPLICATION MARINE, POULTRY FARM ENVIRONMENTAL CONDITIONS CHEMICAL RESISTANT, CORROSION RESISTANT, DUST TIGHT, FALLING DIRT, FIRE RESISTANT, RAIN TIGHT, SLEET, SNOW, WATER TIGHT DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN J MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - J2016W - Plasti-Bond/Perma-Cote/Korkap
Gilmer, TX, USA
Multipurpose Wall Mount Enclosure
J2016W
Multipurpose Wall Mount Enclosure J2016W
ONE DOOR TYPE HOT COMPRESSION MOLDED FIBERGLASS REINFORCED POLYESTER MATERIAL GLACIER GRAY COLOR 17.68 INCH 17.68 WIDTH IN INCH 21.68 INCH 21.68 HEIGHT IN INCH 8.83 INCH 8.83 DEPTH IN INCH UL 50, CSA 22.2, CUL 50 APPROVAL INTEGRAL FLANGE MOUNTING NEMA 1/3/4X/6P/12 ENCLOSURE GASKETED, LIFT OFF, SCREW ON COVER TYPE INDOOR/OUTDOOR SERVICE TYPE BPJ2016 BACK PANEL APPLICATION MARINE, POULTRY FARM ENVIRONMENTAL CONDITIONS CHEMICAL RESISTANT, CORROSION RESISTANT, DUST TIGHT, FALLING DIRT, FIRE RESISTANT, RAIN TIGHT, SLEET, SNOW, WATER TIGHT DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN J MODEL
  • ONE DOOR TYPE
  • HOT COMPRESSION MOLDED FIBERGLASS REINFORCED POLYESTER MATERIAL
  • GLACIER GRAY COLOR
  • 17.68 INCH
  • 17.68 WIDTH IN INCH
  • 21.68 INCH
  • 21.68 HEIGHT IN INCH
  • 8.83 INCH
  • 8.83 DEPTH IN INCH
  • UL 50, CSA 22.2, CUL 50 APPROVAL
  • INTEGRAL FLANGE MOUNTING
  • NEMA 1/3/4X/6P/12 ENCLOSURE
  • GASKETED, LIFT OFF, SCREW ON COVER TYPE
  • INDOOR/OUTDOOR SERVICE TYPE
  • BPJ2016 BACK PANEL
  • APPLICATION MARINE, POULTRY FARM
  • ENVIRONMENTAL CONDITIONS CHEMICAL RESISTANT, CORROSION RESISTANT, DUST TIGHT, FALLING DIRT, FIRE RESISTANT, RAIN TIGHT, SLEET, SNOW, WATER TIGHT
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • J MODEL
Supplier's Site Datasheet

Technical Specifications

  Plasti-Bond/Perma-Cote/Korkap
Product Category Industrial Enclosures
Product Number J2016W
Product Name Multipurpose Wall Mount Enclosure
Length 21.68 inch (551 mm)
Width 17.68 inch (449 mm)
Depth 8.83 inch (224 mm)
Material Fiberglass
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details
TK Series Enclosures - 110-415 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers