Plasti-Bond/Perma-Cote/Korkap Multipurpose Wall Mount Enclosure J10088SSH

Description
ONE DOOR TYPE HOT COMPRESSION MOLDED FIBERGLASS REINFORCED POLYESTER MATERIAL GLACIER GRAY COLOR 8-13/16 INCH 10-27/32 INCH 8-3/32 INCH UL 50, CUL 50, CSA C22.2 APPROVAL WALL MOUNTING NEMA 1/3R/4X/12 ENCLOSURE HINGED, POLYURETHANE GASKETED, PADLOCKABLE LATCH, CLAMP COVER TYPE INDOOR/OUTDOOR SERVICE TYPE BP108 BACK PANEL EXTERNAL HARDWARE MATERIAL 300 STAINLESS STEEL APPLICATION ELECTRICAL AND ELECTRONIC AND INDUSTRIAL CONSTRUCTIONAL FEATURE DUSTTIGHT, WATERTIGHT FATBOY, SSH MODEL
Datasheet
Description
ONE DOOR TYPE HOT COMPRESSION MOLDED FIBERGLASS REINFORCED POLYESTER MATERIAL GLACIER GRAY COLOR 8-13/16 INCH 10-27/32 INCH 8-3/32 INCH UL 50, CUL 50, CSA C22.2 APPROVAL WALL MOUNTING NEMA 1/3R/4X/12 ENCLOSURE HINGED, POLYURETHANE GASKETED, PADLOCKABLE LATCH, CLAMP COVER TYPE INDOOR/OUTDOOR SERVICE TYPE BP108 BACK PANEL EXTERNAL HARDWARE MATERIAL 300 STAINLESS STEEL APPLICATION ELECTRICAL AND ELECTRONIC AND INDUSTRIAL CONSTRUCTIONAL FEATURE DUSTTIGHT, WATERTIGHT FATBOY, SSH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - J10088SSH - Plasti-Bond/Perma-Cote/Korkap
Gilmer, TX, USA
Multipurpose Wall Mount Enclosure
J10088SSH
Multipurpose Wall Mount Enclosure J10088SSH
ONE DOOR TYPE HOT COMPRESSION MOLDED FIBERGLASS REINFORCED POLYESTER MATERIAL GLACIER GRAY COLOR 8-13/16 INCH 10-27/32 INCH 8-3/32 INCH UL 50, CUL 50, CSA C22.2 APPROVAL WALL MOUNTING NEMA 1/3R/4X/12 ENCLOSURE HINGED, POLYURETHANE GASKETED, PADLOCKABLE LATCH, CLAMP COVER TYPE INDOOR/OUTDOOR SERVICE TYPE BP108 BACK PANEL EXTERNAL HARDWARE MATERIAL 300 STAINLESS STEEL APPLICATION ELECTRICAL AND ELECTRONIC AND INDUSTRIAL CONSTRUCTIONAL FEATURE DUSTTIGHT, WATERTIGHT FATBOY, SSH MODEL
  • ONE DOOR TYPE
  • HOT COMPRESSION MOLDED FIBERGLASS REINFORCED POLYESTER MATERIAL
  • GLACIER GRAY COLOR
  • 8-13/16 INCH
  • 10-27/32 INCH
  • 8-3/32 INCH
  • UL 50, CUL 50, CSA C22.2 APPROVAL
  • WALL MOUNTING
  • NEMA 1/3R/4X/12 ENCLOSURE
  • HINGED, POLYURETHANE GASKETED, PADLOCKABLE LATCH, CLAMP COVER TYPE
  • INDOOR/OUTDOOR SERVICE TYPE
  • BP108 BACK PANEL
  • EXTERNAL HARDWARE MATERIAL 300 STAINLESS STEEL
  • APPLICATION ELECTRICAL AND ELECTRONIC AND INDUSTRIAL
  • CONSTRUCTIONAL FEATURE DUSTTIGHT, WATERTIGHT
  • FATBOY, SSH MODEL
Supplier's Site Datasheet

Technical Specifications

  Plasti-Bond/Perma-Cote/Korkap
Product Category Industrial Enclosures
Product Number J10088SSH
Product Name Multipurpose Wall Mount Enclosure
Length 10.84 inch (275 mm)
Width 8.81 inch (224 mm)
Depth 8.09 inch (206 mm)
Material Fiberglass
Unlock Full Specs
to access all available technical data

Similar Products

Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details
Universal Plastic Electronic Enclosures - FLAT-PACK - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.94 to 8.27 inch (100 to 210 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details