Plasti-Bond/Perma-Cote/Korkap Wiring Gutter/Trough FT6636

Description
PULTRUDED FIBERGLASS MATERIAL 36 INCH 36 LENGTH IN INCH 6 INCH 6 WIDTH IN INCH 6 INCH 6 HEIGHT IN INCH SNAP LOCK COVER TYPE WIRING TROUGH WITH ADD ON MOUNTING FEET, POLYURETHANE GASKET HEIGHT IN INCH - UOM IN LENGTH IN INCH - UOM IN WIDTH IN INCH - UOM IN FT MODEL
Datasheet
Description
PULTRUDED FIBERGLASS MATERIAL 36 INCH 36 LENGTH IN INCH 6 INCH 6 WIDTH IN INCH 6 INCH 6 HEIGHT IN INCH SNAP LOCK COVER TYPE WIRING TROUGH WITH ADD ON MOUNTING FEET, POLYURETHANE GASKET HEIGHT IN INCH - UOM IN LENGTH IN INCH - UOM IN WIDTH IN INCH - UOM IN FT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wiring Gutter/Trough - FT6636 - Plasti-Bond/Perma-Cote/Korkap
Gilmer, TX, USA
Wiring Gutter/Trough
FT6636
Wiring Gutter/Trough FT6636
PULTRUDED FIBERGLASS MATERIAL 36 INCH 36 LENGTH IN INCH 6 INCH 6 WIDTH IN INCH 6 INCH 6 HEIGHT IN INCH SNAP LOCK COVER TYPE WIRING TROUGH WITH ADD ON MOUNTING FEET, POLYURETHANE GASKET HEIGHT IN INCH - UOM IN LENGTH IN INCH - UOM IN WIDTH IN INCH - UOM IN FT MODEL
  • PULTRUDED FIBERGLASS MATERIAL
  • 36 INCH
  • 36 LENGTH IN INCH
  • 6 INCH
  • 6 WIDTH IN INCH
  • 6 INCH
  • 6 HEIGHT IN INCH
  • SNAP LOCK COVER TYPE
  • WIRING TROUGH
  • WITH ADD ON MOUNTING FEET, POLYURETHANE GASKET
  • HEIGHT IN INCH - UOM IN
  • LENGTH IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • FT MODEL
Supplier's Site Datasheet

Technical Specifications

  Plasti-Bond/Perma-Cote/Korkap
Product Category Wireways
Product Number FT6636
Product Name Wiring Gutter/Trough
Style Wiring Trough
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Wireway & Trough - 1485DJ - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Nominal Cross Section 6"x6"
Material Steel
View Details
Wiring Gutter/Trough - FT6648 - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Style Wiring Trough
Material Fiberglass
Straight Section Length 48"
View Details
Type I Wireway - C Series -  - Legrand
Specs
Style Lay-In Wireway
Cover Style Hinged
Non-Hazardous Locations Type 1
View Details
Square-Duct Wireways -  - Schneider Electric
Schneider Electric
Specs
Style Lay-In Wireway
Nominal Cross Section 2.5"x2.5"; 4"x4"; 6"x6"; 8"x8"; 10"x10"; 12"x6"; 12"x12"
Material Steel
View Details