Plasti-Bond/Perma-Cote/Korkap PVC Square Junction Box DSCC161408HLL

Description
PVC MATERIAL 16.69 INCH 16.69 LENGTH IN INCH 14.69 INCH 14.69 WIDTH IN INCH 8.06 INCH 8.06 DEPTH IN INCH NEMA 4X ENCLOSURE STAHLIN[R] BRAND DEPTH IN INCH - UOM IN LENGTH IN INCH - UOM IN WIDTH IN INCH - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PVC Square Junction Box - DSCC161408HLL - Plasti-Bond/Perma-Cote/Korkap
Gilmer, TX, USA
PVC Square Junction Box
DSCC161408HLL
PVC Square Junction Box DSCC161408HLL
PVC MATERIAL 16.69 INCH 16.69 LENGTH IN INCH 14.69 INCH 14.69 WIDTH IN INCH 8.06 INCH 8.06 DEPTH IN INCH NEMA 4X ENCLOSURE STAHLIN[R] BRAND DEPTH IN INCH - UOM IN LENGTH IN INCH - UOM IN WIDTH IN INCH - UOM IN
  • PVC MATERIAL
  • 16.69 INCH
  • 16.69 LENGTH IN INCH
  • 14.69 INCH
  • 14.69 WIDTH IN INCH
  • 8.06 INCH
  • 8.06 DEPTH IN INCH
  • NEMA 4X ENCLOSURE
  • STAHLIN[R] BRAND
  • DEPTH IN INCH - UOM IN
  • LENGTH IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Plasti-Bond/Perma-Cote/Korkap
Product Category Industrial Enclosures
Product Number DSCC161408HLL
Product Name PVC Square Junction Box
Type Junction Box
Length 16.69 inch (424 mm)
Width 14.69 inch (373 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure for Removable Mass Storage Modules - XPand6902 - Extreme Engineering Solutions, Inc. (X-ES)
Extreme Engineering Solutions, Inc. (X-ES)
Specs
Length 5.1 inch (130 mm)
Width 5.53 inch (140 mm)
Depth 1.65 inch (41.91 mm)
View Details
TK Series Enclosures - 110-905 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 5.12 inch (130 mm)
View Details
3 suppliers
Metal and Non-Metal Enclosures -  - Automationdirect.com
Specs
Type Electronic and Instrument Enclosures (optional feature); Operator Station (optional feature); Pushbutton Enclosures (optional feature); Rack Enclosures (optional feature); Junction Box (optional feature); Modular enclosure (optional feature)
Shape Rectangular (optional feature); Square (optional feature)
Material Aluminum (optional feature); Steel (optional feature); Steel - Stainless (optional feature); Fiberglass (optional feature); Polycarbonate (optional feature); ABS (optional feature)
View Details
Tough Enclosures For Industrial Electronics - IN-BOX - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures; Pushbutton Enclosures; Junction Box
Shape Rectangular
Length 3.31 to 11.89 inch (84.07 to 302 mm)
View Details