Plasti-Bond/Perma-Cote/KorkapMultipurpose Wall Mount EnclosureD774W
Description
ONE DOOR TYPE
FIBERGLASS REINFORCED POLYESTER MATERIAL
GLACIER GRAY COLOR
6.3 INCH
6.3 WIDTH IN INCH
6.3 INCH
6.3 HEIGHT IN INCH
3.58 INCH
3.58 DEPTH IN INCH
UL 50, UL 508, CUL 50, CUL 508 APPROVAL
WALL MOUNTING
NEMA 1/3/3S/4X/6/6P12, IP66/67/68 ENCLOSURE
SCREW ON COVER TYPE
OUTDOOR SERVICE TYPE
D774BP BACK PANEL
STAHLIN[R] BRAND
APPLICABLE STANDARD IEC 529
DEPTH IN INCH - UOM IN
HEIGHT IN INCH - UOM IN
WIDTH IN INCH - UOM IN
D MODEL
Plasti-Bond/Perma-Cote/Korkap
Done
Datasheet
Description
ONE DOOR TYPE
FIBERGLASS REINFORCED POLYESTER MATERIAL
GLACIER GRAY COLOR
6.3 INCH
6.3 WIDTH IN INCH
6.3 INCH
6.3 HEIGHT IN INCH
3.58 INCH
3.58 DEPTH IN INCH
UL 50, UL 508, CUL 50, CUL 508 APPROVAL
WALL MOUNTING
NEMA 1/3/3S/4X/6/6P12, IP66/67/68 ENCLOSURE
SCREW ON COVER TYPE
OUTDOOR SERVICE TYPE
D774BP BACK PANEL
STAHLIN[R] BRAND
APPLICABLE STANDARD IEC 529
DEPTH IN INCH - UOM IN
HEIGHT IN INCH - UOM IN
WIDTH IN INCH - UOM IN
D MODEL
ONE DOOR TYPE
FIBERGLASS REINFORCED POLYESTER MATERIAL
GLACIER GRAY COLOR
6.3 INCH
6.3 WIDTH IN INCH
6.3 INCH
6.3 HEIGHT IN INCH
3.58 INCH
3.58 DEPTH IN INCH
UL 50, UL 508, CUL 50, CUL 508 APPROVAL
WALL MOUNTING
NEMA 1/3/3S/4X/6/6P12, IP66/67/68 ENCLOSURE
SCREW ON COVER TYPE
OUTDOOR SERVICE TYPE
D774BP BACK PANEL
STAHLIN[R] BRAND
APPLICABLE STANDARD IEC 529
DEPTH IN INCH - UOM IN
HEIGHT IN INCH - UOM IN
WIDTH IN INCH - UOM IN
D MODEL
ONE DOOR TYPE
FIBERGLASS REINFORCED POLYESTER MATERIAL
GLACIER GRAY COLOR
6.3 INCH
6.3 WIDTH IN INCH
6.3 INCH
6.3 HEIGHT IN INCH
3.58 INCH
3.58 DEPTH IN INCH
UL 50, UL 508, CUL 50, CUL 508 APPROVAL
WALL MOUNTING
NEMA 1/3/3S/4X/6/6P12, IP66/67/68 ENCLOSURE
SCREW ON COVER TYPE
OUTDOOR SERVICE TYPE
D774BP BACK PANEL
STAHLIN[R] BRAND
APPLICABLE STANDARD IEC 529
DEPTH IN INCH - UOM IN
HEIGHT IN INCH - UOM IN
WIDTH IN INCH - UOM IN
D MODEL
Supplier's Site
Datasheet
Technical Specifications
Plasti-Bond/Perma-Cote/Korkap
Product Category
Industrial Enclosures
Product Number
D774W
Product Name
Multipurpose Wall Mount Enclosure
Length
6.3 inch (160 mm)
Width
6.3 inch (160 mm)
Depth
3.58 inch (90.93 mm)
Material
Fiberglass
NEMA Rating
NEMA Enclosures; Type 1; Type 3; Type 3S; Type 4X; Type 6; Type 6P; Type 12