Plasti-Bond/Perma-Cote/KorkapMultipurpose Wall Mount EnclosureD554W
Description
ONE DOOR TYPE
HOT COMPRESSION MOLDED FIBERGLASS REINFORCED POLYESTER MATERIAL
GLACIER GRAY COLOR
4.8 INCH
4.72 INCH
3.58 INCH
UL 50, CUL 50, CUL 508, CSA C22.2 APPROVAL
WALL MOUNTING
NEMA 1/3/3S/4X/6/6P/12, IP66/67/68 ENCLOSURE
SCREW-ON COVER TYPE
INDOOR/OUTDOOR SERVICE TYPE
D554BP BACK PANEL
EXTERNAL HARDWARE MATERIAL 300 STAINLESS STEEL
APPLICATION INDUSTRIAL AND COMMERCIAL
CONSTRUCTIONAL FEATURE DUSTTIGHT, WATERTIGHT
D MODEL
Plasti-Bond/Perma-Cote/Korkap
Done
Datasheet
Description
ONE DOOR TYPE
HOT COMPRESSION MOLDED FIBERGLASS REINFORCED POLYESTER MATERIAL
GLACIER GRAY COLOR
4.8 INCH
4.72 INCH
3.58 INCH
UL 50, CUL 50, CUL 508, CSA C22.2 APPROVAL
WALL MOUNTING
NEMA 1/3/3S/4X/6/6P/12, IP66/67/68 ENCLOSURE
SCREW-ON COVER TYPE
INDOOR/OUTDOOR SERVICE TYPE
D554BP BACK PANEL
EXTERNAL HARDWARE MATERIAL 300 STAINLESS STEEL
APPLICATION INDUSTRIAL AND COMMERCIAL
CONSTRUCTIONAL FEATURE DUSTTIGHT, WATERTIGHT
D MODEL
ONE DOOR TYPE
HOT COMPRESSION MOLDED FIBERGLASS REINFORCED POLYESTER MATERIAL
GLACIER GRAY COLOR
4.8 INCH
4.72 INCH
3.58 INCH
UL 50, CUL 50, CUL 508, CSA C22.2 APPROVAL
WALL MOUNTING
NEMA 1/3/3S/4X/6/6P/12, IP66/67/68 ENCLOSURE
SCREW-ON COVER TYPE
INDOOR/OUTDOOR SERVICE TYPE
D554BP BACK PANEL
EXTERNAL HARDWARE MATERIAL 300 STAINLESS STEEL
APPLICATION INDUSTRIAL AND COMMERCIAL
CONSTRUCTIONAL FEATURE DUSTTIGHT, WATERTIGHT
D MODEL
ONE DOOR TYPE
HOT COMPRESSION MOLDED FIBERGLASS REINFORCED POLYESTER MATERIAL
GLACIER GRAY COLOR
4.8 INCH
4.72 INCH
3.58 INCH
UL 50, CUL 50, CUL 508, CSA C22.2 APPROVAL
WALL MOUNTING
NEMA 1/3/3S/4X/6/6P/12, IP66/67/68 ENCLOSURE
SCREW-ON COVER TYPE
INDOOR/OUTDOOR SERVICE TYPE
D554BP BACK PANEL
EXTERNAL HARDWARE MATERIAL 300 STAINLESS STEEL
APPLICATION INDUSTRIAL AND COMMERCIAL
CONSTRUCTIONAL FEATURE DUSTTIGHT, WATERTIGHT
D MODEL
Supplier's Site
Datasheet
Technical Specifications
Plasti-Bond/Perma-Cote/Korkap
Product Category
Industrial Enclosures
Product Number
D554W
Product Name
Multipurpose Wall Mount Enclosure
Length
4.72 inch (120 mm)
Width
4.8 inch (122 mm)
Depth
3.58 inch (90.93 mm)
Material
Fiberglass
NEMA Rating
NEMA Enclosures; Type 1; Type 3; Type 3S; Type 4X; Type 6; Type 6P; Type 12