Plasti-Bond/Perma-Cote/Korkap Multipurpose Wall Mount Enclosure CL907HPL

Description
ONE DOOR TYPE HOT COMPRESSION MOLDED FIBERGLASS REINFORCED POLYESTER MATERIAL GLACIER GRAY COLOR 7-7/32 INCH 9-7/32 INCH 5-3/32 INCH UL 50, CUL 50, CSA C22.2 APPROVAL WALL MOUNTING NEMA 1/3/3S/3R/4X/12 ENCLOSURE HINGED, POLYURETHANE GASKETED, PADLOCK LATCH COVER TYPE BP86 BACK PANEL EXTERNAL HARDWARE MATERIAL 300 STAINLESS STEEL APPLICATION ELECTRICAL AND ELECTRONIC INSTRUMENT, INDUSTRIAL AND COMMERCIAL CONSTRUCTIONAL FEATURE DUSTTIGHT, WATERTIGHT CL MODEL
Datasheet
Description
ONE DOOR TYPE HOT COMPRESSION MOLDED FIBERGLASS REINFORCED POLYESTER MATERIAL GLACIER GRAY COLOR 7-7/32 INCH 9-7/32 INCH 5-3/32 INCH UL 50, CUL 50, CSA C22.2 APPROVAL WALL MOUNTING NEMA 1/3/3S/3R/4X/12 ENCLOSURE HINGED, POLYURETHANE GASKETED, PADLOCK LATCH COVER TYPE BP86 BACK PANEL EXTERNAL HARDWARE MATERIAL 300 STAINLESS STEEL APPLICATION ELECTRICAL AND ELECTRONIC INSTRUMENT, INDUSTRIAL AND COMMERCIAL CONSTRUCTIONAL FEATURE DUSTTIGHT, WATERTIGHT CL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - CL907HPL - Plasti-Bond/Perma-Cote/Korkap
Gilmer, TX, USA
Multipurpose Wall Mount Enclosure
CL907HPL
Multipurpose Wall Mount Enclosure CL907HPL
ONE DOOR TYPE HOT COMPRESSION MOLDED FIBERGLASS REINFORCED POLYESTER MATERIAL GLACIER GRAY COLOR 7-7/32 INCH 9-7/32 INCH 5-3/32 INCH UL 50, CUL 50, CSA C22.2 APPROVAL WALL MOUNTING NEMA 1/3/3S/3R/4X/12 ENCLOSURE HINGED, POLYURETHANE GASKETED, PADLOCK LATCH COVER TYPE BP86 BACK PANEL EXTERNAL HARDWARE MATERIAL 300 STAINLESS STEEL APPLICATION ELECTRICAL AND ELECTRONIC INSTRUMENT, INDUSTRIAL AND COMMERCIAL CONSTRUCTIONAL FEATURE DUSTTIGHT, WATERTIGHT CL MODEL
  • ONE DOOR TYPE
  • HOT COMPRESSION MOLDED FIBERGLASS REINFORCED POLYESTER MATERIAL
  • GLACIER GRAY COLOR
  • 7-7/32 INCH
  • 9-7/32 INCH
  • 5-3/32 INCH
  • UL 50, CUL 50, CSA C22.2 APPROVAL
  • WALL MOUNTING
  • NEMA 1/3/3S/3R/4X/12 ENCLOSURE
  • HINGED, POLYURETHANE GASKETED, PADLOCK LATCH COVER TYPE
  • BP86 BACK PANEL
  • EXTERNAL HARDWARE MATERIAL 300 STAINLESS STEEL
  • APPLICATION ELECTRICAL AND ELECTRONIC INSTRUMENT, INDUSTRIAL AND COMMERCIAL
  • CONSTRUCTIONAL FEATURE DUSTTIGHT, WATERTIGHT
  • CL MODEL
Supplier's Site Datasheet

Technical Specifications

  Plasti-Bond/Perma-Cote/Korkap
Product Category Industrial Enclosures
Product Number CL907HPL
Product Name Multipurpose Wall Mount Enclosure
Length 9.22 inch (234 mm)
Width 7.22 inch (183 mm)
Depth 5.09 inch (129 mm)
Material Fiberglass
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details