Plascon Group (The) Tyvek 2.25" Perforated and Notched TYVEK225 PN

Description
Tyvek tape is used to create a durable label on cook chill pouches. Tyvek tape is available in different widths and can also be perforated and notched. Plascon also provides thermal transfer ribbon that can be used to print on tyvek materials.
Description
Tyvek tape is used to create a durable label on cook chill pouches. Tyvek tape is available in different widths and can also be perforated and notched. Plascon also provides thermal transfer ribbon that can be used to print on tyvek materials.

Suppliers

Company
Product
Description
Supplier Links
Traverse City, MI, United States
Tyvek 2.25" Perforated and Notched
TYVEK225 PN
Tyvek 2.25" Perforated and Notched TYVEK225 PN
Tyvek tape is used to create a durable label on cook chill pouches. Tyvek tape is available in different widths and can also be perforated and notched. Plascon also provides thermal transfer ribbon that can be used to print on tyvek materials.

Tyvek tape is used to create a durable label on cook chill pouches. Tyvek tape is available in different widths and can also be perforated and notched. Plascon also provides thermal transfer ribbon that can be used to print on tyvek materials.

Technical Specifications

  Plascon Group (The)
Product Category Specialty Tapes
Product Number TYVEK225 PN
Product Name Tyvek 2.25" Perforated and Notched
Unlock Full Specs
to access all available technical data

Similar Products

Tadpole Tape - HYTEX®; 1000 Woven Tadpole Tape - Mid-Mountain Materials, Inc.
Specs
Materials of Construction Cloth / Fabric; Fiberglass / Glass; Custom specifications
Adhesive Pressure Sensitive (optional feature); Silicone (optional feature)
Features Dielectric / Insulating; Thermally Insulating
View Details
Black PVC Heavy Duty Sandblasting & Stencil Tape - SPVC - Custom Fabricating & Supplies
Specs
Width 0.5000 to 6 inches (12.7 to 152 mm)
Peel 0.6875 lbs/in (1.2 N/cm)
View Details
Membrane Switch Spacer - 7959MP - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Materials of Construction Polyester; Plastic / Polymer
Adhesive PET - Polyester
Thickness 0.0090 inches (0.2286 mm)
View Details
MULTIFIL™ Proprietory Filled PTFE Tape - 10 Multifil - GGB
Specs
Materials of Construction Fluoropolymer (Teflon); Plastic / Polymer; PTFE
Thickness 0.0150 to 0.1260 inches (0.3800 to 3.2 mm)
View Details