Plascon Group (The) Tumble Chillers TC-100

Description
Tumble Chillers from Plascon Packaging & DCN are designed to chill most filled hot casings from 185 ºF to 39 ºF in 60-90 minutes depending on the foods heat retention properties. Key component in the Cook-Chill method of food preparation where foods are prepared in bulk, then stored and distributed for reheating. Foods retain their "just made fresh" taste, texture and aroma. Ideal for soups, sauces, pasta dishes, ready meals, etc. High Capacity Tumble Chillers Microprocessor control Large or small batch Easy to use HMI Cleaning cycle Optional Features: - E-terminal data logging - Surge tank for water recovery
Description
Tumble Chillers from Plascon Packaging & DCN are designed to chill most filled hot casings from 185 ºF to 39 ºF in 60-90 minutes depending on the foods heat retention properties. Key component in the Cook-Chill method of food preparation where foods are prepared in bulk, then stored and distributed for reheating. Foods retain their "just made fresh" taste, texture and aroma. Ideal for soups, sauces, pasta dishes, ready meals, etc. High Capacity Tumble Chillers Microprocessor control Large or small batch Easy to use HMI Cleaning cycle Optional Features: - E-terminal data logging - Surge tank for water recovery

Suppliers

Company
Product
Description
Supplier Links
Traverse City, MI, United States
Tumble Chillers
TC-100
Tumble Chillers TC-100
Tumble Chillers from Plascon Packaging & DCN are designed to chill most filled hot casings from 185 ºF to 39 ºF in 60-90 minutes depending on the foods heat retention properties. Key component in the Cook-Chill method of food preparation where foods are prepared in bulk, then stored and distributed for reheating. Foods retain their "just made fresh" taste, texture and aroma. Ideal for soups, sauces, pasta dishes, ready meals, etc. High Capacity Tumble Chillers Microprocessor control Large or small batch Easy to use HMI Cleaning cycle Optional Features: - E-terminal data logging - Surge tank for water recovery

Tumble Chillers from Plascon Packaging & DCN are designed to chill most filled hot casings from 185 ºF to 39 ºF in 60-90 minutes depending on the foods heat retention properties. Key component in the Cook-Chill method of food preparation where foods are prepared in bulk, then stored and distributed for reheating. Foods retain their "just made fresh" taste, texture and aroma. Ideal for soups, sauces, pasta dishes, ready meals, etc.
High Capacity Tumble Chillers

  • Microprocessor control
  • Large or small batch
  • Easy to use HMI
  • Cleaning cycle
  • Optional Features:
    - E-terminal data logging
    - Surge tank for water recovery

Technical Specifications

  Plascon Group (The)
Product Category Chillers (industrial)
Product Number TC-100
Product Name Tumble Chillers
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Chillers - EB260WT - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Application Industrial
View Details
Cooling Systems - Air-Cooled Chillers - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Application Industrial
Condenser Cooling Air-Cooled
Cooling Capacity 1.0 to 440.0 kW (1.34 to 590 BHP)
View Details
Recirculating Chillers -  - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Application Industrial
Power Source 208-230/60/1; Other; 400V 3-Phase
Other Features Casters
View Details
FKS-KWS - fks-kws - BARTEC
Specs
Application HVAC; Process
Power Source Other;

110 VAC to 690 VAC
50/60 Hz
(depending on model)

Cooling Capacity 6.5 kW (8.71 BHP)
View Details