Plascon Group (The) Cook Tanks Model CT-5

Description
Perfect for Sous Vide low temperature stationary cooking/cooking of solid muscle items (e.g. joints, chicken, turkey breasts, fish, etc.) Cook Tank preparation of meats can increase net yields. Also used in Cook-Chill food preparation. Fully Automatic All Stainless Steel Design Microprocessor Control E-Terminal Data Logging (Optional) Slow Overnight Meat Cooking Stainless Steel Baskets Hold Bagged, Vacuum Clipped Product HACCP Compliant Approximate Capacity: Model CT-5 - 650 lbs

Suppliers

Company
Product
Description
Supplier Links
Traverse City, MI, United States
Cook Tanks
Model CT-5
Cook Tanks Model CT-5
Perfect for Sous Vide low temperature stationary cooking/cooking of solid muscle items (e.g. joints, chicken, turkey breasts, fish, etc.) Cook Tank preparation of meats can increase net yields. Also used in Cook-Chill food preparation. Fully Automatic All Stainless Steel Design Microprocessor Control E-Terminal Data Logging (Optional) Slow Overnight Meat Cooking Stainless Steel Baskets Hold Bagged, Vacuum Clipped Product HACCP Compliant Approximate Capacity: Model CT-5 - 650 lbs

Perfect for Sous Vide low temperature stationary cooking/cooking of solid muscle items (e.g. joints, chicken, turkey breasts, fish, etc.) Cook Tank preparation of meats can increase net yields. Also used in Cook-Chill food preparation.

  • Fully Automatic
  • All Stainless Steel Design
  • Microprocessor Control
  • E-Terminal Data Logging (Optional)
  • Slow Overnight Meat Cooking
  • Stainless Steel Baskets Hold Bagged, Vacuum Clipped Product
  • HACCP Compliant
  • Approximate Capacity:
    Model CT-5 - 650 lbs

Technical Specifications

  Plascon Group (The)
Product Category Storage Tanks and Process Tanks
Product Number Model CT-5
Product Name Cook Tanks
Unlock Full Specs
to access all available technical data

Similar Products

Custom Tanks and Pressure Vessels -  - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Type General Purpose/ Bulk Storage Tank; Chemical Tank; Drug/Pharmaceutical Tank; Hazardous Tank; Pressure Vessel; Process Tank
Material Aluminum; Exotic Metals; Steel; Stainless Steel
Features Insulated; Outdoor Use; Portable; Temperature Controlled; Underground Use
View Details
Vessels -  - Linde Advanced Material Technologies
Linde Advanced Material Technologies
Specs
Type Chemical Tank; Pressure Vessel
Diameter / Width 72 to 180 inch (1829 to 4572 mm)
Height 120 to 360 inch (3048 to 9144 mm)
View Details
60 Gallon Receiver Tank -  - EXAIR
Specs
Type Air Receiver; Pressure Vessel
Volume Capacity 60 gallons (227 liters)
Pressure Rating 200 psi (141 m H2O)
View Details
Air Receiver Tank -  - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Type Air Receiver
Volume Capacity 30 to 8000 gallons (114 to 30283 liters)
View Details