Plascon Group (The) Model 370 Pump Fill Station 370

Description
The Model 370 Pump Fill Station is a stand-alone unit for the accurate batching of product into pouches ready for cooking or cooling. The unit is the result of years of experience and continual development to make operation as simple as possible, while maintaining accurate filling with minimal product shear. PLC control Stainless Steel construction Stored pouch/product volumes HMI panel or push button self teach options Self Teach allows the operator to select a fill level in the bag, and at the flick of a switch this will be repeated time and again. Make minor adjustments to fill level with increase/decrease push button. Temperature probe with cut-out to prevent cold filling of bags Clipping head with illuminated "no-clip" alarm cuts away excess bag material & clips simultaneously Pumps solids (35 mm) with no product damage Positive rotary lobe pump accurately controls speed and maximizes fill accuracy even with low viscosity or high temperature products Cranked pipe section for easy cleaning Adjustable bag support Easy-to-clean catch tray Castors for easy portability Reliable & easy to maintain Optional features Data logging Load cell Impulse sealer in place of clipper to make flat bags Clean in Place (CIP) incorporation
Description
The Model 370 Pump Fill Station is a stand-alone unit for the accurate batching of product into pouches ready for cooking or cooling. The unit is the result of years of experience and continual development to make operation as simple as possible, while maintaining accurate filling with minimal product shear. PLC control Stainless Steel construction Stored pouch/product volumes HMI panel or push button self teach options Self Teach allows the operator to select a fill level in the bag, and at the flick of a switch this will be repeated time and again. Make minor adjustments to fill level with increase/decrease push button. Temperature probe with cut-out to prevent cold filling of bags Clipping head with illuminated "no-clip" alarm cuts away excess bag material & clips simultaneously Pumps solids (35 mm) with no product damage Positive rotary lobe pump accurately controls speed and maximizes fill accuracy even with low viscosity or high temperature products Cranked pipe section for easy cleaning Adjustable bag support Easy-to-clean catch tray Castors for easy portability Reliable & easy to maintain Optional features Data logging Load cell Impulse sealer in place of clipper to make flat bags Clean in Place (CIP) incorporation

Suppliers

Company
Product
Description
Supplier Links
Traverse City, MI, United States
Model 370 Pump Fill Station
370
Model 370 Pump Fill Station 370
The Model 370 Pump Fill Station is a stand-alone unit for the accurate batching of product into pouches ready for cooking or cooling. The unit is the result of years of experience and continual development to make operation as simple as possible, while maintaining accurate filling with minimal product shear. PLC control Stainless Steel construction Stored pouch/product volumes HMI panel or push button self teach options Self Teach allows the operator to select a fill level in the bag, and at the flick of a switch this will be repeated time and again. Make minor adjustments to fill level with increase/decrease push button. Temperature probe with cut-out to prevent cold filling of bags Clipping head with illuminated "no-clip" alarm cuts away excess bag material & clips simultaneously Pumps solids (35 mm) with no product damage Positive rotary lobe pump accurately controls speed and maximizes fill accuracy even with low viscosity or high temperature products Cranked pipe section for easy cleaning Adjustable bag support Easy-to-clean catch tray Castors for easy portability Reliable & easy to maintain Optional features Data logging Load cell Impulse sealer in place of clipper to make flat bags Clean in Place (CIP) incorporation

The Model 370 Pump Fill Station is a stand-alone unit for the accurate batching of product into pouches ready for cooking or cooling. The unit is the result of years of experience and continual development to make operation as simple as possible, while maintaining accurate filling with minimal product shear.

  • PLC control
  • Stainless Steel construction
  • Stored pouch/product volumes
  • HMI panel or push button self teach options
  • Self Teach allows the operator to select a fill level in the bag, and at the flick of a switch this will be repeated time and again. Make minor adjustments to fill level with increase/decrease push button.
  • Temperature probe with cut-out to prevent cold filling of bags
  • Clipping head with illuminated "no-clip" alarm cuts away excess bag material & clips simultaneously
  • Pumps solids (35 mm) with no product damage
  • Positive rotary lobe pump accurately controls speed and maximizes fill accuracy even with low viscosity or high temperature products
  • Cranked pipe section for easy cleaning
  • Adjustable bag support
  • Easy-to-clean catch tray
  • Castors for easy portability
  • Reliable & easy to maintain
  • Optional features
    • Data logging
    • Load cell
    • Impulse sealer in place of clipper to make flat bags
    • Clean in Place (CIP) incorporation

Technical Specifications

  Plascon Group (The)
Product Category Packaging Machines
Product Number 370
Product Name Model 370 Pump Fill Station
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Self-Leveling Palletizer - SL-P - Advance Lifts, Inc.
Specs
Machine Type Palletizer; Depalletizers
Industry Industrial / General Use
View Details
Inline Bottle Filling System – Intermittent Motion -  - Prosys
Specs
Machine Type Filling; FillSeal
Features Sanitary (optional feature)
Packaging BottleJar
View Details
Heat Sealers - 9129071 - RS Components, Ltd.
RS Components, Ltd.
Specs
Machine Type Sealing
Closing Method HeatSeal
View Details
Table Top Sealers - ATS-SS-16 - All Packaging Machinery Corporation
All Packaging Machinery Corporation
Specs
Machine Type Closing; Sealing
Features Portable
Goods Powder; Consumer; BulkOEM
View Details