Plasco Inc. 18% PTFE / 2% Si. TNP 004LS

Description
PLASCO INC. 2829 SO. RODEO GULCH RD. #4 PLASCO DATA SHEET SOQUEL, CA., 95073 TYPICAL PROPERTIES 831-464-1111 831-464-1100 (FAX) MATERIAL: TNP 004LS GENERIC: NY66/18%PTFE/02%SI ASTM TEST METHODS VALUE SPECIFIC GRAVITY: D-792 g/cm3 1.25 WATER ABSORPTION: D-570 24hrs % 0.8 MOLD SHRINK FLOW: D-955 in/in .017 MOLD SHRINK TRANS: D-955 in/in .022 TENSILE STRENGTH: D-638 psi 9600 TENSILE ELONGATION: D-638 % FLEXURAL STRENGTH: D-790 psi FLEXURAL MODULUS: D-790 psi 360,000 COMPRESSIVE STRENGTH: D-695 psi IZOD NOTCHED: D-256 ft-lb/in 0.8 IZOD UNNOTCHED: D-256 ft-lb/in HARDNESS: D-785 CO. LINEAR THERM.EXP: D-696 10(-5) "/"F 4.6 THERMAL COND: C-177 btu-ft2/hr"F DEFORMATION UNDER LOAD: D-621 % HDT 66: D-648 F HDT 264: D-648 F 215 FLAMMABILITY: UL SUBJECT 94 HB 5 KV DECAY RATE: MIL-B-81705B SURFACE RESISTIVITY: ohm/sq. VOLUME RESISTIVITY: ohm-cm. WEAR FACTOR: 10(-10)in3min/ft/lb/ hr 6 STATIC FRICTION: 40psi 0.06 DYNAMIC FRICTION: 40psi 50fpm 0.08 LPV 10FPM: psi fpm 14,000 LPV 100FPM: psi fpm 30,000 MELT TEMP: F 525 MOLD TEMP: F 140-180 CYLINDER TEMPS: F 500-575 DRYING TEMP: F 130-140 DRYING TIME: HRS 4 This information is based on our experience to date and we believe it to be reliable. It is intended only as a guide for use at your discretion & risk. We cannot guarantee favorable results and assume no liability in connection with its use. None of this information is to be taken as a license to operate under, or a recommendation to infringe, any patents. Return to Lubricated Compounds
Description
PLASCO INC. 2829 SO. RODEO GULCH RD. #4 PLASCO DATA SHEET SOQUEL, CA., 95073 TYPICAL PROPERTIES 831-464-1111 831-464-1100 (FAX) MATERIAL: TNP 004LS GENERIC: NY66/18%PTFE/02%SI ASTM TEST METHODS VALUE SPECIFIC GRAVITY: D-792 g/cm3 1.25 WATER ABSORPTION: D-570 24hrs % 0.8 MOLD SHRINK FLOW: D-955 in/in .017 MOLD SHRINK TRANS: D-955 in/in .022 TENSILE STRENGTH: D-638 psi 9600 TENSILE ELONGATION: D-638 % FLEXURAL STRENGTH: D-790 psi FLEXURAL MODULUS: D-790 psi 360,000 COMPRESSIVE STRENGTH: D-695 psi IZOD NOTCHED: D-256 ft-lb/in 0.8 IZOD UNNOTCHED: D-256 ft-lb/in HARDNESS: D-785 CO. LINEAR THERM.EXP: D-696 10(-5) "/"F 4.6 THERMAL COND: C-177 btu-ft2/hr"F DEFORMATION UNDER LOAD: D-621 % HDT 66: D-648 F HDT 264: D-648 F 215 FLAMMABILITY: UL SUBJECT 94 HB 5 KV DECAY RATE: MIL-B-81705B SURFACE RESISTIVITY: ohm/sq. VOLUME RESISTIVITY: ohm-cm. WEAR FACTOR: 10(-10)in3min/ft/lb/ hr 6 STATIC FRICTION: 40psi 0.06 DYNAMIC FRICTION: 40psi 50fpm 0.08 LPV 10FPM: psi fpm 14,000 LPV 100FPM: psi fpm 30,000 MELT TEMP: F 525 MOLD TEMP: F 140-180 CYLINDER TEMPS: F 500-575 DRYING TEMP: F 130-140 DRYING TIME: HRS 4 This information is based on our experience to date and we believe it to be reliable. It is intended only as a guide for use at your discretion & risk. We cannot guarantee favorable results and assume no liability in connection with its use. None of this information is to be taken as a license to operate under, or a recommendation to infringe, any patents. Return to Lubricated Compounds

Suppliers

Company
Product
Description
Supplier Links
Soquel, CA, USA
18% PTFE / 2% Si.
TNP 004LS
18% PTFE / 2% Si. TNP 004LS
PLASCO INC. 2829 SO. RODEO GULCH RD. #4 PLASCO DATA SHEET SOQUEL, CA., 95073 TYPICAL PROPERTIES 831-464-1111 831-464-1100 (FAX) MATERIAL: TNP 004LS GENERIC: NY66/18%PTFE/02%SI ASTM TEST METHODS VALUE SPECIFIC GRAVITY: D-792 g/cm3 1.25 WATER ABSORPTION: D-570 24hrs % 0.8 MOLD SHRINK FLOW: D-955 in/in .017 MOLD SHRINK TRANS: D-955 in/in .022 TENSILE STRENGTH: D-638 psi 9600 TENSILE ELONGATION: D-638 % FLEXURAL STRENGTH: D-790 psi FLEXURAL MODULUS: D-790 psi 360,000 COMPRESSIVE STRENGTH: D-695 psi IZOD NOTCHED: D-256 ft-lb/in 0.8 IZOD UNNOTCHED: D-256 ft-lb/in HARDNESS: D-785 CO. LINEAR THERM.EXP: D-696 10(-5) "/"F 4.6 THERMAL COND: C-177 btu-ft2/hr"F DEFORMATION UNDER LOAD: D-621 % HDT 66: D-648 F HDT 264: D-648 F 215 FLAMMABILITY: UL SUBJECT 94 HB 5 KV DECAY RATE: MIL-B-81705B SURFACE RESISTIVITY: ohm/sq. VOLUME RESISTIVITY: ohm-cm. WEAR FACTOR: 10(-10)in3min/ft/lb/ hr 6 STATIC FRICTION: 40psi 0.06 DYNAMIC FRICTION: 40psi 50fpm 0.08 LPV 10FPM: psi fpm 14,000 LPV 100FPM: psi fpm 30,000 MELT TEMP: F 525 MOLD TEMP: F 140-180 CYLINDER TEMPS: F 500-575 DRYING TEMP: F 130-140 DRYING TIME: HRS 4 This information is based on our experience to date and we believe it to be reliable. It is intended only as a guide for use at your discretion & risk. We cannot guarantee favorable results and assume no liability in connection with its use. None of this information is to be taken as a license to operate under, or a recommendation to infringe, any patents. Return to Lubricated Compounds

PLASCO INC.

2829 SO. RODEO GULCH RD. #4

PLASCO DATA SHEET

SOQUEL, CA., 95073

TYPICAL PROPERTIES

831-464-1111 831-464-1100 (FAX)

MATERIAL: TNP 004LS
GENERIC: NY66/18%PTFE/02%SI

ASTM TEST METHODS

VALUE

SPECIFIC GRAVITY: D-792 g/cm31.25
WATER ABSORPTION: D-570 24hrs %0.8
MOLD SHRINK FLOW: D-955 in/in.017
MOLD SHRINK TRANS: D-955 in/in.022
TENSILE STRENGTH: D-638 psi9600
TENSILE ELONGATION: D-638 %
FLEXURAL STRENGTH: D-790 psi
FLEXURAL MODULUS: D-790 psi360,000
COMPRESSIVE STRENGTH: D-695 psi
IZOD NOTCHED: D-256 ft-lb/in0.8
IZOD UNNOTCHED: D-256 ft-lb/in
HARDNESS: D-785
CO. LINEAR THERM.EXP: D-696 10(-5) "/"F4.6
THERMAL COND: C-177 btu-ft2/hr"F
DEFORMATION UNDER LOAD: D-621 %
HDT 66: D-648 F
HDT 264: D-648 F215
FLAMMABILITY: UL SUBJECT 94HB
5 KV DECAY RATE: MIL-B-81705B
SURFACE RESISTIVITY: ohm/sq.
VOLUME RESISTIVITY: ohm-cm.
WEAR FACTOR: 10(-10)in3min/ft/lb/hr6
STATIC FRICTION: 40psi0.06
DYNAMIC FRICTION: 40psi 50fpm0.08
LPV 10FPM: psi fpm14,000
LPV 100FPM: psi fpm30,000
MELT TEMP: F525
MOLD TEMP: F140-180
CYLINDER TEMPS: F500-575
DRYING TEMP: F130-140
DRYING TIME: HRS4

This information is based on our experience to date and we believe it to be reliable. It is intended only as a guide for use at your discretion & risk. We cannot guarantee favorable results and assume no liability in connection with its use. None of this information is to be taken as a license to operate under, or a recommendation to infringe, any patents.

Return to Lubricated Compounds

Supplier's Site

Technical Specifications

  Plasco Inc.
Product Category Resins and Compounds
Product Number TNP 004LS
Product Name 18% PTFE / 2% Si.
Chemical System Fluoropolymer
Unlock Full Specs
to access all available technical data

Similar Products

Borated Polyethylene Pellets -  - MarShield
Specs
Form / Shape Pellets
Industry Radiation Shielding, Nuclear and Neutron Radiography Research and Test Reactors
View Details
SARCON® Rubber Type - GAR - Fujipoly® America Corp.
Fujipoly® America Corp.
Specs
Type Elastomer
Chemical System Silicone
Industry Electronics
View Details
Intermediates and Ingredients for Pharmaceuticals and Agrochemical Compounds -  - AGC Chemicals Americas, Inc.
Specs
Chemical System Fluoropolymer
Features BioMedical
View Details
Food and Water-Contact Polymers - VICTREX FG - Victrex PLC
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System PEEK
View Details