Plasco Inc. 30% GF / 15% PTFE TNF 603

Description
PLASCO INC. 2829 SO. RODEO GULCH RD. #4 PLASCO DATA SHEET SOQUEL, CA., 95073 TYPICAL PROPERTIES 831-464-1111 831-464-1100 (FAX) MATERIAL: TNF 603 GENERIC: NY66/30%GF/15%PTFE ASTM TEST METHODS VALUE SPECIFIC GRAVITY: D-792 g/cm3 1.49 WATER ABSORPTION: D-570 24hrs % 0.50 MOLD SHRINK FLOW: D-955 in/in 0.006 MOLD SHRINK TRANS: D-955 in/in 0.008 TENSILE STRENGTH: D-638 psi 23,500 TENSILE ELONGATION: D-638 % 2.0 FLEXURAL STRENGTH: D-790 psi 34,000 FLEXURAL MODULUS: D-790 psi 1,350,000 COMPRESSIVE STRENGTH: D-695 psi IZOD NOTCHED: D-256 ft-lb/in 1.8 IZOD UNNOTCHED: D-256 ft-lb/in HARDNESS: D-785 CO. LINEAR THERM.EXP: D-696 10(-5) "/"F 2.4 THERMAL COND: C-177 btu-ft2/hr"F DEFORMATION UNDER LOAD: D-621 % HDT 66: D-648 F HDT 264: D-648 F 490 FLAMMABILITY: UL SUBJECT 94 5 KV DECAY RATE: MIL-B-81705B SURFACE RESISTIVITY: ohm/sq. VOLUME RESISTIVITY: ohm-cm. WEAR FACTOR: 10(-10)in3min/ft/lb/ hr 16 STATIC FRICTION: 40psi 0.12 DYNAMIC FRICTION: 40psi 50fpm 0.14 LPV 10FPM: psi fpm 17,000 LPV 100FPM: psi fpm 20,000 MELT TEMP: F 560 MOLD TEMP: F 225 CYLINDER TEMPS: F 500-575 DRYING TEMP: F 200 DRYING TIME: HRS 2-4 This information is based on our experience to date and we believe it to be reliable. It is intended only as a guide for use at your discretion & risk. We cannot guarantee favorable results and assume no liability in connection with its use. None of this information is to be taken as a license to operate under, or a recommendation to infringe, any patents. Return to Lubricated Compounds
Description
PLASCO INC. 2829 SO. RODEO GULCH RD. #4 PLASCO DATA SHEET SOQUEL, CA., 95073 TYPICAL PROPERTIES 831-464-1111 831-464-1100 (FAX) MATERIAL: TNF 603 GENERIC: NY66/30%GF/15%PTFE ASTM TEST METHODS VALUE SPECIFIC GRAVITY: D-792 g/cm3 1.49 WATER ABSORPTION: D-570 24hrs % 0.50 MOLD SHRINK FLOW: D-955 in/in 0.006 MOLD SHRINK TRANS: D-955 in/in 0.008 TENSILE STRENGTH: D-638 psi 23,500 TENSILE ELONGATION: D-638 % 2.0 FLEXURAL STRENGTH: D-790 psi 34,000 FLEXURAL MODULUS: D-790 psi 1,350,000 COMPRESSIVE STRENGTH: D-695 psi IZOD NOTCHED: D-256 ft-lb/in 1.8 IZOD UNNOTCHED: D-256 ft-lb/in HARDNESS: D-785 CO. LINEAR THERM.EXP: D-696 10(-5) "/"F 2.4 THERMAL COND: C-177 btu-ft2/hr"F DEFORMATION UNDER LOAD: D-621 % HDT 66: D-648 F HDT 264: D-648 F 490 FLAMMABILITY: UL SUBJECT 94 5 KV DECAY RATE: MIL-B-81705B SURFACE RESISTIVITY: ohm/sq. VOLUME RESISTIVITY: ohm-cm. WEAR FACTOR: 10(-10)in3min/ft/lb/ hr 16 STATIC FRICTION: 40psi 0.12 DYNAMIC FRICTION: 40psi 50fpm 0.14 LPV 10FPM: psi fpm 17,000 LPV 100FPM: psi fpm 20,000 MELT TEMP: F 560 MOLD TEMP: F 225 CYLINDER TEMPS: F 500-575 DRYING TEMP: F 200 DRYING TIME: HRS 2-4 This information is based on our experience to date and we believe it to be reliable. It is intended only as a guide for use at your discretion & risk. We cannot guarantee favorable results and assume no liability in connection with its use. None of this information is to be taken as a license to operate under, or a recommendation to infringe, any patents. Return to Lubricated Compounds

Suppliers

Company
Product
Description
Supplier Links
Soquel, CA, USA
30% GF / 15% PTFE
TNF 603
30% GF / 15% PTFE TNF 603
PLASCO INC. 2829 SO. RODEO GULCH RD. #4 PLASCO DATA SHEET SOQUEL, CA., 95073 TYPICAL PROPERTIES 831-464-1111 831-464-1100 (FAX) MATERIAL: TNF 603 GENERIC: NY66/30%GF/15%PTFE ASTM TEST METHODS VALUE SPECIFIC GRAVITY: D-792 g/cm3 1.49 WATER ABSORPTION: D-570 24hrs % 0.50 MOLD SHRINK FLOW: D-955 in/in 0.006 MOLD SHRINK TRANS: D-955 in/in 0.008 TENSILE STRENGTH: D-638 psi 23,500 TENSILE ELONGATION: D-638 % 2.0 FLEXURAL STRENGTH: D-790 psi 34,000 FLEXURAL MODULUS: D-790 psi 1,350,000 COMPRESSIVE STRENGTH: D-695 psi IZOD NOTCHED: D-256 ft-lb/in 1.8 IZOD UNNOTCHED: D-256 ft-lb/in HARDNESS: D-785 CO. LINEAR THERM.EXP: D-696 10(-5) "/"F 2.4 THERMAL COND: C-177 btu-ft2/hr"F DEFORMATION UNDER LOAD: D-621 % HDT 66: D-648 F HDT 264: D-648 F 490 FLAMMABILITY: UL SUBJECT 94 5 KV DECAY RATE: MIL-B-81705B SURFACE RESISTIVITY: ohm/sq. VOLUME RESISTIVITY: ohm-cm. WEAR FACTOR: 10(-10)in3min/ft/lb/ hr 16 STATIC FRICTION: 40psi 0.12 DYNAMIC FRICTION: 40psi 50fpm 0.14 LPV 10FPM: psi fpm 17,000 LPV 100FPM: psi fpm 20,000 MELT TEMP: F 560 MOLD TEMP: F 225 CYLINDER TEMPS: F 500-575 DRYING TEMP: F 200 DRYING TIME: HRS 2-4 This information is based on our experience to date and we believe it to be reliable. It is intended only as a guide for use at your discretion & risk. We cannot guarantee favorable results and assume no liability in connection with its use. None of this information is to be taken as a license to operate under, or a recommendation to infringe, any patents. Return to Lubricated Compounds

PLASCO INC.

2829 SO. RODEO GULCH RD. #4

PLASCO DATA SHEET

SOQUEL, CA., 95073

TYPICAL PROPERTIES

831-464-1111 831-464-1100 (FAX)

MATERIAL: TNF 603
GENERIC: NY66/30%GF/15%PTFE

ASTM TEST METHODS

VALUE

SPECIFIC GRAVITY: D-792 g/cm31.49
WATER ABSORPTION: D-570 24hrs %0.50
MOLD SHRINK FLOW: D-955 in/in0.006
MOLD SHRINK TRANS: D-955 in/in0.008
TENSILE STRENGTH: D-638 psi23,500
TENSILE ELONGATION: D-638 %2.0
FLEXURAL STRENGTH: D-790 psi34,000
FLEXURAL MODULUS: D-790 psi1,350,000
COMPRESSIVE STRENGTH: D-695 psi
IZOD NOTCHED: D-256 ft-lb/in1.8
IZOD UNNOTCHED: D-256 ft-lb/in
HARDNESS: D-785
CO. LINEAR THERM.EXP: D-696 10(-5) "/"F2.4
THERMAL COND: C-177 btu-ft2/hr"F
DEFORMATION UNDER LOAD: D-621 %
HDT 66: D-648 F
HDT 264: D-648 F490
FLAMMABILITY: UL SUBJECT 94
5 KV DECAY RATE: MIL-B-81705B
SURFACE RESISTIVITY: ohm/sq.
VOLUME RESISTIVITY: ohm-cm.
WEAR FACTOR: 10(-10)in3min/ft/lb/hr16
STATIC FRICTION: 40psi0.12
DYNAMIC FRICTION: 40psi 50fpm0.14
LPV 10FPM: psi fpm17,000
LPV 100FPM: psi fpm20,000
MELT TEMP: F560
MOLD TEMP: F225
CYLINDER TEMPS: F500-575
DRYING TEMP: F200
DRYING TIME: HRS2-4

This information is based on our experience to date and we believe it to be reliable. It is intended only as a guide for use at your discretion & risk. We cannot guarantee favorable results and assume no liability in connection with its use. None of this information is to be taken as a license to operate under, or a recommendation to infringe, any patents.

Return to Lubricated Compounds

Supplier's Site

Technical Specifications

  Plasco Inc.
Product Category Resins and Compounds
Product Number TNF 603
Product Name 30% GF / 15% PTFE
Chemical System Fluoropolymer
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® Ultra-Pure Polyimide for Semiconductor Manufacturing - G001 UP - Duvelco Limited
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polyimide or Bismaleimide (BMI)
View Details
ExxonMobil™ EnBA Copolymer Resins - ExxonMobil™ EnBA EN 33331 - ExxonMobil - Polyethylene Products
Specs
Type Thermoplastic
Melt Flow 330.00 g / 10 minutes
View Details
THERMOPLASTIC POLYOLEFIN ELASTOMER (TPO) BLACK PELLETS - 770P (2 LBS) - APSX, LLC
Specs
Type Thermoplastic
Form / Shape Pellets
Deflection Temperature 257 F (125 C)
View Details
AURUM™ Thermoplastic polyimide -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Thermoplastic
Chemical System Polyimide or Bismaleimide (BMI)
View Details