Plasco Inc. 30% GF / 15% PTFE TDF 603

Description
PLASCO INC. 2829 SO. RODEO GULCH RD. #4 PLASCO DATA SHEET SOQUEL, CA., 95073 TYPICAL PROPERTIES 831-464-1111 831-464-1100 (FAX) MATERIAL: TDF 603 GENERIC: PPS/30%GF/15%PTFE ASTM TEST METHODS VALUE SPECIFIC GRAVITY: D-792 g/cm3 1.69 WATER ABSORPTION: D-570 24hrs % 0.02 MOLD SHRINK FLOW: D-955 in/in 0.003 MOLD SHRINK TRANS: D-955 in/in 0.009 TENSILE STRENGTH: D-638 psi 17500 TENSILE ELONGATION: D-638 % 1 FLEXURAL STRENGTH: D-790 psi 26500 FLEXURAL MODULUS: D-790 psi 1530000 COMPRESSIVE STRENGTH: D-695 psi 20000 IZOD NOTCHED: D-256 ft-lb/in 1.20 IZOD UNNOTCHED: D-256 ft-lb/in 8.0 HARDNESS: D-785 R122 CO. LINEAR THERM.EXP: D-696 10(-5) "/"F 1.3 THERMAL COND: C-177 btu-ft2/hr"F DEFORMATION UNDER LOAD: D-621 % HDT 66: D-648 F 510 HDT 264: D-648 F 500 FLAMMABILITY: UL SUBJECT 94 V-0 5 KV DECAY RATE: MIL-B-81705B SURFACE RESISTIVITY: ohm/sq. VOLUME RESISTIVITY: ohm-cm. 10^16 WEAR FACTOR: 10(-10)in3min/ft/lb/ hr 110 STATIC FRICTION: 40psi 0.15 DYNAMIC FRICTION: 40psi 50fpm 0.17 LPV 10FPM: psi fpm 27000 LPV 100FPM: psi fpm 35000 MELT TEMP: F 600 MOLD TEMP: F 250 CYLINDER TEMPS: F 500-675 DRYING TEMP: F 250 DRYING TIME: HRS 3 This information is based on our experience to date and we believe it to be reliable. It is intended only as a guide for use at your discretion & risk. We cannot guarantee favorable results and assume no liability in connection with its use. None of this information is to be taken as a license to operate under, or a recommendation to infringe, any patents. Return to Lubricated Compounds
Description
PLASCO INC. 2829 SO. RODEO GULCH RD. #4 PLASCO DATA SHEET SOQUEL, CA., 95073 TYPICAL PROPERTIES 831-464-1111 831-464-1100 (FAX) MATERIAL: TDF 603 GENERIC: PPS/30%GF/15%PTFE ASTM TEST METHODS VALUE SPECIFIC GRAVITY: D-792 g/cm3 1.69 WATER ABSORPTION: D-570 24hrs % 0.02 MOLD SHRINK FLOW: D-955 in/in 0.003 MOLD SHRINK TRANS: D-955 in/in 0.009 TENSILE STRENGTH: D-638 psi 17500 TENSILE ELONGATION: D-638 % 1 FLEXURAL STRENGTH: D-790 psi 26500 FLEXURAL MODULUS: D-790 psi 1530000 COMPRESSIVE STRENGTH: D-695 psi 20000 IZOD NOTCHED: D-256 ft-lb/in 1.20 IZOD UNNOTCHED: D-256 ft-lb/in 8.0 HARDNESS: D-785 R122 CO. LINEAR THERM.EXP: D-696 10(-5) "/"F 1.3 THERMAL COND: C-177 btu-ft2/hr"F DEFORMATION UNDER LOAD: D-621 % HDT 66: D-648 F 510 HDT 264: D-648 F 500 FLAMMABILITY: UL SUBJECT 94 V-0 5 KV DECAY RATE: MIL-B-81705B SURFACE RESISTIVITY: ohm/sq. VOLUME RESISTIVITY: ohm-cm. 10^16 WEAR FACTOR: 10(-10)in3min/ft/lb/ hr 110 STATIC FRICTION: 40psi 0.15 DYNAMIC FRICTION: 40psi 50fpm 0.17 LPV 10FPM: psi fpm 27000 LPV 100FPM: psi fpm 35000 MELT TEMP: F 600 MOLD TEMP: F 250 CYLINDER TEMPS: F 500-675 DRYING TEMP: F 250 DRYING TIME: HRS 3 This information is based on our experience to date and we believe it to be reliable. It is intended only as a guide for use at your discretion & risk. We cannot guarantee favorable results and assume no liability in connection with its use. None of this information is to be taken as a license to operate under, or a recommendation to infringe, any patents. Return to Lubricated Compounds

Suppliers

Company
Product
Description
Supplier Links
Soquel, CA, USA
30% GF / 15% PTFE
TDF 603
30% GF / 15% PTFE TDF 603
PLASCO INC. 2829 SO. RODEO GULCH RD. #4 PLASCO DATA SHEET SOQUEL, CA., 95073 TYPICAL PROPERTIES 831-464-1111 831-464-1100 (FAX) MATERIAL: TDF 603 GENERIC: PPS/30%GF/15%PTFE ASTM TEST METHODS VALUE SPECIFIC GRAVITY: D-792 g/cm3 1.69 WATER ABSORPTION: D-570 24hrs % 0.02 MOLD SHRINK FLOW: D-955 in/in 0.003 MOLD SHRINK TRANS: D-955 in/in 0.009 TENSILE STRENGTH: D-638 psi 17500 TENSILE ELONGATION: D-638 % 1 FLEXURAL STRENGTH: D-790 psi 26500 FLEXURAL MODULUS: D-790 psi 1530000 COMPRESSIVE STRENGTH: D-695 psi 20000 IZOD NOTCHED: D-256 ft-lb/in 1.20 IZOD UNNOTCHED: D-256 ft-lb/in 8.0 HARDNESS: D-785 R122 CO. LINEAR THERM.EXP: D-696 10(-5) "/"F 1.3 THERMAL COND: C-177 btu-ft2/hr"F DEFORMATION UNDER LOAD: D-621 % HDT 66: D-648 F 510 HDT 264: D-648 F 500 FLAMMABILITY: UL SUBJECT 94 V-0 5 KV DECAY RATE: MIL-B-81705B SURFACE RESISTIVITY: ohm/sq. VOLUME RESISTIVITY: ohm-cm. 10^16 WEAR FACTOR: 10(-10)in3min/ft/lb/ hr 110 STATIC FRICTION: 40psi 0.15 DYNAMIC FRICTION: 40psi 50fpm 0.17 LPV 10FPM: psi fpm 27000 LPV 100FPM: psi fpm 35000 MELT TEMP: F 600 MOLD TEMP: F 250 CYLINDER TEMPS: F 500-675 DRYING TEMP: F 250 DRYING TIME: HRS 3 This information is based on our experience to date and we believe it to be reliable. It is intended only as a guide for use at your discretion & risk. We cannot guarantee favorable results and assume no liability in connection with its use. None of this information is to be taken as a license to operate under, or a recommendation to infringe, any patents. Return to Lubricated Compounds

PLASCO INC.

2829 SO. RODEO GULCH RD. #4

PLASCO DATA SHEET

SOQUEL, CA., 95073

TYPICAL PROPERTIES

831-464-1111 831-464-1100 (FAX)

MATERIAL: TDF 603
GENERIC: PPS/30%GF/15%PTFE

ASTM TEST METHODS

VALUE

SPECIFIC GRAVITY: D-792 g/cm31.69
WATER ABSORPTION: D-570 24hrs %0.02
MOLD SHRINK FLOW: D-955 in/in0.003
MOLD SHRINK TRANS: D-955 in/in0.009
TENSILE STRENGTH: D-638 psi17500
TENSILE ELONGATION: D-638 %1
FLEXURAL STRENGTH: D-790 psi26500
FLEXURAL MODULUS: D-790 psi1530000
COMPRESSIVE STRENGTH: D-695 psi20000
IZOD NOTCHED: D-256 ft-lb/in1.20
IZOD UNNOTCHED: D-256 ft-lb/in8.0
HARDNESS: D-785R122
CO. LINEAR THERM.EXP: D-696 10(-5) "/"F1.3
THERMAL COND: C-177 btu-ft2/hr"F
DEFORMATION UNDER LOAD: D-621 %
HDT 66: D-648 F510
HDT 264: D-648 F500
FLAMMABILITY: UL SUBJECT 94V-0
5 KV DECAY RATE: MIL-B-81705B
SURFACE RESISTIVITY: ohm/sq.
VOLUME RESISTIVITY: ohm-cm.10^16
WEAR FACTOR: 10(-10)in3min/ft/lb/hr110
STATIC FRICTION: 40psi0.15
DYNAMIC FRICTION: 40psi 50fpm0.17
LPV 10FPM: psi fpm27000
LPV 100FPM: psi fpm35000
MELT TEMP: F600
MOLD TEMP: F250
CYLINDER TEMPS: F500-675
DRYING TEMP: F250
DRYING TIME: HRS3

This information is based on our experience to date and we believe it to be reliable. It is intended only as a guide for use at your discretion & risk. We cannot guarantee favorable results and assume no liability in connection with its use. None of this information is to be taken as a license to operate under, or a recommendation to infringe, any patents.

Return to Lubricated Compounds

Supplier's Site

Technical Specifications

  Plasco Inc.
Product Category Resins and Compounds
Product Number TDF 603
Product Name 30% GF / 15% PTFE
Chemical System Fluoropolymer
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® High-Temperature Polyimide Polymer (Unfilled PMDA-ODA) - G001 - Duvelco Limited
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polyimide or Bismaleimide (BMI)
View Details
Exact™ Plastomer Resins for Film Packaging - Exact™ 4151A Blown - ExxonMobil - Polyethylene Products
Specs
Type Thermoplastic
Tensile (Break) 9900 psi (68259 KPa)
Elongation 520.0 %
View Details
THERMOPLASTIC ELASTOMER (TPE) BLACK PELLETS - G7980 (2 LBS) - APSX, LLC
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polyethylene
View Details
Diffrar™ - Optical Polymer Wafers for AR Glasses - Mitsui Chemicals America, Inc.
Specs
Chemical System Optical Grade Polymer
View Details