Plasco Inc. 20% PTFE TBP 004

Description
PLASCO INC. 2829 SO. RODEO GULCH RD. #4 PLASCO DATA SHEET SOQUEL, CA., 95073 TYPICAL PROPERTIES 831-464-1111 831-464-1100 (FAX) MATERIAL: TBP 004 GENERIC: PBT/20%PTFE ASTM TEST METHODS VALUE SPECIFIC GRAVITY: D-792 g/cm3 1.44 WATER ABSORPTION: D-570 24hrs % 0.06 MOLD SHRINK FLOW: D-955 in/in .017 MOLD SHRINK TRANS: D-955 in/in .022 TENSILE STRENGTH: D-638 psi 6500 TENSILE ELONGATION: D-638 % FLEXURAL STRENGTH: D-790 psi FLEXURAL MODULUS: D-790 psi 250,000 COMPRESSIVE STRENGTH: D-695 psi IZOD NOTCHED: D-256 ft-lb/in 0.9 IZOD UNNOTCHED: D-256 ft-lb/in HARDNESS: D-785 CO. LINEAR THERM.EXP: D-696 10(-5) "/"F 5.5 THERMAL COND: C-177 btu-ft2/hr"F DEFORMATION UNDER LOAD: D-621 % HDT 66: D-648 F HDT 264: D-648 F 180 FLAMMABILITY: UL SUBJECT 94 HB 5 KV DECAY RATE: MIL-B-81705B SURFACE RESISTIVITY: ohm/sq. 10^17 VOLUME RESISTIVITY: ohm-cm. 10^17 WEAR FACTOR: 10(-10)in3min/ft/lb/ hr 15 STATIC FRICTION: 40psi 0.09 DYNAMIC FRICTION: 40psi 50fpm 0.17 LPV 10FPM: psi fpm 12,500 LPV 100FPM: psi fpm 15,500 MELT TEMP: F 470 MOLD TEMP: F 200 CYLINDER TEMPS: F 430-500 DRYING TEMP: F 230 DRYING TIME: HRS 2-4 This information is based on our experience to date and we believe it to be reliable. It is intended only as a guide for use at your discretion & risk. We cannot guarantee favorable results and assume no liability in connection with its use. None of this information is to be taken as a license to operate under, or a recommendation to infringe, any patents. Return to Lubricated Compounds
Description
PLASCO INC. 2829 SO. RODEO GULCH RD. #4 PLASCO DATA SHEET SOQUEL, CA., 95073 TYPICAL PROPERTIES 831-464-1111 831-464-1100 (FAX) MATERIAL: TBP 004 GENERIC: PBT/20%PTFE ASTM TEST METHODS VALUE SPECIFIC GRAVITY: D-792 g/cm3 1.44 WATER ABSORPTION: D-570 24hrs % 0.06 MOLD SHRINK FLOW: D-955 in/in .017 MOLD SHRINK TRANS: D-955 in/in .022 TENSILE STRENGTH: D-638 psi 6500 TENSILE ELONGATION: D-638 % FLEXURAL STRENGTH: D-790 psi FLEXURAL MODULUS: D-790 psi 250,000 COMPRESSIVE STRENGTH: D-695 psi IZOD NOTCHED: D-256 ft-lb/in 0.9 IZOD UNNOTCHED: D-256 ft-lb/in HARDNESS: D-785 CO. LINEAR THERM.EXP: D-696 10(-5) "/"F 5.5 THERMAL COND: C-177 btu-ft2/hr"F DEFORMATION UNDER LOAD: D-621 % HDT 66: D-648 F HDT 264: D-648 F 180 FLAMMABILITY: UL SUBJECT 94 HB 5 KV DECAY RATE: MIL-B-81705B SURFACE RESISTIVITY: ohm/sq. 10^17 VOLUME RESISTIVITY: ohm-cm. 10^17 WEAR FACTOR: 10(-10)in3min/ft/lb/ hr 15 STATIC FRICTION: 40psi 0.09 DYNAMIC FRICTION: 40psi 50fpm 0.17 LPV 10FPM: psi fpm 12,500 LPV 100FPM: psi fpm 15,500 MELT TEMP: F 470 MOLD TEMP: F 200 CYLINDER TEMPS: F 430-500 DRYING TEMP: F 230 DRYING TIME: HRS 2-4 This information is based on our experience to date and we believe it to be reliable. It is intended only as a guide for use at your discretion & risk. We cannot guarantee favorable results and assume no liability in connection with its use. None of this information is to be taken as a license to operate under, or a recommendation to infringe, any patents. Return to Lubricated Compounds

Suppliers

Company
Product
Description
Supplier Links
Soquel, CA, USA
20% PTFE
TBP 004
20% PTFE TBP 004
PLASCO INC. 2829 SO. RODEO GULCH RD. #4 PLASCO DATA SHEET SOQUEL, CA., 95073 TYPICAL PROPERTIES 831-464-1111 831-464-1100 (FAX) MATERIAL: TBP 004 GENERIC: PBT/20%PTFE ASTM TEST METHODS VALUE SPECIFIC GRAVITY: D-792 g/cm3 1.44 WATER ABSORPTION: D-570 24hrs % 0.06 MOLD SHRINK FLOW: D-955 in/in .017 MOLD SHRINK TRANS: D-955 in/in .022 TENSILE STRENGTH: D-638 psi 6500 TENSILE ELONGATION: D-638 % FLEXURAL STRENGTH: D-790 psi FLEXURAL MODULUS: D-790 psi 250,000 COMPRESSIVE STRENGTH: D-695 psi IZOD NOTCHED: D-256 ft-lb/in 0.9 IZOD UNNOTCHED: D-256 ft-lb/in HARDNESS: D-785 CO. LINEAR THERM.EXP: D-696 10(-5) "/"F 5.5 THERMAL COND: C-177 btu-ft2/hr"F DEFORMATION UNDER LOAD: D-621 % HDT 66: D-648 F HDT 264: D-648 F 180 FLAMMABILITY: UL SUBJECT 94 HB 5 KV DECAY RATE: MIL-B-81705B SURFACE RESISTIVITY: ohm/sq. 10^17 VOLUME RESISTIVITY: ohm-cm. 10^17 WEAR FACTOR: 10(-10)in3min/ft/lb/ hr 15 STATIC FRICTION: 40psi 0.09 DYNAMIC FRICTION: 40psi 50fpm 0.17 LPV 10FPM: psi fpm 12,500 LPV 100FPM: psi fpm 15,500 MELT TEMP: F 470 MOLD TEMP: F 200 CYLINDER TEMPS: F 430-500 DRYING TEMP: F 230 DRYING TIME: HRS 2-4 This information is based on our experience to date and we believe it to be reliable. It is intended only as a guide for use at your discretion & risk. We cannot guarantee favorable results and assume no liability in connection with its use. None of this information is to be taken as a license to operate under, or a recommendation to infringe, any patents. Return to Lubricated Compounds

PLASCO INC.

2829 SO. RODEO GULCH RD. #4

PLASCO DATA SHEET

SOQUEL, CA., 95073

TYPICAL PROPERTIES

831-464-1111 831-464-1100 (FAX)

MATERIAL: TBP 004
GENERIC: PBT/20%PTFE

ASTM TEST METHODS

VALUE

SPECIFIC GRAVITY: D-792 g/cm31.44
WATER ABSORPTION: D-570 24hrs %0.06
MOLD SHRINK FLOW: D-955 in/in.017
MOLD SHRINK TRANS: D-955 in/in.022
TENSILE STRENGTH: D-638 psi6500
TENSILE ELONGATION: D-638 %
FLEXURAL STRENGTH: D-790 psi
FLEXURAL MODULUS: D-790 psi250,000
COMPRESSIVE STRENGTH: D-695 psi
IZOD NOTCHED: D-256 ft-lb/in0.9
IZOD UNNOTCHED: D-256 ft-lb/in
HARDNESS: D-785
CO. LINEAR THERM.EXP: D-696 10(-5) "/"F5.5
THERMAL COND: C-177 btu-ft2/hr"F
DEFORMATION UNDER LOAD: D-621 %
HDT 66: D-648 F
HDT 264: D-648 F180
FLAMMABILITY: UL SUBJECT 94HB
5 KV DECAY RATE: MIL-B-81705B
SURFACE RESISTIVITY: ohm/sq.10^17
VOLUME RESISTIVITY: ohm-cm.10^17
WEAR FACTOR: 10(-10)in3min/ft/lb/hr15
STATIC FRICTION: 40psi0.09
DYNAMIC FRICTION: 40psi 50fpm0.17
LPV 10FPM: psi fpm12,500
LPV 100FPM: psi fpm15,500
MELT TEMP: F470
MOLD TEMP: F200
CYLINDER TEMPS: F430-500
DRYING TEMP: F230
DRYING TIME: HRS2-4

This information is based on our experience to date and we believe it to be reliable. It is intended only as a guide for use at your discretion & risk. We cannot guarantee favorable results and assume no liability in connection with its use. None of this information is to be taken as a license to operate under, or a recommendation to infringe, any patents.

Return to Lubricated Compounds

Supplier's Site

Technical Specifications

  Plasco Inc.
Product Category Resins and Compounds
Product Number TBP 004
Product Name 20% PTFE
Chemical System Fluoropolymer
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® Electrically Conductive Polyimide for Semiconductors - G202 C - Duvelco Limited
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polyimide or Bismaleimide (BMI)
View Details
Optema™ EMA Copolymer Resins - Optema™ TC 110 Blown - ExxonMobil - Polyethylene Products
Specs
Type Thermoplastic
Industry Laminating
Tensile (Break) 3200 psi (22063 KPa)
View Details
THERMOPLASTIC POLYOLEFIN ELASTOMER (TPO) BLACK PELLETS - 770P (2 LBS) - APSX, LLC
Specs
Type Thermoplastic
Form / Shape Pellets
Deflection Temperature 257 F (125 C)
View Details