Plasco Inc. 20% Glass Fibers PPF 400

Description
PLASCO INC. 2829 SO. RODEO GULCH RD. #4 PLASCO DATA SHEET SOQUEL, CA., 95073 TYPICAL PROPERTIES 831-464-1111 831-464-1100 (FAX) MATERIAL: PPF 400 GENERIC: PPRO/20%GF ASTM TEST METHODS VALUE SPECIFIC GRAVITY: D-792 g/cm3 1.04 WATER ABSORPTION: D-570 24hrs % MOLD SHRINK FLOW: D-955 in/in 0.007 MOLD SHRINK TRANS: D-955 in/in 0.011 TENSILE STRENGTH: D-638 psi 6500 TENSILE ELONGATION: D-638 % 4 FLEXURAL STRENGTH: D-790 psi 8500 FLEXURAL MODULUS: D-790 psi 500000 COMPRESSIVE STRENGTH: D-695 psi IZOD NOTCHED: D-256 ft-lb/in 1.1 IZOD UNNOTCHED: D-256 ft-lb/in 4.0 HARDNESS: D-785 D77 CO. LINEAR THERM.EXP: D-696 10(-5) "/"F THERMAL COND: C-177 btu-ft2/hr"F DEFORMATION UNDER LOAD: D-621 % HDT 66: D-648 F 290 HDT 264: D-648 F 270 FLAMMABILITY: UL SUBJECT 94 HB 5 KV DECAY RATE: MIL-B-81705B SURFACE RESISTIVITY: ohm/sq. VOLUME RESISTIVITY: ohm-cm. WEAR FACTOR: 10(-10)in3min/ft/lb/ hr STATIC FRICTION: 40psi DYNAMIC FRICTION: 40psi 50fpm LPV 10FPM: psi fpm LPV 100FPM: psi fpm MELT TEMP: F 430 MOLD TEMP: F 80-150 CYLINDER TEMPS: F 390-470 DRYING TEMP: F 200 DRYING TIME: HRS 2 This information is based on our experience to date and we believe it to be reliable. It is intended only as a guide for use at your discretion & risk. We cannot guarantee favorable results and assume no liability in connection with its use. None of this information is to be taken as a license to operate under, or a recommendation to infringe, any patents. Return to Reinforced Compounds
Description
PLASCO INC. 2829 SO. RODEO GULCH RD. #4 PLASCO DATA SHEET SOQUEL, CA., 95073 TYPICAL PROPERTIES 831-464-1111 831-464-1100 (FAX) MATERIAL: PPF 400 GENERIC: PPRO/20%GF ASTM TEST METHODS VALUE SPECIFIC GRAVITY: D-792 g/cm3 1.04 WATER ABSORPTION: D-570 24hrs % MOLD SHRINK FLOW: D-955 in/in 0.007 MOLD SHRINK TRANS: D-955 in/in 0.011 TENSILE STRENGTH: D-638 psi 6500 TENSILE ELONGATION: D-638 % 4 FLEXURAL STRENGTH: D-790 psi 8500 FLEXURAL MODULUS: D-790 psi 500000 COMPRESSIVE STRENGTH: D-695 psi IZOD NOTCHED: D-256 ft-lb/in 1.1 IZOD UNNOTCHED: D-256 ft-lb/in 4.0 HARDNESS: D-785 D77 CO. LINEAR THERM.EXP: D-696 10(-5) "/"F THERMAL COND: C-177 btu-ft2/hr"F DEFORMATION UNDER LOAD: D-621 % HDT 66: D-648 F 290 HDT 264: D-648 F 270 FLAMMABILITY: UL SUBJECT 94 HB 5 KV DECAY RATE: MIL-B-81705B SURFACE RESISTIVITY: ohm/sq. VOLUME RESISTIVITY: ohm-cm. WEAR FACTOR: 10(-10)in3min/ft/lb/ hr STATIC FRICTION: 40psi DYNAMIC FRICTION: 40psi 50fpm LPV 10FPM: psi fpm LPV 100FPM: psi fpm MELT TEMP: F 430 MOLD TEMP: F 80-150 CYLINDER TEMPS: F 390-470 DRYING TEMP: F 200 DRYING TIME: HRS 2 This information is based on our experience to date and we believe it to be reliable. It is intended only as a guide for use at your discretion & risk. We cannot guarantee favorable results and assume no liability in connection with its use. None of this information is to be taken as a license to operate under, or a recommendation to infringe, any patents. Return to Reinforced Compounds

Suppliers

Company
Product
Description
Supplier Links
Soquel, CA, USA
20% Glass Fibers
PPF 400
20% Glass Fibers PPF 400
PLASCO INC. 2829 SO. RODEO GULCH RD. #4 PLASCO DATA SHEET SOQUEL, CA., 95073 TYPICAL PROPERTIES 831-464-1111 831-464-1100 (FAX) MATERIAL: PPF 400 GENERIC: PPRO/20%GF ASTM TEST METHODS VALUE SPECIFIC GRAVITY: D-792 g/cm3 1.04 WATER ABSORPTION: D-570 24hrs % MOLD SHRINK FLOW: D-955 in/in 0.007 MOLD SHRINK TRANS: D-955 in/in 0.011 TENSILE STRENGTH: D-638 psi 6500 TENSILE ELONGATION: D-638 % 4 FLEXURAL STRENGTH: D-790 psi 8500 FLEXURAL MODULUS: D-790 psi 500000 COMPRESSIVE STRENGTH: D-695 psi IZOD NOTCHED: D-256 ft-lb/in 1.1 IZOD UNNOTCHED: D-256 ft-lb/in 4.0 HARDNESS: D-785 D77 CO. LINEAR THERM.EXP: D-696 10(-5) "/"F THERMAL COND: C-177 btu-ft2/hr"F DEFORMATION UNDER LOAD: D-621 % HDT 66: D-648 F 290 HDT 264: D-648 F 270 FLAMMABILITY: UL SUBJECT 94 HB 5 KV DECAY RATE: MIL-B-81705B SURFACE RESISTIVITY: ohm/sq. VOLUME RESISTIVITY: ohm-cm. WEAR FACTOR: 10(-10)in3min/ft/lb/ hr STATIC FRICTION: 40psi DYNAMIC FRICTION: 40psi 50fpm LPV 10FPM: psi fpm LPV 100FPM: psi fpm MELT TEMP: F 430 MOLD TEMP: F 80-150 CYLINDER TEMPS: F 390-470 DRYING TEMP: F 200 DRYING TIME: HRS 2 This information is based on our experience to date and we believe it to be reliable. It is intended only as a guide for use at your discretion & risk. We cannot guarantee favorable results and assume no liability in connection with its use. None of this information is to be taken as a license to operate under, or a recommendation to infringe, any patents. Return to Reinforced Compounds

PLASCO INC.

2829 SO. RODEO GULCH RD. #4

PLASCO DATA SHEET

SOQUEL, CA., 95073

TYPICAL PROPERTIES

831-464-1111 831-464-1100 (FAX)

MATERIAL: PPF 400
GENERIC: PPRO/20%GF

ASTM TEST METHODS

VALUE

SPECIFIC GRAVITY: D-792 g/cm31.04
WATER ABSORPTION: D-570 24hrs %
MOLD SHRINK FLOW: D-955 in/in0.007
MOLD SHRINK TRANS: D-955 in/in0.011
TENSILE STRENGTH: D-638 psi6500
TENSILE ELONGATION: D-638 %4
FLEXURAL STRENGTH: D-790 psi8500
FLEXURAL MODULUS: D-790 psi500000
COMPRESSIVE STRENGTH: D-695 psi
IZOD NOTCHED: D-256 ft-lb/in1.1
IZOD UNNOTCHED: D-256 ft-lb/in4.0
HARDNESS: D-785D77
CO. LINEAR THERM.EXP: D-696 10(-5) "/"F
THERMAL COND: C-177 btu-ft2/hr"F
DEFORMATION UNDER LOAD: D-621 %
HDT 66: D-648 F290
HDT 264: D-648 F270
FLAMMABILITY: UL SUBJECT 94HB
5 KV DECAY RATE: MIL-B-81705B
SURFACE RESISTIVITY: ohm/sq.
VOLUME RESISTIVITY: ohm-cm.
WEAR FACTOR: 10(-10)in3min/ft/lb/hr
STATIC FRICTION: 40psi
DYNAMIC FRICTION: 40psi 50fpm
LPV 10FPM: psi fpm
LPV 100FPM: psi fpm
MELT TEMP: F430
MOLD TEMP: F80-150
CYLINDER TEMPS: F390-470
DRYING TEMP: F200
DRYING TIME: HRS2

This information is based on our experience to date and we believe it to be reliable. It is intended only as a guide for use at your discretion & risk. We cannot guarantee favorable results and assume no liability in connection with its use. None of this information is to be taken as a license to operate under, or a recommendation to infringe, any patents.

Return to Reinforced Compounds

Supplier's Site

Technical Specifications

  Plasco Inc.
Product Category Resins and Compounds
Product Number PPF 400
Product Name 20% Glass Fibers
Tensile (Break) 6500 psi (44816 KPa)
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® Ultra-Pure Polyimide for Semiconductor Manufacturing - G001 UP - Duvelco Limited
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polyimide or Bismaleimide (BMI)
View Details
Escor™ EAA Copolymer Resins - Escor™ 5110 - ExxonMobil - Polyethylene Products
ExxonMobil - Polyethylene Products
Specs
Type Thermoplastic
Industry Laminating
Melt Flow 14.00 g / 10 minutes
View Details
POLYPROPYLENE (PP) 20 GLASS FILLED - BLACK PELLETS DualPoly (2 LBS) - APSX, LLC
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polypropylene
View Details