Plasco Inc. 10% Glass Fibers POF 200

Description
PLASCO INC. 2829 SO. RODEO GULCH RD. #4 PLASCO DATA SHEET SOQUEL, CA., 95073 TYPICAL PROPERTIES 831-464-1111 831-464-1100 (FAX) MATERIAL: POF 200 GENERIC: NY6/10%GF ASTM TEST METHODS VALUE SPECIFIC GRAVITY: D-792 g/cm3 1.21 WATER ABSORPTION: D-570 24hrs % 1.4 MOLD SHRINK FLOW: D-955 in/in 0.004 MOLD SHRINK TRANS: D-955 in/in 0.008 TENSILE STRENGTH: D-638 psi 13,500 TENSILE ELONGATION: D-638 % 3.5 FLEXURAL STRENGTH: D-790 psi 17,000 FLEXURAL MODULUS: D-790 psi 650,000 COMPRESSIVE STRENGTH: D-695 psi 16,000 IZOD NOTCHED: D-256 ft-lb/in 1.0 IZOD UNNOTCHED: D-256 ft-lb/in 5.5 HARDNESS: D-785 R121 CO. LINEAR THERM.EXP: D-696 10(-5) "/"F 2.5 THERMAL COND: C-177 btu-ft2/hr"F 2.5 DEFORMATION UNDER LOAD: D-621 % 1.4 HDT 66: D-648 F 410 HDT 264: D-648 F 375 FLAMMABILITY: UL SUBJECT 94 HB 5 KV DECAY RATE: MIL-B-81705B SURFACE RESISTIVITY: ohm/sq. VOLUME RESISTIVITY: ohm-cm. WEAR FACTOR: 10(-10)in3min/ft/lb/ hr STATIC FRICTION: 40psi DYNAMIC FRICTION: 40psi 50fpm LPV 10FPM: psi fpm LPV 100FPM: psi fpm MELT TEMP: F 540 MOLD TEMP: F 200 CYLINDER TEMPS: F 480-550 DRYING TEMP: F 200 DRYING TIME: HRS 2-4 This information is based on our experience to date and we believe it to be reliable. It is intended only as a guide for use at your discretion & risk. We cannot guarantee favorable results and assume no liability in connection with its use. None of this information is to be taken as a license to operate under, or a recommendation to infringe, any patents. Return to Reinforced Compounds
Description
PLASCO INC. 2829 SO. RODEO GULCH RD. #4 PLASCO DATA SHEET SOQUEL, CA., 95073 TYPICAL PROPERTIES 831-464-1111 831-464-1100 (FAX) MATERIAL: POF 200 GENERIC: NY6/10%GF ASTM TEST METHODS VALUE SPECIFIC GRAVITY: D-792 g/cm3 1.21 WATER ABSORPTION: D-570 24hrs % 1.4 MOLD SHRINK FLOW: D-955 in/in 0.004 MOLD SHRINK TRANS: D-955 in/in 0.008 TENSILE STRENGTH: D-638 psi 13,500 TENSILE ELONGATION: D-638 % 3.5 FLEXURAL STRENGTH: D-790 psi 17,000 FLEXURAL MODULUS: D-790 psi 650,000 COMPRESSIVE STRENGTH: D-695 psi 16,000 IZOD NOTCHED: D-256 ft-lb/in 1.0 IZOD UNNOTCHED: D-256 ft-lb/in 5.5 HARDNESS: D-785 R121 CO. LINEAR THERM.EXP: D-696 10(-5) "/"F 2.5 THERMAL COND: C-177 btu-ft2/hr"F 2.5 DEFORMATION UNDER LOAD: D-621 % 1.4 HDT 66: D-648 F 410 HDT 264: D-648 F 375 FLAMMABILITY: UL SUBJECT 94 HB 5 KV DECAY RATE: MIL-B-81705B SURFACE RESISTIVITY: ohm/sq. VOLUME RESISTIVITY: ohm-cm. WEAR FACTOR: 10(-10)in3min/ft/lb/ hr STATIC FRICTION: 40psi DYNAMIC FRICTION: 40psi 50fpm LPV 10FPM: psi fpm LPV 100FPM: psi fpm MELT TEMP: F 540 MOLD TEMP: F 200 CYLINDER TEMPS: F 480-550 DRYING TEMP: F 200 DRYING TIME: HRS 2-4 This information is based on our experience to date and we believe it to be reliable. It is intended only as a guide for use at your discretion & risk. We cannot guarantee favorable results and assume no liability in connection with its use. None of this information is to be taken as a license to operate under, or a recommendation to infringe, any patents. Return to Reinforced Compounds

Suppliers

Company
Product
Description
Supplier Links
Soquel, CA, USA
10% Glass Fibers
POF 200
10% Glass Fibers POF 200
PLASCO INC. 2829 SO. RODEO GULCH RD. #4 PLASCO DATA SHEET SOQUEL, CA., 95073 TYPICAL PROPERTIES 831-464-1111 831-464-1100 (FAX) MATERIAL: POF 200 GENERIC: NY6/10%GF ASTM TEST METHODS VALUE SPECIFIC GRAVITY: D-792 g/cm3 1.21 WATER ABSORPTION: D-570 24hrs % 1.4 MOLD SHRINK FLOW: D-955 in/in 0.004 MOLD SHRINK TRANS: D-955 in/in 0.008 TENSILE STRENGTH: D-638 psi 13,500 TENSILE ELONGATION: D-638 % 3.5 FLEXURAL STRENGTH: D-790 psi 17,000 FLEXURAL MODULUS: D-790 psi 650,000 COMPRESSIVE STRENGTH: D-695 psi 16,000 IZOD NOTCHED: D-256 ft-lb/in 1.0 IZOD UNNOTCHED: D-256 ft-lb/in 5.5 HARDNESS: D-785 R121 CO. LINEAR THERM.EXP: D-696 10(-5) "/"F 2.5 THERMAL COND: C-177 btu-ft2/hr"F 2.5 DEFORMATION UNDER LOAD: D-621 % 1.4 HDT 66: D-648 F 410 HDT 264: D-648 F 375 FLAMMABILITY: UL SUBJECT 94 HB 5 KV DECAY RATE: MIL-B-81705B SURFACE RESISTIVITY: ohm/sq. VOLUME RESISTIVITY: ohm-cm. WEAR FACTOR: 10(-10)in3min/ft/lb/ hr STATIC FRICTION: 40psi DYNAMIC FRICTION: 40psi 50fpm LPV 10FPM: psi fpm LPV 100FPM: psi fpm MELT TEMP: F 540 MOLD TEMP: F 200 CYLINDER TEMPS: F 480-550 DRYING TEMP: F 200 DRYING TIME: HRS 2-4 This information is based on our experience to date and we believe it to be reliable. It is intended only as a guide for use at your discretion & risk. We cannot guarantee favorable results and assume no liability in connection with its use. None of this information is to be taken as a license to operate under, or a recommendation to infringe, any patents. Return to Reinforced Compounds

PLASCO INC.

2829 SO. RODEO GULCH RD. #4

PLASCO DATA SHEET

SOQUEL, CA., 95073

TYPICAL PROPERTIES

831-464-1111 831-464-1100 (FAX)

MATERIAL: POF 200
GENERIC: NY6/10%GF

ASTM TEST METHODS

VALUE

SPECIFIC GRAVITY: D-792 g/cm31.21
WATER ABSORPTION: D-570 24hrs %1.4
MOLD SHRINK FLOW: D-955 in/in0.004
MOLD SHRINK TRANS: D-955 in/in0.008
TENSILE STRENGTH: D-638 psi13,500
TENSILE ELONGATION: D-638 %3.5
FLEXURAL STRENGTH: D-790 psi17,000
FLEXURAL MODULUS: D-790 psi650,000
COMPRESSIVE STRENGTH: D-695 psi16,000
IZOD NOTCHED: D-256 ft-lb/in1.0
IZOD UNNOTCHED: D-256 ft-lb/in5.5
HARDNESS: D-785R121
CO. LINEAR THERM.EXP: D-696 10(-5) "/"F2.5
THERMAL COND: C-177 btu-ft2/hr"F2.5
DEFORMATION UNDER LOAD: D-621 %1.4
HDT 66: D-648 F410
HDT 264: D-648 F375
FLAMMABILITY: UL SUBJECT 94HB
5 KV DECAY RATE: MIL-B-81705B
SURFACE RESISTIVITY: ohm/sq.
VOLUME RESISTIVITY: ohm-cm.
WEAR FACTOR: 10(-10)in3min/ft/lb/hr
STATIC FRICTION: 40psi
DYNAMIC FRICTION: 40psi 50fpm
LPV 10FPM: psi fpm
LPV 100FPM: psi fpm
MELT TEMP: F540
MOLD TEMP: F200
CYLINDER TEMPS: F480-550
DRYING TEMP: F200
DRYING TIME: HRS2-4

This information is based on our experience to date and we believe it to be reliable. It is intended only as a guide for use at your discretion & risk. We cannot guarantee favorable results and assume no liability in connection with its use. None of this information is to be taken as a license to operate under, or a recommendation to infringe, any patents.

Return to Reinforced Compounds

Supplier's Site

Technical Specifications

  Plasco Inc.
Product Category Resins and Compounds
Product Number POF 200
Product Name 10% Glass Fibers
Thermal Conductivity 4.33 W/m-K (2.5 BTU-ft/hr-ft²-F)
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® Ultra-Pure Polyimide for Semiconductor Manufacturing - G001 UP - Duvelco Limited
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polyimide or Bismaleimide (BMI)
View Details
Optema™ EMA Copolymer Resins - Optema™ TC 221 Molding - ExxonMobil - Polyethylene Products
Specs
Type Thermoplastic
Industry Laminating
Melt Flow 5.00 g / 10 minutes
View Details
THERMOPLASTIC POLYOLEFIN ELASTOMER (TPO) BLACK PELLETS - 770P (2 LBS) - APSX, LLC
Specs
Type Thermoplastic
Form / Shape Pellets
Deflection Temperature 257 F (125 C)
View Details