Plasco Inc. 40% Carbon Fibers POC 800 EG

Description
PLASCO INC. 2829 SO. RODEO GULCH RD. #4 PLASCO DATA SHEET SOQUEL, CA., 95073 TYPICAL PROPERTIES 831-464-1111 831-464-1100 (FAX) MATERIAL: POC 800 EG GENERIC: NY6/40%CF EG ASTM TEST METHODS VALUE SPECIFIC GRAVITY: D-792 g/cm3 1.34 WATER ABSORPTION: D-570 24hrs % 0.02 MOLD SHRINK FLOW: D-955 in/in 0.002 MOLD SHRINK TRANS: D-955 in/in 0.005 TENSILE STRENGTH: D-638 psi 35000 TENSILE ELONGATION: D-638 % 3.0 FLEXURAL STRENGTH: D-790 psi 47000 FLEXURAL MODULUS: D-790 psi 2800000 COMPRESSIVE STRENGTH: D-695 psi IZOD NOTCHED: D-256 ft-lb/in 1.8 IZOD UNNOTCHED: D-256 ft-lb/in 14.0 HARDNESS: D-785 CO. LINEAR THERM.EXP: D-696 10(-5) "/"F 0.8 THERMAL COND: C-177 btu-ft2/hr"F 7.5 DEFORMATION UNDER LOAD: D-621 % HDT 66: D-648 F 430 HDT 264: D-648 F 425 FLAMMABILITY: UL SUBJECT 94 HB 5 KV DECAY RATE: MIL-B-81705B <0.30 SURFACE RESISTIVITY: ohm/sq. 10^02 VOLUME RESISTIVITY: ohm-cm. 10^02 WEAR FACTOR: 10(-10)in3min/ft/lb/ hr STATIC FRICTION: 40psi DYNAMIC FRICTION: 40psi 50fpm LPV 10FPM: psi fpm LPV 100FPM: psi fpm MELT TEMP: F 540 MOLD TEMP: F 200 CYLINDER TEMPS: F 480-550 DRYING TEMP: F 200 DRYING TIME: HRS 2-4 This information is based on our experience to date and we believe it to be reliable. It is intended only as a guide for use at your discretion & risk. We cannot guarantee favorable results and assume no liability in connection with its use. None of this information is to be taken as a license to operate under, or a recommendation to infringe, any patents. Return to ESD/Conductive Compounds
Description
PLASCO INC. 2829 SO. RODEO GULCH RD. #4 PLASCO DATA SHEET SOQUEL, CA., 95073 TYPICAL PROPERTIES 831-464-1111 831-464-1100 (FAX) MATERIAL: POC 800 EG GENERIC: NY6/40%CF EG ASTM TEST METHODS VALUE SPECIFIC GRAVITY: D-792 g/cm3 1.34 WATER ABSORPTION: D-570 24hrs % 0.02 MOLD SHRINK FLOW: D-955 in/in 0.002 MOLD SHRINK TRANS: D-955 in/in 0.005 TENSILE STRENGTH: D-638 psi 35000 TENSILE ELONGATION: D-638 % 3.0 FLEXURAL STRENGTH: D-790 psi 47000 FLEXURAL MODULUS: D-790 psi 2800000 COMPRESSIVE STRENGTH: D-695 psi IZOD NOTCHED: D-256 ft-lb/in 1.8 IZOD UNNOTCHED: D-256 ft-lb/in 14.0 HARDNESS: D-785 CO. LINEAR THERM.EXP: D-696 10(-5) "/"F 0.8 THERMAL COND: C-177 btu-ft2/hr"F 7.5 DEFORMATION UNDER LOAD: D-621 % HDT 66: D-648 F 430 HDT 264: D-648 F 425 FLAMMABILITY: UL SUBJECT 94 HB 5 KV DECAY RATE: MIL-B-81705B <0.30 SURFACE RESISTIVITY: ohm/sq. 10^02 VOLUME RESISTIVITY: ohm-cm. 10^02 WEAR FACTOR: 10(-10)in3min/ft/lb/ hr STATIC FRICTION: 40psi DYNAMIC FRICTION: 40psi 50fpm LPV 10FPM: psi fpm LPV 100FPM: psi fpm MELT TEMP: F 540 MOLD TEMP: F 200 CYLINDER TEMPS: F 480-550 DRYING TEMP: F 200 DRYING TIME: HRS 2-4 This information is based on our experience to date and we believe it to be reliable. It is intended only as a guide for use at your discretion & risk. We cannot guarantee favorable results and assume no liability in connection with its use. None of this information is to be taken as a license to operate under, or a recommendation to infringe, any patents. Return to ESD/Conductive Compounds

Suppliers

Company
Product
Description
Supplier Links
Soquel, CA, USA
40% Carbon Fibers
POC 800 EG
40% Carbon Fibers POC 800 EG
PLASCO INC. 2829 SO. RODEO GULCH RD. #4 PLASCO DATA SHEET SOQUEL, CA., 95073 TYPICAL PROPERTIES 831-464-1111 831-464-1100 (FAX) MATERIAL: POC 800 EG GENERIC: NY6/40%CF EG ASTM TEST METHODS VALUE SPECIFIC GRAVITY: D-792 g/cm3 1.34 WATER ABSORPTION: D-570 24hrs % 0.02 MOLD SHRINK FLOW: D-955 in/in 0.002 MOLD SHRINK TRANS: D-955 in/in 0.005 TENSILE STRENGTH: D-638 psi 35000 TENSILE ELONGATION: D-638 % 3.0 FLEXURAL STRENGTH: D-790 psi 47000 FLEXURAL MODULUS: D-790 psi 2800000 COMPRESSIVE STRENGTH: D-695 psi IZOD NOTCHED: D-256 ft-lb/in 1.8 IZOD UNNOTCHED: D-256 ft-lb/in 14.0 HARDNESS: D-785 CO. LINEAR THERM.EXP: D-696 10(-5) "/"F 0.8 THERMAL COND: C-177 btu-ft2/hr"F 7.5 DEFORMATION UNDER LOAD: D-621 % HDT 66: D-648 F 430 HDT 264: D-648 F 425 FLAMMABILITY: UL SUBJECT 94 HB 5 KV DECAY RATE: MIL-B-81705B <0.30 SURFACE RESISTIVITY: ohm/sq. 10^02 VOLUME RESISTIVITY: ohm-cm. 10^02 WEAR FACTOR: 10(-10)in3min/ft/lb/ hr STATIC FRICTION: 40psi DYNAMIC FRICTION: 40psi 50fpm LPV 10FPM: psi fpm LPV 100FPM: psi fpm MELT TEMP: F 540 MOLD TEMP: F 200 CYLINDER TEMPS: F 480-550 DRYING TEMP: F 200 DRYING TIME: HRS 2-4 This information is based on our experience to date and we believe it to be reliable. It is intended only as a guide for use at your discretion & risk. We cannot guarantee favorable results and assume no liability in connection with its use. None of this information is to be taken as a license to operate under, or a recommendation to infringe, any patents. Return to ESD/Conductive Compounds

PLASCO INC.

2829 SO. RODEO GULCH RD. #4

PLASCO DATA SHEET

SOQUEL, CA., 95073

TYPICAL PROPERTIES

831-464-1111 831-464-1100 (FAX)

MATERIAL: POC 800 EG
GENERIC: NY6/40%CF EG

ASTM TEST METHODS

VALUE

SPECIFIC GRAVITY: D-792 g/cm31.34
WATER ABSORPTION: D-570 24hrs %0.02
MOLD SHRINK FLOW: D-955 in/in0.002
MOLD SHRINK TRANS: D-955 in/in0.005
TENSILE STRENGTH: D-638 psi35000
TENSILE ELONGATION: D-638 %3.0
FLEXURAL STRENGTH: D-790 psi47000
FLEXURAL MODULUS: D-790 psi2800000
COMPRESSIVE STRENGTH: D-695 psi
IZOD NOTCHED: D-256 ft-lb/in1.8
IZOD UNNOTCHED: D-256 ft-lb/in14.0
HARDNESS: D-785
CO. LINEAR THERM.EXP: D-696 10(-5) "/"F0.8
THERMAL COND: C-177 btu-ft2/hr"F7.5
DEFORMATION UNDER LOAD: D-621 %
HDT 66: D-648 F430
HDT 264: D-648 F425
FLAMMABILITY: UL SUBJECT 94HB
5 KV DECAY RATE: MIL-B-81705B<0.30
SURFACE RESISTIVITY: ohm/sq.10^02
VOLUME RESISTIVITY: ohm-cm.10^02
WEAR FACTOR: 10(-10)in3min/ft/lb/hr
STATIC FRICTION: 40psi
DYNAMIC FRICTION: 40psi 50fpm
LPV 10FPM: psi fpm
LPV 100FPM: psi fpm
MELT TEMP: F540
MOLD TEMP: F200
CYLINDER TEMPS: F480-550
DRYING TEMP: F200
DRYING TIME: HRS2-4

This information is based on our experience to date and we believe it to be reliable. It is intended only as a guide for use at your discretion & risk. We cannot guarantee favorable results and assume no liability in connection with its use. None of this information is to be taken as a license to operate under, or a recommendation to infringe, any patents.

Return to ESD/Conductive Compounds

Supplier's Site

Technical Specifications

  Plasco Inc.
Product Category Conductive Compounds
Product Number POC 800 EG
Product Name 40% Carbon Fibers
Type Electrically Conductive
Industry Automotive
Features Anti-static, ESD
Thermal Conductivity 12.98 W/m-K (7.5 BTU-ft/hr-ft²-F)
Unlock Full Specs
to access all available technical data

Similar Products

2-Part, Thermally Conductive Silicone Potting Compound and Encapsulant, UL Listed - QSil-553 - CHT USA Inc.
Specs
Type Thermally Conductive
Cure / Technology Two Component  ; Addition
Industry Automotive; Electronics; OEM or Industrial
View Details
Formulations - Chemistries - Thermally Conductive Adhesives - DISSIPATOR 746D - 746D - Hernon Manufacturing, Inc.
Specs
Type Thermally Conductive
Cure / Technology Room Temperature Vulcanizing or Curing
Chemical System Silicone
View Details
Underfill Materials for Printed Circuit Boards (PCBs) - ALPHA ® HiTech ® CU21-3240 Underfill - MacDermid Alpha Electronics Solutions
Specs
Type Thermally Conductive
Industry Automotive; Electronics; Semiconductors, IC's
Dielectric Strength 533 kV/in (210 kV/cm)
View Details
Pedigree® - 40 VTC-40F - ELANTAS North America LLC
ELANTAS North America LLC
Specs
Type Thermally Conductive
Cure / Technology Thermoset; Single Component
Form / Shape Liquid
View Details