Plasco Inc. 30% Glass Fibers PNF 600

Description
PLASCO INC. 2829 SO. RODEO GULCH RD. #4 PLASCO DATA SHEET SOQUEL, CA., 95073 TYPICAL PROPERTIES 831-464-1111 831-464-1100 (FAX) MATERIAL: PNF 600 GENERIC: NY66/30%GF ASTM TEST METHODS VALUE SPECIFIC GRAVITY: D-792 g/cm3 1.38 WATER ABSORPTION: D-570 24hrs % 0.9 MOLD SHRINK FLOW: D-955 in/in 0.003 MOLD SHRINK TRANS: D-955 in/in 0.008 TENSILE STRENGTH: D-638 psi 28,000 TENSILE ELONGATION: D-638 % 4.0 FLEXURAL STRENGTH: D-790 psi 41,000 FLEXURAL MODULUS: D-790 psi 1,300,000 COMPRESSIVE STRENGTH: D-695 psi 27,000 IZOD NOTCHED: D-256 ft-lb/in 2.2 IZOD UNNOTCHED: D-256 ft-lb/in 16 HARDNESS: D-785 R101 CO. LINEAR THERM.EXP: D-696 10(-5) "/"F 1.4 THERMAL COND: C-177 btu-ft2/hr"F 3.4 DEFORMATION UNDER LOAD: D-621 % 0.6 HDT 66: D-648 F 500 HDT 264: D-648 F 485 FLAMMABILITY: UL SUBJECT 94 HB 5 KV DECAY RATE: MIL-B-81705B SURFACE RESISTIVITY: ohm/sq. 10^16 VOLUME RESISTIVITY: ohm-cm. 10^16 WEAR FACTOR: 10(-10)in3min/ft/lb/ hr 75 STATIC FRICTION: 40psi 0.25 DYNAMIC FRICTION: 40psi 50fpm 0.31 LPV 10FPM: psi fpm 12500 LPV 100FPM: psi fpm 10000 MELT TEMP: F 560 MOLD TEMP: F 225 CYLINDER TEMPS: F 500-575 DRYING TEMP: F 200 DRYING TIME: HRS 2-4 This information is based on our experience to date and we believe it to be reliable. It is intended only as a guide for use at your discretion & risk. We cannot guarantee favorable results and assume no liability in connection with its use. None of this information is to be taken as a license to operate under, or a recommendation to infringe, any patents. Return to Reinforced Compounds
Description
PLASCO INC. 2829 SO. RODEO GULCH RD. #4 PLASCO DATA SHEET SOQUEL, CA., 95073 TYPICAL PROPERTIES 831-464-1111 831-464-1100 (FAX) MATERIAL: PNF 600 GENERIC: NY66/30%GF ASTM TEST METHODS VALUE SPECIFIC GRAVITY: D-792 g/cm3 1.38 WATER ABSORPTION: D-570 24hrs % 0.9 MOLD SHRINK FLOW: D-955 in/in 0.003 MOLD SHRINK TRANS: D-955 in/in 0.008 TENSILE STRENGTH: D-638 psi 28,000 TENSILE ELONGATION: D-638 % 4.0 FLEXURAL STRENGTH: D-790 psi 41,000 FLEXURAL MODULUS: D-790 psi 1,300,000 COMPRESSIVE STRENGTH: D-695 psi 27,000 IZOD NOTCHED: D-256 ft-lb/in 2.2 IZOD UNNOTCHED: D-256 ft-lb/in 16 HARDNESS: D-785 R101 CO. LINEAR THERM.EXP: D-696 10(-5) "/"F 1.4 THERMAL COND: C-177 btu-ft2/hr"F 3.4 DEFORMATION UNDER LOAD: D-621 % 0.6 HDT 66: D-648 F 500 HDT 264: D-648 F 485 FLAMMABILITY: UL SUBJECT 94 HB 5 KV DECAY RATE: MIL-B-81705B SURFACE RESISTIVITY: ohm/sq. 10^16 VOLUME RESISTIVITY: ohm-cm. 10^16 WEAR FACTOR: 10(-10)in3min/ft/lb/ hr 75 STATIC FRICTION: 40psi 0.25 DYNAMIC FRICTION: 40psi 50fpm 0.31 LPV 10FPM: psi fpm 12500 LPV 100FPM: psi fpm 10000 MELT TEMP: F 560 MOLD TEMP: F 225 CYLINDER TEMPS: F 500-575 DRYING TEMP: F 200 DRYING TIME: HRS 2-4 This information is based on our experience to date and we believe it to be reliable. It is intended only as a guide for use at your discretion & risk. We cannot guarantee favorable results and assume no liability in connection with its use. None of this information is to be taken as a license to operate under, or a recommendation to infringe, any patents. Return to Reinforced Compounds

Suppliers

Company
Product
Description
Supplier Links
Soquel, CA, USA
30% Glass Fibers
PNF 600
30% Glass Fibers PNF 600
PLASCO INC. 2829 SO. RODEO GULCH RD. #4 PLASCO DATA SHEET SOQUEL, CA., 95073 TYPICAL PROPERTIES 831-464-1111 831-464-1100 (FAX) MATERIAL: PNF 600 GENERIC: NY66/30%GF ASTM TEST METHODS VALUE SPECIFIC GRAVITY: D-792 g/cm3 1.38 WATER ABSORPTION: D-570 24hrs % 0.9 MOLD SHRINK FLOW: D-955 in/in 0.003 MOLD SHRINK TRANS: D-955 in/in 0.008 TENSILE STRENGTH: D-638 psi 28,000 TENSILE ELONGATION: D-638 % 4.0 FLEXURAL STRENGTH: D-790 psi 41,000 FLEXURAL MODULUS: D-790 psi 1,300,000 COMPRESSIVE STRENGTH: D-695 psi 27,000 IZOD NOTCHED: D-256 ft-lb/in 2.2 IZOD UNNOTCHED: D-256 ft-lb/in 16 HARDNESS: D-785 R101 CO. LINEAR THERM.EXP: D-696 10(-5) "/"F 1.4 THERMAL COND: C-177 btu-ft2/hr"F 3.4 DEFORMATION UNDER LOAD: D-621 % 0.6 HDT 66: D-648 F 500 HDT 264: D-648 F 485 FLAMMABILITY: UL SUBJECT 94 HB 5 KV DECAY RATE: MIL-B-81705B SURFACE RESISTIVITY: ohm/sq. 10^16 VOLUME RESISTIVITY: ohm-cm. 10^16 WEAR FACTOR: 10(-10)in3min/ft/lb/ hr 75 STATIC FRICTION: 40psi 0.25 DYNAMIC FRICTION: 40psi 50fpm 0.31 LPV 10FPM: psi fpm 12500 LPV 100FPM: psi fpm 10000 MELT TEMP: F 560 MOLD TEMP: F 225 CYLINDER TEMPS: F 500-575 DRYING TEMP: F 200 DRYING TIME: HRS 2-4 This information is based on our experience to date and we believe it to be reliable. It is intended only as a guide for use at your discretion & risk. We cannot guarantee favorable results and assume no liability in connection with its use. None of this information is to be taken as a license to operate under, or a recommendation to infringe, any patents. Return to Reinforced Compounds

PLASCO INC.

2829 SO. RODEO GULCH RD. #4

PLASCO DATA SHEET

SOQUEL, CA., 95073

TYPICAL PROPERTIES

831-464-1111 831-464-1100 (FAX)

MATERIAL: PNF 600
GENERIC: NY66/30%GF

ASTM TEST METHODS

VALUE

SPECIFIC GRAVITY: D-792 g/cm31.38
WATER ABSORPTION: D-570 24hrs %0.9
MOLD SHRINK FLOW: D-955 in/in0.003
MOLD SHRINK TRANS: D-955 in/in0.008
TENSILE STRENGTH: D-638 psi28,000
TENSILE ELONGATION: D-638 %4.0
FLEXURAL STRENGTH: D-790 psi41,000
FLEXURAL MODULUS: D-790 psi1,300,000
COMPRESSIVE STRENGTH: D-695 psi27,000
IZOD NOTCHED: D-256 ft-lb/in2.2
IZOD UNNOTCHED: D-256 ft-lb/in16
HARDNESS: D-785R101
CO. LINEAR THERM.EXP: D-696 10(-5) "/"F1.4
THERMAL COND: C-177 btu-ft2/hr"F3.4
DEFORMATION UNDER LOAD: D-621 %0.6
HDT 66: D-648 F500
HDT 264: D-648 F485
FLAMMABILITY: UL SUBJECT 94HB
5 KV DECAY RATE: MIL-B-81705B
SURFACE RESISTIVITY: ohm/sq.10^16
VOLUME RESISTIVITY: ohm-cm.10^16
WEAR FACTOR: 10(-10)in3min/ft/lb/hr75
STATIC FRICTION: 40psi0.25
DYNAMIC FRICTION: 40psi 50fpm0.31
LPV 10FPM: psi fpm12500
LPV 100FPM: psi fpm10000
MELT TEMP: F560
MOLD TEMP: F225
CYLINDER TEMPS: F500-575
DRYING TEMP: F200
DRYING TIME: HRS2-4

This information is based on our experience to date and we believe it to be reliable. It is intended only as a guide for use at your discretion & risk. We cannot guarantee favorable results and assume no liability in connection with its use. None of this information is to be taken as a license to operate under, or a recommendation to infringe, any patents.

Return to Reinforced Compounds

Supplier's Site

Technical Specifications

  Plasco Inc.
Product Category Resins and Compounds
Product Number PNF 600
Product Name 30% Glass Fibers
Thermal Conductivity 5.88 W/m-K (3.4 BTU-ft/hr-ft²-F)
Unlock Full Specs
to access all available technical data

Similar Products

Low Viscosity Structural Epoxy Adhesive System - EP112 - Master Bond, Inc.
Specs
Type Thermally cured; Optical
Chemical System Epoxy; Cycloaliphatic, 100% Solids
Industry Electronics; Electrical Power or High Voltage; Optoelectronics or Photonics
View Details
Ducoya® Electrically Conductive Polyimide for Semiconductors - G202 C - Duvelco Limited
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polyimide or Bismaleimide (BMI)
View Details
Borated Polyethylene Shielding -  - MarShield
Specs
Industry Nuclear
Deflection Temperature 116 F (46.67 C)
CTE 110 µin/in-F (198 µm/m-C)
View Details
Exxtral™ performance polyolefins - Exxtral™ Performance Polyolefin CNW001A - ExxonMobil - Polypropylene Products
Specs
Type Thermoplastic
Chemical System Polypropylene
Industry Automotive
View Details