Plasco Inc. 15% Carbon Fibers PNC 300 EG

Description
PLASCO INC. 2829 SO. RODEO GULCH RD. #4 PLASCO DATA SHEET SOQUEL, CA., 95073 TYPICAL PROPERTIES 831-464-1111 831-464-1100 (FAX) MATERIAL: PNC 300 EG GENERIC: NY66/15%CF EG ASTM TEST METHODS VALUE SPECIFIC GRAVITY: D-792 g/cm3 1.22 WATER ABSORPTION: D-570 24hrs % 0.65 MOLD SHRINK FLOW: D-955 in/in .0035 MOLD SHRINK TRANS: D-955 in/in .0075 TENSILE STRENGTH: D-638 psi 22,000 TENSILE ELONGATION: D-638 % 4 FLEXURAL STRENGTH: D-790 psi 33,000 FLEXURAL MODULUS: D-790 psi 1,250,000 COMPRESSIVE STRENGTH: D-695 psi IZOD NOTCHED: D-256 ft-lb/in 1.0 IZOD UNNOTCHED: D-256 ft-lb/in 6.5 HARDNESS: D-785 CO. LINEAR THERM.EXP: D-696 10(-5) "/"F 2 THERMAL COND: C-177 btu-ft2/hr"F 4 DEFORMATION UNDER LOAD: D-621 % HDT 66: D-648 F 495 HDT 264: D-648 F 485 FLAMMABILITY: UL SUBJECT 94 HB 5 KV DECAY RATE: MIL-B-81705B <.3 SURFACE RESISTIVITY: ohm/sq. 10^04 VOLUME RESISTIVITY: ohm-cm. 10^04 WEAR FACTOR: 10(-10)in3min/ft/lb/ hr 45 STATIC FRICTION: 40psi 0.15 DYNAMIC FRICTION: 40psi 50fpm 0.19 LPV 10FPM: psi fpm 12,000 LPV 100FPM: psi fpm 17,500 MELT TEMP: F 560 MOLD TEMP: F 225 CYLINDER TEMPS: F 500-575 DRYING TEMP: F 200 DRYING TIME: HRS 2-4 This information is based on our experience to date and we believe it to be reliable. It is intended only as a guide for use at your discretion & risk. We cannot guarantee favorable results and assume no liability in connection with its use. None of this information is to be taken as a license to operate under, or a recommendation to infringe, any patents. Return to ESD/Conductive Compounds
Description
PLASCO INC. 2829 SO. RODEO GULCH RD. #4 PLASCO DATA SHEET SOQUEL, CA., 95073 TYPICAL PROPERTIES 831-464-1111 831-464-1100 (FAX) MATERIAL: PNC 300 EG GENERIC: NY66/15%CF EG ASTM TEST METHODS VALUE SPECIFIC GRAVITY: D-792 g/cm3 1.22 WATER ABSORPTION: D-570 24hrs % 0.65 MOLD SHRINK FLOW: D-955 in/in .0035 MOLD SHRINK TRANS: D-955 in/in .0075 TENSILE STRENGTH: D-638 psi 22,000 TENSILE ELONGATION: D-638 % 4 FLEXURAL STRENGTH: D-790 psi 33,000 FLEXURAL MODULUS: D-790 psi 1,250,000 COMPRESSIVE STRENGTH: D-695 psi IZOD NOTCHED: D-256 ft-lb/in 1.0 IZOD UNNOTCHED: D-256 ft-lb/in 6.5 HARDNESS: D-785 CO. LINEAR THERM.EXP: D-696 10(-5) "/"F 2 THERMAL COND: C-177 btu-ft2/hr"F 4 DEFORMATION UNDER LOAD: D-621 % HDT 66: D-648 F 495 HDT 264: D-648 F 485 FLAMMABILITY: UL SUBJECT 94 HB 5 KV DECAY RATE: MIL-B-81705B <.3 SURFACE RESISTIVITY: ohm/sq. 10^04 VOLUME RESISTIVITY: ohm-cm. 10^04 WEAR FACTOR: 10(-10)in3min/ft/lb/ hr 45 STATIC FRICTION: 40psi 0.15 DYNAMIC FRICTION: 40psi 50fpm 0.19 LPV 10FPM: psi fpm 12,000 LPV 100FPM: psi fpm 17,500 MELT TEMP: F 560 MOLD TEMP: F 225 CYLINDER TEMPS: F 500-575 DRYING TEMP: F 200 DRYING TIME: HRS 2-4 This information is based on our experience to date and we believe it to be reliable. It is intended only as a guide for use at your discretion & risk. We cannot guarantee favorable results and assume no liability in connection with its use. None of this information is to be taken as a license to operate under, or a recommendation to infringe, any patents. Return to ESD/Conductive Compounds

Suppliers

Company
Product
Description
Supplier Links
Soquel, CA, USA
15% Carbon Fibers
PNC 300 EG
15% Carbon Fibers PNC 300 EG
PLASCO INC. 2829 SO. RODEO GULCH RD. #4 PLASCO DATA SHEET SOQUEL, CA., 95073 TYPICAL PROPERTIES 831-464-1111 831-464-1100 (FAX) MATERIAL: PNC 300 EG GENERIC: NY66/15%CF EG ASTM TEST METHODS VALUE SPECIFIC GRAVITY: D-792 g/cm3 1.22 WATER ABSORPTION: D-570 24hrs % 0.65 MOLD SHRINK FLOW: D-955 in/in .0035 MOLD SHRINK TRANS: D-955 in/in .0075 TENSILE STRENGTH: D-638 psi 22,000 TENSILE ELONGATION: D-638 % 4 FLEXURAL STRENGTH: D-790 psi 33,000 FLEXURAL MODULUS: D-790 psi 1,250,000 COMPRESSIVE STRENGTH: D-695 psi IZOD NOTCHED: D-256 ft-lb/in 1.0 IZOD UNNOTCHED: D-256 ft-lb/in 6.5 HARDNESS: D-785 CO. LINEAR THERM.EXP: D-696 10(-5) "/"F 2 THERMAL COND: C-177 btu-ft2/hr"F 4 DEFORMATION UNDER LOAD: D-621 % HDT 66: D-648 F 495 HDT 264: D-648 F 485 FLAMMABILITY: UL SUBJECT 94 HB 5 KV DECAY RATE: MIL-B-81705B <.3 SURFACE RESISTIVITY: ohm/sq. 10^04 VOLUME RESISTIVITY: ohm-cm. 10^04 WEAR FACTOR: 10(-10)in3min/ft/lb/ hr 45 STATIC FRICTION: 40psi 0.15 DYNAMIC FRICTION: 40psi 50fpm 0.19 LPV 10FPM: psi fpm 12,000 LPV 100FPM: psi fpm 17,500 MELT TEMP: F 560 MOLD TEMP: F 225 CYLINDER TEMPS: F 500-575 DRYING TEMP: F 200 DRYING TIME: HRS 2-4 This information is based on our experience to date and we believe it to be reliable. It is intended only as a guide for use at your discretion & risk. We cannot guarantee favorable results and assume no liability in connection with its use. None of this information is to be taken as a license to operate under, or a recommendation to infringe, any patents. Return to ESD/Conductive Compounds

PLASCO INC.

2829 SO. RODEO GULCH RD. #4

PLASCO DATA SHEET

SOQUEL, CA., 95073

TYPICAL PROPERTIES

831-464-1111 831-464-1100 (FAX)

MATERIAL: PNC 300 EG
GENERIC: NY66/15%CF EG

ASTM TEST METHODS

VALUE

SPECIFIC GRAVITY: D-792 g/cm31.22
WATER ABSORPTION: D-570 24hrs %0.65
MOLD SHRINK FLOW: D-955 in/in.0035
MOLD SHRINK TRANS: D-955 in/in.0075
TENSILE STRENGTH: D-638 psi22,000
TENSILE ELONGATION: D-638 %4
FLEXURAL STRENGTH: D-790 psi33,000
FLEXURAL MODULUS: D-790 psi1,250,000
COMPRESSIVE STRENGTH: D-695 psi
IZOD NOTCHED: D-256 ft-lb/in1.0
IZOD UNNOTCHED: D-256 ft-lb/in6.5
HARDNESS: D-785
CO. LINEAR THERM.EXP: D-696 10(-5) "/"F2
THERMAL COND: C-177 btu-ft2/hr"F4
DEFORMATION UNDER LOAD: D-621 %
HDT 66: D-648 F495
HDT 264: D-648 F485
FLAMMABILITY: UL SUBJECT 94HB
5 KV DECAY RATE: MIL-B-81705B<.3
SURFACE RESISTIVITY: ohm/sq.10^04
VOLUME RESISTIVITY: ohm-cm.10^04
WEAR FACTOR: 10(-10)in3min/ft/lb/hr45
STATIC FRICTION: 40psi0.15
DYNAMIC FRICTION: 40psi 50fpm0.19
LPV 10FPM: psi fpm12,000
LPV 100FPM: psi fpm17,500
MELT TEMP: F560
MOLD TEMP: F225
CYLINDER TEMPS: F500-575
DRYING TEMP: F200
DRYING TIME: HRS2-4

This information is based on our experience to date and we believe it to be reliable. It is intended only as a guide for use at your discretion & risk. We cannot guarantee favorable results and assume no liability in connection with its use. None of this information is to be taken as a license to operate under, or a recommendation to infringe, any patents.

Return to ESD/Conductive Compounds

Supplier's Site

Technical Specifications

  Plasco Inc.
Product Category Conductive Compounds
Product Number PNC 300 EG
Product Name 15% Carbon Fibers
Type Electrically Conductive
Industry Automotive
Features Anti-static, ESD
Thermal Conductivity 6.92 W/m-K (4 BTU-ft/hr-ft²-F)
Unlock Full Specs
to access all available technical data

Similar Products

Ripley™ - E 468-2-7-55F - ELANTAS North America LLC
ELANTAS North America LLC
Specs
Type Thermally Conductive
Cure / Technology Thermoset; Single Component
Form / Shape Liquid
View Details
Thermal Interface Materials -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type Thermally Conductive
Form / Shape Foam; Gap Filler, Foam in Place Gasket; Liquid
Industry Electronics; Semiconductors, IC's
View Details
C-SHIELD RF Conductive Caulking Compound and Sealer -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Electrically Conductive
Form / Shape Liquid
View Details
Copper Adhesion Promoters for IC Substrates - M-Speed HF - MacDermid Alpha Electronics Solutions
Specs
Type Thermally Conductive
Industry Electronics; Semiconductors, IC's
View Details