|
PLASCO INC. | ||
| 2829 SO. RODEO GULCH RD. #4 |
PLASCO DATA SHEET | |
| SOQUEL, CA., 95073 |
TYPICAL PROPERTIES | |
| 408-464-1111 408-464-1100 (FAX) | ||
MATERIAL: PKF 400
GENERIC: ABS/20%GF
|
ASTM TEST METHODS |
VALUE |
| SPECIFIC GRAVITY: D-792 g/cm3 | 1.20 |
| WATER ABSORPTION: D-570 24hrs % | 0.15 |
| MOLD SHRINK FLOW: D-955 in/in | .003 |
| MOLD SHRINK TRANS: D-955 in/in | .0045 |
| TENSILE STRENGTH: D-638 psi | 13,500 |
| TENSILE ELONGATION: D-638 % | 3.5 |
| FLEXURAL STRENGTH: D-790 psi | 17,500 |
| FLEXURAL MODULUS: D-790 psi | 850,000 |
| COMPRESSIVE STRENGTH: D-695 psi | 13,500 |
| IZOD NOTCHED: D-256 ft-lb/in | 1.5 |
| IZOD UNNOTCHED: D-256 ft-lb/in | 6.5 |
| HARDNESS: D-785 | R124 |
| CO. LINEAR THERM.EXP: D-696 10(-5) "/"F | 2.0 |
| THERMAL COND: C-177 btu-ft2/hr"F | |
| DEFORMATION UNDER LOAD: D-621 % | |
| HDT 66: D-648 F | 225 |
| HDT 264: D-648 F | 215 |
| FLAMMABILITY: UL SUBJECT 94 | HB |
| 5 KV DECAY RATE: MIL-B-81705B | |
| SURFACE RESISTIVITY: ohm/sq. | |
| VOLUME RESISTIVITY: ohm-cm. | |
| WEAR FACTOR: 10(-10)in3min/ft/lb/ | 2800 |
| STATIC FRICTION: 40psi | 0.30 |
| DYNAMIC FRICTION: 40psi 50fpm | 0.35 |
| LPV 10FPM: psi fpm | |
| LPV 100FPM: psi fpm | |
| MELT TEMP: F | 500 |
| MOLD TEMP: F | 200 |
| CYLINDER TEMPS: F | 400-560 |
| DRYING TEMP: F | 180 |
| DRYING TIME: HRS | 2-4 |
This information is based on our experience to date and we believe it to be reliable. It is intended only as a guide for use at your discretion & risk. We cannot guarantee favorable results and assume no liability in connection with its use. None of this information is to be taken as a license to operate under, or a recommendation to infringe, any patents.
Return to Reinforced Compounds
| Plasco Inc. | |
|---|---|
| Product Category | Resins and Compounds |
| Product Number | PKF 400 |
| Product Name | 20% Glass Fibers |
| Tensile (Break) | 13500 psi (93080 KPa) |