Plasco Inc. 10% Carbon Fibers PKC 200 EG

Description
PLASCO INC. 2829 SO. RODEO GULCH RD. #4 PLASCO DATA SHEET SOQUEL, CA., 95073 TYPICAL PROPERTIES 831-464-1111 831-464-1100 (FAX) MATERIAL: PKC 200 EG GENERIC: ABS/10%CF EG ASTM TEST METHODS VALUE SPECIFIC GRAVITY: D-792 g/cm3 1.09 WATER ABSORPTION: D-570 24hrs % .19 MOLD SHRINK FLOW: D-955 in/in .0045 MOLD SHRINK TRANS: D-955 in/in .0055 TENSILE STRENGTH: D-638 psi 14500 TENSILE ELONGATION: D-638 % 4 FLEXURAL STRENGTH: D-790 psi 21000 FLEXURAL MODULUS: D-790 psi 950000 COMPRESSIVE STRENGTH: D-695 psi IZOD NOTCHED: D-256 ft-lb/in 1.2 IZOD UNNOTCHED: D-256 ft-lb/in 5.5 HARDNESS: D-785 CO. LINEAR THERM.EXP: D-696 10(-5) "/"F 1.5 THERMAL COND: C-177 btu-ft2/hr"F 3.2 DEFORMATION UNDER LOAD: D-621 % HDT 66: D-648 F 214 HDT 264: D-648 F 210 FLAMMABILITY: UL SUBJECT 94 HB 5 KV DECAY RATE: MIL-B-81705B <.40 SURFACE RESISTIVITY: ohm/sq. 10^05 VOLUME RESISTIVITY: ohm-cm. 10^05 WEAR FACTOR: 10(-10)in3min/ft/lb/ hr STATIC FRICTION: 40psi DYNAMIC FRICTION: 40psi 50fpm LPV 10FPM: psi fpm LPV 100FPM: psi fpm MELT TEMP: F 500 MOLD TEMP: F 200 CYLINDER TEMPS: F 400-560 DRYING TEMP: F 180 DRYING TIME: HRS 2-4 This information is based on our experience to date and we believe it to be reliable. It is intended only as a guide for use at your discretion & risk. We cannot guarantee favorable results and assume no liability in connection with its use. None of this information is to be taken as a license to operate under, or a recommendation to infringe, any patents. Return to ESD/Conductive Compounds
Description
PLASCO INC. 2829 SO. RODEO GULCH RD. #4 PLASCO DATA SHEET SOQUEL, CA., 95073 TYPICAL PROPERTIES 831-464-1111 831-464-1100 (FAX) MATERIAL: PKC 200 EG GENERIC: ABS/10%CF EG ASTM TEST METHODS VALUE SPECIFIC GRAVITY: D-792 g/cm3 1.09 WATER ABSORPTION: D-570 24hrs % .19 MOLD SHRINK FLOW: D-955 in/in .0045 MOLD SHRINK TRANS: D-955 in/in .0055 TENSILE STRENGTH: D-638 psi 14500 TENSILE ELONGATION: D-638 % 4 FLEXURAL STRENGTH: D-790 psi 21000 FLEXURAL MODULUS: D-790 psi 950000 COMPRESSIVE STRENGTH: D-695 psi IZOD NOTCHED: D-256 ft-lb/in 1.2 IZOD UNNOTCHED: D-256 ft-lb/in 5.5 HARDNESS: D-785 CO. LINEAR THERM.EXP: D-696 10(-5) "/"F 1.5 THERMAL COND: C-177 btu-ft2/hr"F 3.2 DEFORMATION UNDER LOAD: D-621 % HDT 66: D-648 F 214 HDT 264: D-648 F 210 FLAMMABILITY: UL SUBJECT 94 HB 5 KV DECAY RATE: MIL-B-81705B <.40 SURFACE RESISTIVITY: ohm/sq. 10^05 VOLUME RESISTIVITY: ohm-cm. 10^05 WEAR FACTOR: 10(-10)in3min/ft/lb/ hr STATIC FRICTION: 40psi DYNAMIC FRICTION: 40psi 50fpm LPV 10FPM: psi fpm LPV 100FPM: psi fpm MELT TEMP: F 500 MOLD TEMP: F 200 CYLINDER TEMPS: F 400-560 DRYING TEMP: F 180 DRYING TIME: HRS 2-4 This information is based on our experience to date and we believe it to be reliable. It is intended only as a guide for use at your discretion & risk. We cannot guarantee favorable results and assume no liability in connection with its use. None of this information is to be taken as a license to operate under, or a recommendation to infringe, any patents. Return to ESD/Conductive Compounds

Suppliers

Company
Product
Description
Supplier Links
Soquel, CA, USA
10% Carbon Fibers
PKC 200 EG
10% Carbon Fibers PKC 200 EG
PLASCO INC. 2829 SO. RODEO GULCH RD. #4 PLASCO DATA SHEET SOQUEL, CA., 95073 TYPICAL PROPERTIES 831-464-1111 831-464-1100 (FAX) MATERIAL: PKC 200 EG GENERIC: ABS/10%CF EG ASTM TEST METHODS VALUE SPECIFIC GRAVITY: D-792 g/cm3 1.09 WATER ABSORPTION: D-570 24hrs % .19 MOLD SHRINK FLOW: D-955 in/in .0045 MOLD SHRINK TRANS: D-955 in/in .0055 TENSILE STRENGTH: D-638 psi 14500 TENSILE ELONGATION: D-638 % 4 FLEXURAL STRENGTH: D-790 psi 21000 FLEXURAL MODULUS: D-790 psi 950000 COMPRESSIVE STRENGTH: D-695 psi IZOD NOTCHED: D-256 ft-lb/in 1.2 IZOD UNNOTCHED: D-256 ft-lb/in 5.5 HARDNESS: D-785 CO. LINEAR THERM.EXP: D-696 10(-5) "/"F 1.5 THERMAL COND: C-177 btu-ft2/hr"F 3.2 DEFORMATION UNDER LOAD: D-621 % HDT 66: D-648 F 214 HDT 264: D-648 F 210 FLAMMABILITY: UL SUBJECT 94 HB 5 KV DECAY RATE: MIL-B-81705B <.40 SURFACE RESISTIVITY: ohm/sq. 10^05 VOLUME RESISTIVITY: ohm-cm. 10^05 WEAR FACTOR: 10(-10)in3min/ft/lb/ hr STATIC FRICTION: 40psi DYNAMIC FRICTION: 40psi 50fpm LPV 10FPM: psi fpm LPV 100FPM: psi fpm MELT TEMP: F 500 MOLD TEMP: F 200 CYLINDER TEMPS: F 400-560 DRYING TEMP: F 180 DRYING TIME: HRS 2-4 This information is based on our experience to date and we believe it to be reliable. It is intended only as a guide for use at your discretion & risk. We cannot guarantee favorable results and assume no liability in connection with its use. None of this information is to be taken as a license to operate under, or a recommendation to infringe, any patents. Return to ESD/Conductive Compounds

PLASCO INC.

2829 SO. RODEO GULCH RD. #4

PLASCO DATA SHEET

SOQUEL, CA., 95073

TYPICAL PROPERTIES

831-464-1111 831-464-1100 (FAX)

MATERIAL: PKC 200 EG
GENERIC: ABS/10%CF EG

ASTM TEST METHODS

VALUE

SPECIFIC GRAVITY: D-792 g/cm31.09
WATER ABSORPTION: D-570 24hrs %.19
MOLD SHRINK FLOW: D-955 in/in.0045
MOLD SHRINK TRANS: D-955 in/in.0055
TENSILE STRENGTH: D-638 psi14500
TENSILE ELONGATION: D-638 %4
FLEXURAL STRENGTH: D-790 psi21000
FLEXURAL MODULUS: D-790 psi950000
COMPRESSIVE STRENGTH: D-695 psi
IZOD NOTCHED: D-256 ft-lb/in1.2
IZOD UNNOTCHED: D-256 ft-lb/in5.5
HARDNESS: D-785
CO. LINEAR THERM.EXP: D-696 10(-5) "/"F1.5
THERMAL COND: C-177 btu-ft2/hr"F3.2
DEFORMATION UNDER LOAD: D-621 %
HDT 66: D-648 F214
HDT 264: D-648 F210
FLAMMABILITY: UL SUBJECT 94HB
5 KV DECAY RATE: MIL-B-81705B<.40
SURFACE RESISTIVITY: ohm/sq.10^05
VOLUME RESISTIVITY: ohm-cm.10^05
WEAR FACTOR: 10(-10)in3min/ft/lb/hr
STATIC FRICTION: 40psi
DYNAMIC FRICTION: 40psi 50fpm
LPV 10FPM: psi fpm
LPV 100FPM: psi fpm
MELT TEMP: F500
MOLD TEMP: F200
CYLINDER TEMPS: F400-560
DRYING TEMP: F180
DRYING TIME: HRS2-4

This information is based on our experience to date and we believe it to be reliable. It is intended only as a guide for use at your discretion & risk. We cannot guarantee favorable results and assume no liability in connection with its use. None of this information is to be taken as a license to operate under, or a recommendation to infringe, any patents.

Return to ESD/Conductive Compounds

Supplier's Site

Technical Specifications

  Plasco Inc.
Product Category Conductive Compounds
Product Number PKC 200 EG
Product Name 10% Carbon Fibers
Type Electrically Conductive
Industry Automotive
Features Anti-static, ESD
Thermal Conductivity 5.54 W/m-K (3.2 BTU-ft/hr-ft²-F)
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Thermal Gap Filler - SARCON® GR130A - Fujipoly® America Corp.
Specs
Type Thermally Conductive
Form / Shape Gap Filler, Foam in Place Gasket
Chemical System Silicone
View Details
2-Part, Silicone Potting Compound and Encapsulant, UL Listed - QSil-563 - CHT USA Inc.
Specs
Type Thermally Conductive
Cure / Technology Two Component  ; Addition
Industry Automotive; Electronics
View Details
Electrically Conductive Compounds - Cri-plastMP™ PFA - Cri-Tech, Inc.
Specs
Type Electrically Conductive
Industry Electronics; Electric Power; Injection/Transfer Molding, Linings, Tubing, Sheet/Film
Features Anti-static, ESD
View Details
Thermal Interface Materials -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type Thermally Conductive
Form / Shape Foam; Gap Filler, Foam in Place Gasket; Liquid
Industry Electronics; Semiconductors, IC's
View Details