Plasco Inc. 30% Carbon Fibers PDC 600 EG

Description
PLASCO INC. 2829 SO. RODEO GULCH RD. #4 PLASCO DATA SHEET SOQUEL, CA., 95073 TYPICAL PROPERTIES 831-464-1111 831-464-1100 (FAX) MATERIAL: PDC 600 EG GENERIC: PPS/30%CF EG ASTM TEST METHODS VALUE SPECIFIC GRAVITY: D-792 g/cm3 1.45 WATER ABSORPTION: D-570 24hrs % .04 MOLD SHRINK FLOW: D-955 in/in .0015 MOLD SHRINK TRANS: D-955 in/in .0045 TENSILE STRENGTH: D-638 psi 27000 TENSILE ELONGATION: D-638 % 2.8 FLEXURAL STRENGTH: D-790 psi 36000 FLEXURAL MODULUS: D-790 psi 3100000 COMPRESSIVE STRENGTH: D-695 psi IZOD NOTCHED: D-256 ft-lb/in 1.1 IZOD UNNOTCHED: D-256 ft-lb/in 8.8 HARDNESS: D-785 CO. LINEAR THERM.EXP: D-696 10(-5) "/"F .6 THERMAL COND: C-177 btu-ft2/hr"F 5.2 DEFORMATION UNDER LOAD: D-621 % HDT 66: D-648 F 510 HDT 264: D-648 F 505 FLAMMABILITY: UL SUBJECT 94 V-0 5 KV DECAY RATE: MIL-B-81705B <.30 SURFACE RESISTIVITY: ohm/sq. 10^02 VOLUME RESISTIVITY: ohm-cm. 10^02 WEAR FACTOR: 10(-10)in3min/ft/lb/ hr 160 STATIC FRICTION: 40psi 0.23 DYNAMIC FRICTION: 40psi 50fpm 0.20 LPV 10FPM: psi fpm 12000 LPV 100FPM: psi fpm 20000 MELT TEMP: F 600 MOLD TEMP: F 250 CYLINDER TEMPS: F 500-675 DRYING TEMP: F 250 DRYING TIME: HRS 3 This information is based on our experience to date and we believe it to be reliable. It is intended only as a guide for use at your discretion & risk. We cannot guarantee favorable results and assume no liability in connection with its use. None of this information is to be taken as a license to operate under, or a recommendation to infringe, any patents. Return to ESD/Conductive Compounds
Description
PLASCO INC. 2829 SO. RODEO GULCH RD. #4 PLASCO DATA SHEET SOQUEL, CA., 95073 TYPICAL PROPERTIES 831-464-1111 831-464-1100 (FAX) MATERIAL: PDC 600 EG GENERIC: PPS/30%CF EG ASTM TEST METHODS VALUE SPECIFIC GRAVITY: D-792 g/cm3 1.45 WATER ABSORPTION: D-570 24hrs % .04 MOLD SHRINK FLOW: D-955 in/in .0015 MOLD SHRINK TRANS: D-955 in/in .0045 TENSILE STRENGTH: D-638 psi 27000 TENSILE ELONGATION: D-638 % 2.8 FLEXURAL STRENGTH: D-790 psi 36000 FLEXURAL MODULUS: D-790 psi 3100000 COMPRESSIVE STRENGTH: D-695 psi IZOD NOTCHED: D-256 ft-lb/in 1.1 IZOD UNNOTCHED: D-256 ft-lb/in 8.8 HARDNESS: D-785 CO. LINEAR THERM.EXP: D-696 10(-5) "/"F .6 THERMAL COND: C-177 btu-ft2/hr"F 5.2 DEFORMATION UNDER LOAD: D-621 % HDT 66: D-648 F 510 HDT 264: D-648 F 505 FLAMMABILITY: UL SUBJECT 94 V-0 5 KV DECAY RATE: MIL-B-81705B <.30 SURFACE RESISTIVITY: ohm/sq. 10^02 VOLUME RESISTIVITY: ohm-cm. 10^02 WEAR FACTOR: 10(-10)in3min/ft/lb/ hr 160 STATIC FRICTION: 40psi 0.23 DYNAMIC FRICTION: 40psi 50fpm 0.20 LPV 10FPM: psi fpm 12000 LPV 100FPM: psi fpm 20000 MELT TEMP: F 600 MOLD TEMP: F 250 CYLINDER TEMPS: F 500-675 DRYING TEMP: F 250 DRYING TIME: HRS 3 This information is based on our experience to date and we believe it to be reliable. It is intended only as a guide for use at your discretion & risk. We cannot guarantee favorable results and assume no liability in connection with its use. None of this information is to be taken as a license to operate under, or a recommendation to infringe, any patents. Return to ESD/Conductive Compounds

Suppliers

Company
Product
Description
Supplier Links
Soquel, CA, USA
30% Carbon Fibers
PDC 600 EG
30% Carbon Fibers PDC 600 EG
PLASCO INC. 2829 SO. RODEO GULCH RD. #4 PLASCO DATA SHEET SOQUEL, CA., 95073 TYPICAL PROPERTIES 831-464-1111 831-464-1100 (FAX) MATERIAL: PDC 600 EG GENERIC: PPS/30%CF EG ASTM TEST METHODS VALUE SPECIFIC GRAVITY: D-792 g/cm3 1.45 WATER ABSORPTION: D-570 24hrs % .04 MOLD SHRINK FLOW: D-955 in/in .0015 MOLD SHRINK TRANS: D-955 in/in .0045 TENSILE STRENGTH: D-638 psi 27000 TENSILE ELONGATION: D-638 % 2.8 FLEXURAL STRENGTH: D-790 psi 36000 FLEXURAL MODULUS: D-790 psi 3100000 COMPRESSIVE STRENGTH: D-695 psi IZOD NOTCHED: D-256 ft-lb/in 1.1 IZOD UNNOTCHED: D-256 ft-lb/in 8.8 HARDNESS: D-785 CO. LINEAR THERM.EXP: D-696 10(-5) "/"F .6 THERMAL COND: C-177 btu-ft2/hr"F 5.2 DEFORMATION UNDER LOAD: D-621 % HDT 66: D-648 F 510 HDT 264: D-648 F 505 FLAMMABILITY: UL SUBJECT 94 V-0 5 KV DECAY RATE: MIL-B-81705B <.30 SURFACE RESISTIVITY: ohm/sq. 10^02 VOLUME RESISTIVITY: ohm-cm. 10^02 WEAR FACTOR: 10(-10)in3min/ft/lb/ hr 160 STATIC FRICTION: 40psi 0.23 DYNAMIC FRICTION: 40psi 50fpm 0.20 LPV 10FPM: psi fpm 12000 LPV 100FPM: psi fpm 20000 MELT TEMP: F 600 MOLD TEMP: F 250 CYLINDER TEMPS: F 500-675 DRYING TEMP: F 250 DRYING TIME: HRS 3 This information is based on our experience to date and we believe it to be reliable. It is intended only as a guide for use at your discretion & risk. We cannot guarantee favorable results and assume no liability in connection with its use. None of this information is to be taken as a license to operate under, or a recommendation to infringe, any patents. Return to ESD/Conductive Compounds

PLASCO INC.

2829 SO. RODEO GULCH RD. #4

PLASCO DATA SHEET

SOQUEL, CA., 95073

TYPICAL PROPERTIES

831-464-1111 831-464-1100 (FAX)

MATERIAL: PDC 600 EG
GENERIC: PPS/30%CF EG

ASTM TEST METHODS

VALUE

SPECIFIC GRAVITY: D-792 g/cm31.45
WATER ABSORPTION: D-570 24hrs %.04
MOLD SHRINK FLOW: D-955 in/in.0015
MOLD SHRINK TRANS: D-955 in/in.0045
TENSILE STRENGTH: D-638 psi27000
TENSILE ELONGATION: D-638 %2.8
FLEXURAL STRENGTH: D-790 psi36000
FLEXURAL MODULUS: D-790 psi3100000
COMPRESSIVE STRENGTH: D-695 psi
IZOD NOTCHED: D-256 ft-lb/in1.1
IZOD UNNOTCHED: D-256 ft-lb/in8.8
HARDNESS: D-785
CO. LINEAR THERM.EXP: D-696 10(-5) "/"F.6
THERMAL COND: C-177 btu-ft2/hr"F5.2
DEFORMATION UNDER LOAD: D-621 %
HDT 66: D-648 F510
HDT 264: D-648 F505
FLAMMABILITY: UL SUBJECT 94V-0
5 KV DECAY RATE: MIL-B-81705B<.30
SURFACE RESISTIVITY: ohm/sq.10^02
VOLUME RESISTIVITY: ohm-cm.10^02
WEAR FACTOR: 10(-10)in3min/ft/lb/hr160
STATIC FRICTION: 40psi0.23
DYNAMIC FRICTION: 40psi 50fpm0.20
LPV 10FPM: psi fpm12000
LPV 100FPM: psi fpm20000
MELT TEMP: F600
MOLD TEMP: F250
CYLINDER TEMPS: F500-675
DRYING TEMP: F250
DRYING TIME: HRS3

This information is based on our experience to date and we believe it to be reliable. It is intended only as a guide for use at your discretion & risk. We cannot guarantee favorable results and assume no liability in connection with its use. None of this information is to be taken as a license to operate under, or a recommendation to infringe, any patents.

Return to ESD/Conductive Compounds

Supplier's Site

Technical Specifications

  Plasco Inc.
Product Category Conductive Compounds
Product Number PDC 600 EG
Product Name 30% Carbon Fibers
Type Electrically Conductive
Industry Automotive
Features Anti-static, ESD
Thermal Conductivity 9 W/m-K (5.2 BTU-ft/hr-ft²-F)
Unlock Full Specs
to access all available technical data

Similar Products

Low Outgassing, Thermally Conductive Epoxy - EP37-3FLFAO - Master Bond, Inc.
Specs
Type Electrically Conductive
Cure / Technology Thermoset; Two Component  
Form / Shape Die Bonding Adhesives; Gap Filler, Foam in Place Gasket; Grease, Paste; Encapsulant or Conformal Coating
View Details
Formulations - Applications - Thermally Conductive - DISSIPATOR 745D - 745D - Hernon Manufacturing, Inc.
Specs
Type Thermally Conductive
Cure / Technology Room Temperature Vulcanizing or Curing
Industry Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
View Details
Thermal Pads - 7943979 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Thermally Conductive
Chemical System Graphite
View Details
2-Part, Thermally Conductive Silicone Potting Compound and Encapsulant, UL Listed - QSil-553 - CHT USA Inc.
Specs
Type Thermally Conductive
Cure / Technology Two Component  ; Addition
Industry Automotive; Electronics; OEM or Industrial
View Details