Plasco Inc. 30% Glass Fibers PCF 600

Description
PLASCO INC. 2829 SO. RODEO GULCH RD. #4 PLASCO DATA SHEET SOQUEL, CA., 95073 TYPICAL PROPERTIES 831-464-1111 831-464-1100 (FAX) MATERIAL: PCF 600 GENERIC: PC/30%GF ASTM TEST METHODS VALUE SPECIFIC GRAVITY: D-792 g/cm3 1.43 WATER ABSORPTION: D-570 24hrs % 0.07 MOLD SHRINK FLOW: D-955 in/in .002 MOLD SHRINK TRANS: D-955 in/in .0035 TENSILE STRENGTH: D-638 psi 18,500 TENSILE ELONGATION: D-638 % 5 FLEXURAL STRENGTH: D-790 psi 28,000 FLEXURAL MODULUS: D-790 psi 1,200,000 COMPRESSIVE STRENGTH: D-695 psi 22,000 IZOD NOTCHED: D-256 ft-lb/in 3.7 IZOD UNNOTCHED: D-256 ft-lb/in 17 HARDNESS: D-785 M97 CO. LINEAR THERM.EXP: D-696 10(-5) "/"F 1.3 THERMAL COND: C-177 btu-ft2/hr"F 2.5 DEFORMATION UNDER LOAD: D-621 % 0.08 HDT 66: D-648 F 305 HDT 264: D-648 F 300 FLAMMABILITY: UL SUBJECT 94 V-1 5 KV DECAY RATE: MIL-B-81705B SURFACE RESISTIVITY: ohm/sq. VOLUME RESISTIVITY: ohm-cm. WEAR FACTOR: 10(-10)in3min/ft/lb/ hr 180 STATIC FRICTION: 40psi 0.23 DYNAMIC FRICTION: 40psi 50fpm 0.22 LPV 10FPM: psi fpm LPV 100FPM: psi fpm MELT TEMP: F 600 MOLD TEMP: F 250 CYLINDER TEMPS: F 540-650 DRYING TEMP: F 250 DRYING TIME: HRS 3-4 This information is based on our experience to date and we believe it to be reliable. It is intended only as a guide for use at your discretion & risk. We cannot guarantee favorable results and assume no liability in connection with its use. None of this information is to be taken as a license to operate under, or a recommendation to infringe, any patents. Return to Reinforced Compounds
Description
PLASCO INC. 2829 SO. RODEO GULCH RD. #4 PLASCO DATA SHEET SOQUEL, CA., 95073 TYPICAL PROPERTIES 831-464-1111 831-464-1100 (FAX) MATERIAL: PCF 600 GENERIC: PC/30%GF ASTM TEST METHODS VALUE SPECIFIC GRAVITY: D-792 g/cm3 1.43 WATER ABSORPTION: D-570 24hrs % 0.07 MOLD SHRINK FLOW: D-955 in/in .002 MOLD SHRINK TRANS: D-955 in/in .0035 TENSILE STRENGTH: D-638 psi 18,500 TENSILE ELONGATION: D-638 % 5 FLEXURAL STRENGTH: D-790 psi 28,000 FLEXURAL MODULUS: D-790 psi 1,200,000 COMPRESSIVE STRENGTH: D-695 psi 22,000 IZOD NOTCHED: D-256 ft-lb/in 3.7 IZOD UNNOTCHED: D-256 ft-lb/in 17 HARDNESS: D-785 M97 CO. LINEAR THERM.EXP: D-696 10(-5) "/"F 1.3 THERMAL COND: C-177 btu-ft2/hr"F 2.5 DEFORMATION UNDER LOAD: D-621 % 0.08 HDT 66: D-648 F 305 HDT 264: D-648 F 300 FLAMMABILITY: UL SUBJECT 94 V-1 5 KV DECAY RATE: MIL-B-81705B SURFACE RESISTIVITY: ohm/sq. VOLUME RESISTIVITY: ohm-cm. WEAR FACTOR: 10(-10)in3min/ft/lb/ hr 180 STATIC FRICTION: 40psi 0.23 DYNAMIC FRICTION: 40psi 50fpm 0.22 LPV 10FPM: psi fpm LPV 100FPM: psi fpm MELT TEMP: F 600 MOLD TEMP: F 250 CYLINDER TEMPS: F 540-650 DRYING TEMP: F 250 DRYING TIME: HRS 3-4 This information is based on our experience to date and we believe it to be reliable. It is intended only as a guide for use at your discretion & risk. We cannot guarantee favorable results and assume no liability in connection with its use. None of this information is to be taken as a license to operate under, or a recommendation to infringe, any patents. Return to Reinforced Compounds

Suppliers

Company
Product
Description
Supplier Links
Soquel, CA, USA
30% Glass Fibers
PCF 600
30% Glass Fibers PCF 600
PLASCO INC. 2829 SO. RODEO GULCH RD. #4 PLASCO DATA SHEET SOQUEL, CA., 95073 TYPICAL PROPERTIES 831-464-1111 831-464-1100 (FAX) MATERIAL: PCF 600 GENERIC: PC/30%GF ASTM TEST METHODS VALUE SPECIFIC GRAVITY: D-792 g/cm3 1.43 WATER ABSORPTION: D-570 24hrs % 0.07 MOLD SHRINK FLOW: D-955 in/in .002 MOLD SHRINK TRANS: D-955 in/in .0035 TENSILE STRENGTH: D-638 psi 18,500 TENSILE ELONGATION: D-638 % 5 FLEXURAL STRENGTH: D-790 psi 28,000 FLEXURAL MODULUS: D-790 psi 1,200,000 COMPRESSIVE STRENGTH: D-695 psi 22,000 IZOD NOTCHED: D-256 ft-lb/in 3.7 IZOD UNNOTCHED: D-256 ft-lb/in 17 HARDNESS: D-785 M97 CO. LINEAR THERM.EXP: D-696 10(-5) "/"F 1.3 THERMAL COND: C-177 btu-ft2/hr"F 2.5 DEFORMATION UNDER LOAD: D-621 % 0.08 HDT 66: D-648 F 305 HDT 264: D-648 F 300 FLAMMABILITY: UL SUBJECT 94 V-1 5 KV DECAY RATE: MIL-B-81705B SURFACE RESISTIVITY: ohm/sq. VOLUME RESISTIVITY: ohm-cm. WEAR FACTOR: 10(-10)in3min/ft/lb/ hr 180 STATIC FRICTION: 40psi 0.23 DYNAMIC FRICTION: 40psi 50fpm 0.22 LPV 10FPM: psi fpm LPV 100FPM: psi fpm MELT TEMP: F 600 MOLD TEMP: F 250 CYLINDER TEMPS: F 540-650 DRYING TEMP: F 250 DRYING TIME: HRS 3-4 This information is based on our experience to date and we believe it to be reliable. It is intended only as a guide for use at your discretion & risk. We cannot guarantee favorable results and assume no liability in connection with its use. None of this information is to be taken as a license to operate under, or a recommendation to infringe, any patents. Return to Reinforced Compounds

PLASCO INC.

2829 SO. RODEO GULCH RD. #4

PLASCO DATA SHEET

SOQUEL, CA., 95073

TYPICAL PROPERTIES

831-464-1111 831-464-1100 (FAX)

MATERIAL: PCF 600
GENERIC: PC/30%GF

ASTM TEST METHODS

VALUE

SPECIFIC GRAVITY: D-792 g/cm31.43
WATER ABSORPTION: D-570 24hrs %0.07
MOLD SHRINK FLOW: D-955 in/in.002
MOLD SHRINK TRANS: D-955 in/in.0035
TENSILE STRENGTH: D-638 psi18,500
TENSILE ELONGATION: D-638 %5
FLEXURAL STRENGTH: D-790 psi28,000
FLEXURAL MODULUS: D-790 psi1,200,000
COMPRESSIVE STRENGTH: D-695 psi22,000
IZOD NOTCHED: D-256 ft-lb/in3.7
IZOD UNNOTCHED: D-256 ft-lb/in17
HARDNESS: D-785M97
CO. LINEAR THERM.EXP: D-696 10(-5) "/"F1.3
THERMAL COND: C-177 btu-ft2/hr"F2.5
DEFORMATION UNDER LOAD: D-621 %0.08
HDT 66: D-648 F305
HDT 264: D-648 F300
FLAMMABILITY: UL SUBJECT 94V-1
5 KV DECAY RATE: MIL-B-81705B
SURFACE RESISTIVITY: ohm/sq.
VOLUME RESISTIVITY: ohm-cm.
WEAR FACTOR: 10(-10)in3min/ft/lb/hr180
STATIC FRICTION: 40psi0.23
DYNAMIC FRICTION: 40psi 50fpm0.22
LPV 10FPM: psi fpm
LPV 100FPM: psi fpm
MELT TEMP: F600
MOLD TEMP: F250
CYLINDER TEMPS: F540-650
DRYING TEMP: F250
DRYING TIME: HRS3-4

This information is based on our experience to date and we believe it to be reliable. It is intended only as a guide for use at your discretion & risk. We cannot guarantee favorable results and assume no liability in connection with its use. None of this information is to be taken as a license to operate under, or a recommendation to infringe, any patents.

Return to Reinforced Compounds

Supplier's Site

Technical Specifications

  Plasco Inc.
Product Category Resins and Compounds
Product Number PCF 600
Product Name 30% Glass Fibers
Thermal Conductivity 4.33 W/m-K (2.5 BTU-ft/hr-ft²-F)
Unlock Full Specs
to access all available technical data

Similar Products

Borated Polyethylene Shielding -  - MarShield
Specs
Industry Nuclear
Deflection Temperature 116 F (46.67 C)
CTE 110 µin/in-F (198 µm/m-C)
View Details
Flourine Compounds -  - Cri-Tech, Inc.
Cri-Tech, Inc.
Specs
Type Elastomer
Chemical System Fluoropolymer
Industry Automotive; OEM or Industrial; Formulated for Molding Complex Geometric Shapes, Diaphragms, Plumbing, Packings, Roll Covers, Small Engine, Hydraulics / Pneumatics, Valve Stem Seals
View Details
Rigid and Castable Absorbers -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Thermally cured
Chemical System Epoxy; Silicone
Features EMI / RFI Shielding Material
View Details
Low Viscosity Structural Epoxy Adhesive System - EP112 - Master Bond, Inc.
Specs
Type Thermally cured; Optical
Chemical System Epoxy; Cycloaliphatic, 100% Solids
Industry Electronics; Electrical Power or High Voltage; Optoelectronics or Photonics
View Details