Plasco Inc. 20% Glass Fibers PCF 400

Description
PLASCO INC. 2829 SO. RODEO GULCH RD. #4 PLASCO DATA SHEET SOQUEL, CA., 95073 TYPICAL PROPERTIES 831-464-1111 831-464-1100 (FAX) MATERIAL: PCF 400 GENERIC: PC/20%GF ASTM TEST METHODS VALUE SPECIFIC GRAVITY: D-792 g/cm3 1.34 WATER ABSORPTION: D-570 24hrs % 0.10 MOLD SHRINK FLOW: D-955 in/in .003 MOLD SHRINK TRANS: D-955 in/in .0045 TENSILE STRENGTH: D-638 psi 15900 TENSILE ELONGATION: D-638 % 5 FLEXURAL STRENGTH: D-790 psi 18900 FLEXURAL MODULUS: D-790 psi 800000 COMPRESSIVE STRENGTH: D-695 psi 16000 IZOD NOTCHED: D-256 ft-lb/in 2.1 IZOD UNNOTCHED: D-256 ft-lb/in 19.0 HARDNESS: D-785 R122 CO. LINEAR THERM.EXP: D-696 10(-5) "/"F 1.49 THERMAL COND: C-177 btu-ft2/hr"F 0.21 DEFORMATION UNDER LOAD: D-621 % 0.18 HDT 66: D-648 F 300 HDT 264: D-648 F 295 FLAMMABILITY: UL SUBJECT 94 V-1 5 KV DECAY RATE: MIL-B-81705B SURFACE RESISTIVITY: ohm/sq. 10^16 VOLUME RESISTIVITY: ohm-cm. 10^16 WEAR FACTOR: 10(-10)in3min/ft/lb/ hr 120 STATIC FRICTION: 40psi 0.22 DYNAMIC FRICTION: 40psi 50fpm 0.24 LPV 10FPM: psi fpm LPV 100FPM: psi fpm MELT TEMP: F 600 MOLD TEMP: F 250 CYLINDER TEMPS: F 540-650 DRYING TEMP: F 250 DRYING TIME: HRS 3-4 This information is based on our experience to date and we believe it to be reliable. It is intended only as a guide for use at your discretion & risk. We cannot guarantee favorable results and assume no liability in connection with its use. None of this information is to be taken as a license to operate under, or a recommendation to infringe, any patents. Return to Reinforced Compounds
Description
PLASCO INC. 2829 SO. RODEO GULCH RD. #4 PLASCO DATA SHEET SOQUEL, CA., 95073 TYPICAL PROPERTIES 831-464-1111 831-464-1100 (FAX) MATERIAL: PCF 400 GENERIC: PC/20%GF ASTM TEST METHODS VALUE SPECIFIC GRAVITY: D-792 g/cm3 1.34 WATER ABSORPTION: D-570 24hrs % 0.10 MOLD SHRINK FLOW: D-955 in/in .003 MOLD SHRINK TRANS: D-955 in/in .0045 TENSILE STRENGTH: D-638 psi 15900 TENSILE ELONGATION: D-638 % 5 FLEXURAL STRENGTH: D-790 psi 18900 FLEXURAL MODULUS: D-790 psi 800000 COMPRESSIVE STRENGTH: D-695 psi 16000 IZOD NOTCHED: D-256 ft-lb/in 2.1 IZOD UNNOTCHED: D-256 ft-lb/in 19.0 HARDNESS: D-785 R122 CO. LINEAR THERM.EXP: D-696 10(-5) "/"F 1.49 THERMAL COND: C-177 btu-ft2/hr"F 0.21 DEFORMATION UNDER LOAD: D-621 % 0.18 HDT 66: D-648 F 300 HDT 264: D-648 F 295 FLAMMABILITY: UL SUBJECT 94 V-1 5 KV DECAY RATE: MIL-B-81705B SURFACE RESISTIVITY: ohm/sq. 10^16 VOLUME RESISTIVITY: ohm-cm. 10^16 WEAR FACTOR: 10(-10)in3min/ft/lb/ hr 120 STATIC FRICTION: 40psi 0.22 DYNAMIC FRICTION: 40psi 50fpm 0.24 LPV 10FPM: psi fpm LPV 100FPM: psi fpm MELT TEMP: F 600 MOLD TEMP: F 250 CYLINDER TEMPS: F 540-650 DRYING TEMP: F 250 DRYING TIME: HRS 3-4 This information is based on our experience to date and we believe it to be reliable. It is intended only as a guide for use at your discretion & risk. We cannot guarantee favorable results and assume no liability in connection with its use. None of this information is to be taken as a license to operate under, or a recommendation to infringe, any patents. Return to Reinforced Compounds

Suppliers

Company
Product
Description
Supplier Links
Soquel, CA, USA
20% Glass Fibers
PCF 400
20% Glass Fibers PCF 400
PLASCO INC. 2829 SO. RODEO GULCH RD. #4 PLASCO DATA SHEET SOQUEL, CA., 95073 TYPICAL PROPERTIES 831-464-1111 831-464-1100 (FAX) MATERIAL: PCF 400 GENERIC: PC/20%GF ASTM TEST METHODS VALUE SPECIFIC GRAVITY: D-792 g/cm3 1.34 WATER ABSORPTION: D-570 24hrs % 0.10 MOLD SHRINK FLOW: D-955 in/in .003 MOLD SHRINK TRANS: D-955 in/in .0045 TENSILE STRENGTH: D-638 psi 15900 TENSILE ELONGATION: D-638 % 5 FLEXURAL STRENGTH: D-790 psi 18900 FLEXURAL MODULUS: D-790 psi 800000 COMPRESSIVE STRENGTH: D-695 psi 16000 IZOD NOTCHED: D-256 ft-lb/in 2.1 IZOD UNNOTCHED: D-256 ft-lb/in 19.0 HARDNESS: D-785 R122 CO. LINEAR THERM.EXP: D-696 10(-5) "/"F 1.49 THERMAL COND: C-177 btu-ft2/hr"F 0.21 DEFORMATION UNDER LOAD: D-621 % 0.18 HDT 66: D-648 F 300 HDT 264: D-648 F 295 FLAMMABILITY: UL SUBJECT 94 V-1 5 KV DECAY RATE: MIL-B-81705B SURFACE RESISTIVITY: ohm/sq. 10^16 VOLUME RESISTIVITY: ohm-cm. 10^16 WEAR FACTOR: 10(-10)in3min/ft/lb/ hr 120 STATIC FRICTION: 40psi 0.22 DYNAMIC FRICTION: 40psi 50fpm 0.24 LPV 10FPM: psi fpm LPV 100FPM: psi fpm MELT TEMP: F 600 MOLD TEMP: F 250 CYLINDER TEMPS: F 540-650 DRYING TEMP: F 250 DRYING TIME: HRS 3-4 This information is based on our experience to date and we believe it to be reliable. It is intended only as a guide for use at your discretion & risk. We cannot guarantee favorable results and assume no liability in connection with its use. None of this information is to be taken as a license to operate under, or a recommendation to infringe, any patents. Return to Reinforced Compounds

PLASCO INC.

2829 SO. RODEO GULCH RD. #4

PLASCO DATA SHEET

SOQUEL, CA., 95073

TYPICAL PROPERTIES

831-464-1111 831-464-1100 (FAX)

MATERIAL: PCF 400
GENERIC: PC/20%GF

ASTM TEST METHODS

VALUE

SPECIFIC GRAVITY: D-792 g/cm31.34
WATER ABSORPTION: D-570 24hrs %0.10
MOLD SHRINK FLOW: D-955 in/in.003
MOLD SHRINK TRANS: D-955 in/in.0045
TENSILE STRENGTH: D-638 psi15900
TENSILE ELONGATION: D-638 %5
FLEXURAL STRENGTH: D-790 psi18900
FLEXURAL MODULUS: D-790 psi800000
COMPRESSIVE STRENGTH: D-695 psi16000
IZOD NOTCHED: D-256 ft-lb/in2.1
IZOD UNNOTCHED: D-256 ft-lb/in19.0
HARDNESS: D-785R122
CO. LINEAR THERM.EXP: D-696 10(-5) "/"F1.49
THERMAL COND: C-177 btu-ft2/hr"F0.21
DEFORMATION UNDER LOAD: D-621 %0.18
HDT 66: D-648 F300
HDT 264: D-648 F295
FLAMMABILITY: UL SUBJECT 94V-1
5 KV DECAY RATE: MIL-B-81705B
SURFACE RESISTIVITY: ohm/sq.10^16
VOLUME RESISTIVITY: ohm-cm.10^16
WEAR FACTOR: 10(-10)in3min/ft/lb/hr120
STATIC FRICTION: 40psi0.22
DYNAMIC FRICTION: 40psi 50fpm0.24
LPV 10FPM: psi fpm
LPV 100FPM: psi fpm
MELT TEMP: F600
MOLD TEMP: F250
CYLINDER TEMPS: F540-650
DRYING TEMP: F250
DRYING TIME: HRS3-4

This information is based on our experience to date and we believe it to be reliable. It is intended only as a guide for use at your discretion & risk. We cannot guarantee favorable results and assume no liability in connection with its use. None of this information is to be taken as a license to operate under, or a recommendation to infringe, any patents.

Return to Reinforced Compounds

Supplier's Site

Technical Specifications

  Plasco Inc.
Product Category Resins and Compounds
Product Number PCF 400
Product Name 20% Glass Fibers
Thermal Conductivity 0.3635 W/m-K (0.2100 BTU-ft/hr-ft²-F)
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® High-Temperature Polyimide Polymer (Unfilled PMDA-ODA) - G001 - Duvelco Limited
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polyimide or Bismaleimide (BMI)
View Details
Optema™ EMA Copolymer Resins - Optema™ TC 121 ExCo - ExxonMobil - Polyethylene Products
Specs
Type Thermoplastic
Industry Laminating
Melt Flow 6.00 g / 10 minutes
View Details
POLYCARBONATE (PC) NATURAL PELLETS - HF1130 (2 LBS) - APSX, LLC
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polycarbonate
View Details
ABSORTOMER™ Alpha-olefin copolymer -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Alpha-olefin copolymer
View Details