Plasco Inc. 30% Carbon Fibers PCC 600

Description
PLASCO INC. 2829 SO. RODEO GULCH RD. #4 PLASCO DATA SHEET SOQUEL, CA., 95073 TYPICAL PROPERTIES 831-464-1111 831-464-1100 (FAX) MATERIAL: PCC 600 GENERIC: PC/30%CF ASTM TEST METHODS VALUE SPECIFIC GRAVITY: D-792 g/cm3 1.33 WATER ABSORPTION: D-570 24hrs % 0.08 MOLD SHRINK FLOW: D-955 in/in .002 MOLD SHRINK TRANS: D-955 in/in .0035 TENSILE STRENGTH: D-638 psi 24,000 TENSILE ELONGATION: D-638 % FLEXURAL STRENGTH: D-790 psi 36,000 FLEXURAL MODULUS: D-790 psi 1,900,000 COMPRESSIVE STRENGTH: D-695 psi IZOD NOTCHED: D-256 ft-lb/in 1.8 IZOD UNNOTCHED: D-256 ft-lb/in 10.0 HARDNESS: D-785 CO. LINEAR THERM.EXP: D-696 10(-5) "/"F 0.9 THERMAL COND: C-177 btu-ft2/hr"F 4.9 DEFORMATION UNDER LOAD: D-621 % HDT 66: D-648 F 300 HDT 264: D-648 F FLAMMABILITY: UL SUBJECT 94 V-1 5 KV DECAY RATE: MIL-B-81705B SURFACE RESISTIVITY: ohm/sq. 10^03 VOLUME RESISTIVITY: ohm-cm. WEAR FACTOR: 10(-10)in3min/ft/lb/ hr 85 STATIC FRICTION: 40psi 0.18 DYNAMIC FRICTION: 40psi 50fpm 0.17 LPV 10FPM: psi fpm 8000 LPV 100FPM: psi fpm 8500 MELT TEMP: F 600 MOLD TEMP: F 250 CYLINDER TEMPS: F 540-650 DRYING TEMP: F 250 DRYING TIME: HRS 3-4 This information is based on our experience to date and we believe it to be reliable. It is intended only as a guide for use at your discretion & risk. We cannot guarantee favorable results and assume no liability in connection with its use. None of this information is to be taken as a license to operate under, or a recommendation to infringe, any patents. Return to Reinforced Compounds
Description
PLASCO INC. 2829 SO. RODEO GULCH RD. #4 PLASCO DATA SHEET SOQUEL, CA., 95073 TYPICAL PROPERTIES 831-464-1111 831-464-1100 (FAX) MATERIAL: PCC 600 GENERIC: PC/30%CF ASTM TEST METHODS VALUE SPECIFIC GRAVITY: D-792 g/cm3 1.33 WATER ABSORPTION: D-570 24hrs % 0.08 MOLD SHRINK FLOW: D-955 in/in .002 MOLD SHRINK TRANS: D-955 in/in .0035 TENSILE STRENGTH: D-638 psi 24,000 TENSILE ELONGATION: D-638 % FLEXURAL STRENGTH: D-790 psi 36,000 FLEXURAL MODULUS: D-790 psi 1,900,000 COMPRESSIVE STRENGTH: D-695 psi IZOD NOTCHED: D-256 ft-lb/in 1.8 IZOD UNNOTCHED: D-256 ft-lb/in 10.0 HARDNESS: D-785 CO. LINEAR THERM.EXP: D-696 10(-5) "/"F 0.9 THERMAL COND: C-177 btu-ft2/hr"F 4.9 DEFORMATION UNDER LOAD: D-621 % HDT 66: D-648 F 300 HDT 264: D-648 F FLAMMABILITY: UL SUBJECT 94 V-1 5 KV DECAY RATE: MIL-B-81705B SURFACE RESISTIVITY: ohm/sq. 10^03 VOLUME RESISTIVITY: ohm-cm. WEAR FACTOR: 10(-10)in3min/ft/lb/ hr 85 STATIC FRICTION: 40psi 0.18 DYNAMIC FRICTION: 40psi 50fpm 0.17 LPV 10FPM: psi fpm 8000 LPV 100FPM: psi fpm 8500 MELT TEMP: F 600 MOLD TEMP: F 250 CYLINDER TEMPS: F 540-650 DRYING TEMP: F 250 DRYING TIME: HRS 3-4 This information is based on our experience to date and we believe it to be reliable. It is intended only as a guide for use at your discretion & risk. We cannot guarantee favorable results and assume no liability in connection with its use. None of this information is to be taken as a license to operate under, or a recommendation to infringe, any patents. Return to Reinforced Compounds

Suppliers

Company
Product
Description
Supplier Links
Soquel, CA, USA
30% Carbon Fibers
PCC 600
30% Carbon Fibers PCC 600
PLASCO INC. 2829 SO. RODEO GULCH RD. #4 PLASCO DATA SHEET SOQUEL, CA., 95073 TYPICAL PROPERTIES 831-464-1111 831-464-1100 (FAX) MATERIAL: PCC 600 GENERIC: PC/30%CF ASTM TEST METHODS VALUE SPECIFIC GRAVITY: D-792 g/cm3 1.33 WATER ABSORPTION: D-570 24hrs % 0.08 MOLD SHRINK FLOW: D-955 in/in .002 MOLD SHRINK TRANS: D-955 in/in .0035 TENSILE STRENGTH: D-638 psi 24,000 TENSILE ELONGATION: D-638 % FLEXURAL STRENGTH: D-790 psi 36,000 FLEXURAL MODULUS: D-790 psi 1,900,000 COMPRESSIVE STRENGTH: D-695 psi IZOD NOTCHED: D-256 ft-lb/in 1.8 IZOD UNNOTCHED: D-256 ft-lb/in 10.0 HARDNESS: D-785 CO. LINEAR THERM.EXP: D-696 10(-5) "/"F 0.9 THERMAL COND: C-177 btu-ft2/hr"F 4.9 DEFORMATION UNDER LOAD: D-621 % HDT 66: D-648 F 300 HDT 264: D-648 F FLAMMABILITY: UL SUBJECT 94 V-1 5 KV DECAY RATE: MIL-B-81705B SURFACE RESISTIVITY: ohm/sq. 10^03 VOLUME RESISTIVITY: ohm-cm. WEAR FACTOR: 10(-10)in3min/ft/lb/ hr 85 STATIC FRICTION: 40psi 0.18 DYNAMIC FRICTION: 40psi 50fpm 0.17 LPV 10FPM: psi fpm 8000 LPV 100FPM: psi fpm 8500 MELT TEMP: F 600 MOLD TEMP: F 250 CYLINDER TEMPS: F 540-650 DRYING TEMP: F 250 DRYING TIME: HRS 3-4 This information is based on our experience to date and we believe it to be reliable. It is intended only as a guide for use at your discretion & risk. We cannot guarantee favorable results and assume no liability in connection with its use. None of this information is to be taken as a license to operate under, or a recommendation to infringe, any patents. Return to Reinforced Compounds

PLASCO INC.

2829 SO. RODEO GULCH RD. #4

PLASCO DATA SHEET

SOQUEL, CA., 95073

TYPICAL PROPERTIES

831-464-1111 831-464-1100 (FAX)

MATERIAL: PCC 600
GENERIC: PC/30%CF

ASTM TEST METHODS

VALUE

SPECIFIC GRAVITY: D-792 g/cm31.33
WATER ABSORPTION: D-570 24hrs %0.08
MOLD SHRINK FLOW: D-955 in/in.002
MOLD SHRINK TRANS: D-955 in/in.0035
TENSILE STRENGTH: D-638 psi24,000
TENSILE ELONGATION: D-638 %
FLEXURAL STRENGTH: D-790 psi36,000
FLEXURAL MODULUS: D-790 psi1,900,000
COMPRESSIVE STRENGTH: D-695 psi
IZOD NOTCHED: D-256 ft-lb/in1.8
IZOD UNNOTCHED: D-256 ft-lb/in10.0
HARDNESS: D-785
CO. LINEAR THERM.EXP: D-696 10(-5) "/"F0.9
THERMAL COND: C-177 btu-ft2/hr"F4.9
DEFORMATION UNDER LOAD: D-621 %
HDT 66: D-648 F300
HDT 264: D-648 F
FLAMMABILITY: UL SUBJECT 94V-1
5 KV DECAY RATE: MIL-B-81705B
SURFACE RESISTIVITY: ohm/sq.10^03
VOLUME RESISTIVITY: ohm-cm.
WEAR FACTOR: 10(-10)in3min/ft/lb/hr85
STATIC FRICTION: 40psi0.18
DYNAMIC FRICTION: 40psi 50fpm0.17
LPV 10FPM: psi fpm8000
LPV 100FPM: psi fpm8500
MELT TEMP: F600
MOLD TEMP: F250
CYLINDER TEMPS: F540-650
DRYING TEMP: F250
DRYING TIME: HRS3-4

This information is based on our experience to date and we believe it to be reliable. It is intended only as a guide for use at your discretion & risk. We cannot guarantee favorable results and assume no liability in connection with its use. None of this information is to be taken as a license to operate under, or a recommendation to infringe, any patents.

Return to Reinforced Compounds

Supplier's Site

Technical Specifications

  Plasco Inc.
Product Category Resins and Compounds
Product Number PCC 600
Product Name 30% Carbon Fibers
Thermal Conductivity 8.48 W/m-K (4.9 BTU-ft/hr-ft²-F)
Unlock Full Specs
to access all available technical data

Similar Products

ELAN-Cast® - E 2154 Orange Resin / C 2154 Hardener - ELANTAS North America LLC
Specs
Type Thermally cured
Form / Shape Liquid
Chemical System Epoxy
View Details
Ducoya® Graphite-Filled Polyimide - High Dimensional Stability (40% Graphite) - G022 - Duvelco Limited
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polyimide or Bismaleimide (BMI)
View Details
Static Dissipative Low Durometer Compounds - Cri-Line® - Cri-Tech, Inc.
Specs
Type Elastomer; Thermally cured
Chemical System Fluoropolymer
Industry Aerospace; OEM or Industrial; Fuel and Chemical Transfer; O-ring, Seal, and Hose Applications; Tubing/sheet/film; Roller
View Details
POLYCARBONATE (PC) NATURAL PELLETS - HF1130 (2 LBS) - APSX, LLC
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polycarbonate
View Details