Plasco Inc. 30% Carbon Fibers PCC 600 EG

Description
PLASCO INC. 2829 SO. RODEO GULCH RD. #4 PLASCO DATA SHEET SOQUEL, CA., 95073 TYPICAL PROPERTIES 831-464-1111 831-464-1100 (FAX) MATERIAL: PCC 600 EG GENERIC: PC/30%CF EG ASTM TEST METHODS VALUE SPECIFIC GRAVITY: D-792 g/cm3 1.33 WATER ABSORPTION: D-570 24hrs % .08 MOLD SHRINK FLOW: D-955 in/in .002 MOLD SHRINK TRANS: D-955 in/in .0035 TENSILE STRENGTH: D-638 psi 25000 TENSILE ELONGATION: D-638 % 3.7 FLEXURAL STRENGTH: D-790 psi 38000 FLEXURAL MODULUS: D-790 psi 2100000 COMPRESSIVE STRENGTH: D-695 psi IZOD NOTCHED: D-256 ft-lb/in 1.9 IZOD UNNOTCHED: D-256 ft-lb/in 13 HARDNESS: D-785 CO. LINEAR THERM.EXP: D-696 10(-5) "/"F 0.9 THERMAL COND: C-177 btu-ft2/hr"F 4.9 DEFORMATION UNDER LOAD: D-621 % HDT 66: D-648 F 305 HDT 264: D-648 F 300 FLAMMABILITY: UL SUBJECT 94 V-1 5 KV DECAY RATE: MIL-B-81705B <.30 SURFACE RESISTIVITY: ohm/sq. 10^02 VOLUME RESISTIVITY: ohm-cm. 10^03 WEAR FACTOR: 10(-10)in3min/ft/lb/ hr 85 STATIC FRICTION: 40psi 0.18 DYNAMIC FRICTION: 40psi 50fpm 0.17 LPV 10FPM: psi fpm 8000 LPV 100FPM: psi fpm 8500 MELT TEMP: F 600 MOLD TEMP: F 250 CYLINDER TEMPS: F 540-650 DRYING TEMP: F 250 DRYING TIME: HRS 3-4 This information is based on our experience to date and we believe it to be reliable. It is intended only as a guide for use at your discretion & risk. We cannot guarantee favorable results and assume no liability in connection with its use. None of this information is to be taken as a license to operate under, or a recommendation to infringe, any patents. Return to ESD/Conductive Compounds
Description
PLASCO INC. 2829 SO. RODEO GULCH RD. #4 PLASCO DATA SHEET SOQUEL, CA., 95073 TYPICAL PROPERTIES 831-464-1111 831-464-1100 (FAX) MATERIAL: PCC 600 EG GENERIC: PC/30%CF EG ASTM TEST METHODS VALUE SPECIFIC GRAVITY: D-792 g/cm3 1.33 WATER ABSORPTION: D-570 24hrs % .08 MOLD SHRINK FLOW: D-955 in/in .002 MOLD SHRINK TRANS: D-955 in/in .0035 TENSILE STRENGTH: D-638 psi 25000 TENSILE ELONGATION: D-638 % 3.7 FLEXURAL STRENGTH: D-790 psi 38000 FLEXURAL MODULUS: D-790 psi 2100000 COMPRESSIVE STRENGTH: D-695 psi IZOD NOTCHED: D-256 ft-lb/in 1.9 IZOD UNNOTCHED: D-256 ft-lb/in 13 HARDNESS: D-785 CO. LINEAR THERM.EXP: D-696 10(-5) "/"F 0.9 THERMAL COND: C-177 btu-ft2/hr"F 4.9 DEFORMATION UNDER LOAD: D-621 % HDT 66: D-648 F 305 HDT 264: D-648 F 300 FLAMMABILITY: UL SUBJECT 94 V-1 5 KV DECAY RATE: MIL-B-81705B <.30 SURFACE RESISTIVITY: ohm/sq. 10^02 VOLUME RESISTIVITY: ohm-cm. 10^03 WEAR FACTOR: 10(-10)in3min/ft/lb/ hr 85 STATIC FRICTION: 40psi 0.18 DYNAMIC FRICTION: 40psi 50fpm 0.17 LPV 10FPM: psi fpm 8000 LPV 100FPM: psi fpm 8500 MELT TEMP: F 600 MOLD TEMP: F 250 CYLINDER TEMPS: F 540-650 DRYING TEMP: F 250 DRYING TIME: HRS 3-4 This information is based on our experience to date and we believe it to be reliable. It is intended only as a guide for use at your discretion & risk. We cannot guarantee favorable results and assume no liability in connection with its use. None of this information is to be taken as a license to operate under, or a recommendation to infringe, any patents. Return to ESD/Conductive Compounds

Suppliers

Company
Product
Description
Supplier Links
Soquel, CA, USA
30% Carbon Fibers
PCC 600 EG
30% Carbon Fibers PCC 600 EG
PLASCO INC. 2829 SO. RODEO GULCH RD. #4 PLASCO DATA SHEET SOQUEL, CA., 95073 TYPICAL PROPERTIES 831-464-1111 831-464-1100 (FAX) MATERIAL: PCC 600 EG GENERIC: PC/30%CF EG ASTM TEST METHODS VALUE SPECIFIC GRAVITY: D-792 g/cm3 1.33 WATER ABSORPTION: D-570 24hrs % .08 MOLD SHRINK FLOW: D-955 in/in .002 MOLD SHRINK TRANS: D-955 in/in .0035 TENSILE STRENGTH: D-638 psi 25000 TENSILE ELONGATION: D-638 % 3.7 FLEXURAL STRENGTH: D-790 psi 38000 FLEXURAL MODULUS: D-790 psi 2100000 COMPRESSIVE STRENGTH: D-695 psi IZOD NOTCHED: D-256 ft-lb/in 1.9 IZOD UNNOTCHED: D-256 ft-lb/in 13 HARDNESS: D-785 CO. LINEAR THERM.EXP: D-696 10(-5) "/"F 0.9 THERMAL COND: C-177 btu-ft2/hr"F 4.9 DEFORMATION UNDER LOAD: D-621 % HDT 66: D-648 F 305 HDT 264: D-648 F 300 FLAMMABILITY: UL SUBJECT 94 V-1 5 KV DECAY RATE: MIL-B-81705B <.30 SURFACE RESISTIVITY: ohm/sq. 10^02 VOLUME RESISTIVITY: ohm-cm. 10^03 WEAR FACTOR: 10(-10)in3min/ft/lb/ hr 85 STATIC FRICTION: 40psi 0.18 DYNAMIC FRICTION: 40psi 50fpm 0.17 LPV 10FPM: psi fpm 8000 LPV 100FPM: psi fpm 8500 MELT TEMP: F 600 MOLD TEMP: F 250 CYLINDER TEMPS: F 540-650 DRYING TEMP: F 250 DRYING TIME: HRS 3-4 This information is based on our experience to date and we believe it to be reliable. It is intended only as a guide for use at your discretion & risk. We cannot guarantee favorable results and assume no liability in connection with its use. None of this information is to be taken as a license to operate under, or a recommendation to infringe, any patents. Return to ESD/Conductive Compounds

PLASCO INC.

2829 SO. RODEO GULCH RD. #4

PLASCO DATA SHEET

SOQUEL, CA., 95073

TYPICAL PROPERTIES

831-464-1111 831-464-1100 (FAX)

MATERIAL: PCC 600 EG
GENERIC: PC/30%CF EG

ASTM TEST METHODS

VALUE

SPECIFIC GRAVITY: D-792 g/cm31.33
WATER ABSORPTION: D-570 24hrs %.08
MOLD SHRINK FLOW: D-955 in/in.002
MOLD SHRINK TRANS: D-955 in/in.0035
TENSILE STRENGTH: D-638 psi25000
TENSILE ELONGATION: D-638 %3.7
FLEXURAL STRENGTH: D-790 psi38000
FLEXURAL MODULUS: D-790 psi2100000
COMPRESSIVE STRENGTH: D-695 psi
IZOD NOTCHED: D-256 ft-lb/in1.9
IZOD UNNOTCHED: D-256 ft-lb/in13
HARDNESS: D-785
CO. LINEAR THERM.EXP: D-696 10(-5) "/"F0.9
THERMAL COND: C-177 btu-ft2/hr"F4.9
DEFORMATION UNDER LOAD: D-621 %
HDT 66: D-648 F305
HDT 264: D-648 F300
FLAMMABILITY: UL SUBJECT 94V-1
5 KV DECAY RATE: MIL-B-81705B<.30
SURFACE RESISTIVITY: ohm/sq.10^02
VOLUME RESISTIVITY: ohm-cm.10^03
WEAR FACTOR: 10(-10)in3min/ft/lb/hr85
STATIC FRICTION: 40psi0.18
DYNAMIC FRICTION: 40psi 50fpm0.17
LPV 10FPM: psi fpm8000
LPV 100FPM: psi fpm8500
MELT TEMP: F600
MOLD TEMP: F250
CYLINDER TEMPS: F540-650
DRYING TEMP: F250
DRYING TIME: HRS3-4

This information is based on our experience to date and we believe it to be reliable. It is intended only as a guide for use at your discretion & risk. We cannot guarantee favorable results and assume no liability in connection with its use. None of this information is to be taken as a license to operate under, or a recommendation to infringe, any patents.

Return to ESD/Conductive Compounds

Supplier's Site

Technical Specifications

  Plasco Inc.
Product Category Conductive Compounds
Product Number PCC 600 EG
Product Name 30% Carbon Fibers
Type Electrically Conductive
Industry Automotive
Features Anti-static, ESD
Thermal Conductivity 8.48 W/m-K (4.9 BTU-ft/hr-ft²-F)
Unlock Full Specs
to access all available technical data

Similar Products

2-Part, Thermally Conductive Silicone Potting Compound and Encapsulant, UL Listed - QSil-553 - CHT USA Inc.
Specs
Type Thermally Conductive
Cure / Technology Two Component  ; Addition
Industry Automotive; Electronics; OEM or Industrial
View Details
Formulations - Chemistries - Thermally Conductive Adhesives - DISSIPATOR 746D - 746D - Hernon Manufacturing, Inc.
Specs
Type Thermally Conductive
Cure / Technology Room Temperature Vulcanizing or Curing
Chemical System Silicone
View Details
Copper Adhesion Promoters for IC Substrates - M-Speed HF - MacDermid Alpha Electronics Solutions
Specs
Type Thermally Conductive
Industry Electronics; Semiconductors, IC's
View Details
Ripley™ - E 468-2-7-55F - ELANTAS North America LLC
ELANTAS North America LLC
Specs
Type Thermally Conductive
Cure / Technology Thermoset; Single Component
Form / Shape Liquid
View Details