Plasco Inc. 10% Carbon Fibers PCC 200 EG

Description
PLASCO INC. 2829 SO. RODEO GULCH RD. #4 PLASCO DATA SHEET SOQUEL, CA., 95073 TYPICAL PROPERTIES 831-464-1111 831-464-1100 (FAX) MATERIAL: PCC 200 EG GENERIC: PC/10%CF EG ASTM TEST METHODS VALUE SPECIFIC GRAVITY: D-792 g/cm3 1.24 WATER ABSORPTION: D-570 24hrs % 0.15 MOLD SHRINK FLOW: D-955 in/in .0045 MOLD SHRINK TRANS: D-955 in/in .0055 TENSILE STRENGTH: D-638 psi 16000 TENSILE ELONGATION: D-638 % 3.0 FLEXURAL STRENGTH: D-790 psi 24000 FLEXURAL MODULUS: D-790 psi 1100000 COMPRESSIVE STRENGTH: D-695 psi IZOD NOTCHED: D-256 ft-lb/in 1.7 IZOD UNNOTCHED: D-256 ft-lb/in HARDNESS: D-785 CO. LINEAR THERM.EXP: D-696 10(-5) "/"F THERMAL COND: C-177 btu-ft2/hr"F DEFORMATION UNDER LOAD: D-621 % HDT 66: D-648 F 295 HDT 264: D-648 F 288 FLAMMABILITY: UL SUBJECT 94 V-1 5 KV DECAY RATE: MIL-B-81705B SURFACE RESISTIVITY: ohm/sq. 10^06 VOLUME RESISTIVITY: ohm-cm. 10^06 WEAR FACTOR: 10(-10)in3min/ft/lb/ hr STATIC FRICTION: 40psi DYNAMIC FRICTION: 40psi 50fpm LPV 10FPM: psi fpm LPV 100FPM: psi fpm MELT TEMP: F 600 MOLD TEMP: F 250 CYLINDER TEMPS: F 540-650 DRYING TEMP: F 250 DRYING TIME: HRS 2-4 This information is based on our experience to date and we believe it to be reliable. It is intended only as a guide for use at your discretion & risk. We cannot guarantee favorable results and assume no liability in connection with its use. None of this information is to be taken as a license to operate under, or a recommendation to infringe, any patents. Return to ESD/Conductive Compounds
Description
PLASCO INC. 2829 SO. RODEO GULCH RD. #4 PLASCO DATA SHEET SOQUEL, CA., 95073 TYPICAL PROPERTIES 831-464-1111 831-464-1100 (FAX) MATERIAL: PCC 200 EG GENERIC: PC/10%CF EG ASTM TEST METHODS VALUE SPECIFIC GRAVITY: D-792 g/cm3 1.24 WATER ABSORPTION: D-570 24hrs % 0.15 MOLD SHRINK FLOW: D-955 in/in .0045 MOLD SHRINK TRANS: D-955 in/in .0055 TENSILE STRENGTH: D-638 psi 16000 TENSILE ELONGATION: D-638 % 3.0 FLEXURAL STRENGTH: D-790 psi 24000 FLEXURAL MODULUS: D-790 psi 1100000 COMPRESSIVE STRENGTH: D-695 psi IZOD NOTCHED: D-256 ft-lb/in 1.7 IZOD UNNOTCHED: D-256 ft-lb/in HARDNESS: D-785 CO. LINEAR THERM.EXP: D-696 10(-5) "/"F THERMAL COND: C-177 btu-ft2/hr"F DEFORMATION UNDER LOAD: D-621 % HDT 66: D-648 F 295 HDT 264: D-648 F 288 FLAMMABILITY: UL SUBJECT 94 V-1 5 KV DECAY RATE: MIL-B-81705B SURFACE RESISTIVITY: ohm/sq. 10^06 VOLUME RESISTIVITY: ohm-cm. 10^06 WEAR FACTOR: 10(-10)in3min/ft/lb/ hr STATIC FRICTION: 40psi DYNAMIC FRICTION: 40psi 50fpm LPV 10FPM: psi fpm LPV 100FPM: psi fpm MELT TEMP: F 600 MOLD TEMP: F 250 CYLINDER TEMPS: F 540-650 DRYING TEMP: F 250 DRYING TIME: HRS 2-4 This information is based on our experience to date and we believe it to be reliable. It is intended only as a guide for use at your discretion & risk. We cannot guarantee favorable results and assume no liability in connection with its use. None of this information is to be taken as a license to operate under, or a recommendation to infringe, any patents. Return to ESD/Conductive Compounds

Suppliers

Company
Product
Description
Supplier Links
Soquel, CA, USA
10% Carbon Fibers
PCC 200 EG
10% Carbon Fibers PCC 200 EG
PLASCO INC. 2829 SO. RODEO GULCH RD. #4 PLASCO DATA SHEET SOQUEL, CA., 95073 TYPICAL PROPERTIES 831-464-1111 831-464-1100 (FAX) MATERIAL: PCC 200 EG GENERIC: PC/10%CF EG ASTM TEST METHODS VALUE SPECIFIC GRAVITY: D-792 g/cm3 1.24 WATER ABSORPTION: D-570 24hrs % 0.15 MOLD SHRINK FLOW: D-955 in/in .0045 MOLD SHRINK TRANS: D-955 in/in .0055 TENSILE STRENGTH: D-638 psi 16000 TENSILE ELONGATION: D-638 % 3.0 FLEXURAL STRENGTH: D-790 psi 24000 FLEXURAL MODULUS: D-790 psi 1100000 COMPRESSIVE STRENGTH: D-695 psi IZOD NOTCHED: D-256 ft-lb/in 1.7 IZOD UNNOTCHED: D-256 ft-lb/in HARDNESS: D-785 CO. LINEAR THERM.EXP: D-696 10(-5) "/"F THERMAL COND: C-177 btu-ft2/hr"F DEFORMATION UNDER LOAD: D-621 % HDT 66: D-648 F 295 HDT 264: D-648 F 288 FLAMMABILITY: UL SUBJECT 94 V-1 5 KV DECAY RATE: MIL-B-81705B SURFACE RESISTIVITY: ohm/sq. 10^06 VOLUME RESISTIVITY: ohm-cm. 10^06 WEAR FACTOR: 10(-10)in3min/ft/lb/ hr STATIC FRICTION: 40psi DYNAMIC FRICTION: 40psi 50fpm LPV 10FPM: psi fpm LPV 100FPM: psi fpm MELT TEMP: F 600 MOLD TEMP: F 250 CYLINDER TEMPS: F 540-650 DRYING TEMP: F 250 DRYING TIME: HRS 2-4 This information is based on our experience to date and we believe it to be reliable. It is intended only as a guide for use at your discretion & risk. We cannot guarantee favorable results and assume no liability in connection with its use. None of this information is to be taken as a license to operate under, or a recommendation to infringe, any patents. Return to ESD/Conductive Compounds

PLASCO INC.

2829 SO. RODEO GULCH RD. #4

PLASCO DATA SHEET

SOQUEL, CA., 95073

TYPICAL PROPERTIES

831-464-1111 831-464-1100 (FAX)

MATERIAL: PCC 200 EG
GENERIC: PC/10%CF EG

ASTM TEST METHODS

VALUE

SPECIFIC GRAVITY: D-792 g/cm31.24
WATER ABSORPTION: D-570 24hrs %0.15
MOLD SHRINK FLOW: D-955 in/in.0045
MOLD SHRINK TRANS: D-955 in/in.0055
TENSILE STRENGTH: D-638 psi16000
TENSILE ELONGATION: D-638 %3.0
FLEXURAL STRENGTH: D-790 psi24000
FLEXURAL MODULUS: D-790 psi1100000
COMPRESSIVE STRENGTH: D-695 psi
IZOD NOTCHED: D-256 ft-lb/in1.7
IZOD UNNOTCHED: D-256 ft-lb/in
HARDNESS: D-785
CO. LINEAR THERM.EXP: D-696 10(-5) "/"F
THERMAL COND: C-177 btu-ft2/hr"F
DEFORMATION UNDER LOAD: D-621 %
HDT 66: D-648 F295
HDT 264: D-648 F288
FLAMMABILITY: UL SUBJECT 94V-1
5 KV DECAY RATE: MIL-B-81705B
SURFACE RESISTIVITY: ohm/sq.10^06
VOLUME RESISTIVITY: ohm-cm.10^06
WEAR FACTOR: 10(-10)in3min/ft/lb/hr
STATIC FRICTION: 40psi
DYNAMIC FRICTION: 40psi 50fpm
LPV 10FPM: psi fpm
LPV 100FPM: psi fpm
MELT TEMP: F600
MOLD TEMP: F250
CYLINDER TEMPS: F540-650
DRYING TEMP: F250
DRYING TIME: HRS2-4

This information is based on our experience to date and we believe it to be reliable. It is intended only as a guide for use at your discretion & risk. We cannot guarantee favorable results and assume no liability in connection with its use. None of this information is to be taken as a license to operate under, or a recommendation to infringe, any patents.

Return to ESD/Conductive Compounds

Supplier's Site

Technical Specifications

  Plasco Inc.
Product Category Conductive Compounds
Product Number PCC 200 EG
Product Name 10% Carbon Fibers
Type Electrically Conductive
Industry Automotive
Features Anti-static, ESD
Unlock Full Specs
to access all available technical data

Similar Products

Electrically Conductive Compounds - Cri-plastMP™ PFA - Cri-Tech, Inc.
Specs
Type Electrically Conductive
Industry Electronics; Electric Power; Injection/Transfer Molding, Linings, Tubing, Sheet/Film
Features Anti-static, ESD
View Details
C-SHIELD RF Conductive Caulking Compound and Sealer -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Electrically Conductive
Form / Shape Liquid
View Details
2-Part, Thermally Conductive Silicone Encapsulants, UL Listed - SE3000 - CHT USA Inc.
Specs
Type Thermally Conductive
Cure / Technology Two Component  ; Addition
Industry Electronics
View Details
Low Viscosity Heat Resistant Epoxy System - EP34CA - Master Bond, Inc.
Specs
Type Electrically Conductive
Cure / Technology Thermoset; Two Component  
Form / Shape Die Bonding Adhesives; Grease, Paste
View Details