Plasco Inc. 20% Glass Fibers PBF 400

Description
PLASCO INC. 2829 SO. RODEO GULCH RD. #4 PLASCO DATA SHEET SOQUEL, CA., 95073 TYPICAL PROPERTIES 831-464-1111 831-464-1100 (FAX) MATERIAL: PBF 400 GENERIC: PBT/20%GF ASTM TEST METHODS VALUE SPECIFIC GRAVITY: D-792 g/cm3 1.43 WATER ABSORPTION: D-570 24hrs % 0.08 MOLD SHRINK FLOW: D-955 in/in 0.004 MOLD SHRINK TRANS: D-955 in/in 0.007 TENSILE STRENGTH: D-638 psi 17500 TENSILE ELONGATION: D-638 % 5.0 FLEXURAL STRENGTH: D-790 psi 24000 FLEXURAL MODULUS: D-790 psi 1100000 COMPRESSIVE STRENGTH: D-695 psi 17000 IZOD NOTCHED: D-256 ft-lb/in 1.4 IZOD UNNOTCHED: D-256 ft-lb/in 7 HARDNESS: D-785 R118 CO. LINEAR THERM.EXP: D-696 10(-5) "/"F 1.35 THERMAL COND: C-177 btu-ft2/hr"F DEFORMATION UNDER LOAD: D-621 % HDT 66: D-648 F 420 HDT 264: D-648 F 410 FLAMMABILITY: UL SUBJECT 94 HB 5 KV DECAY RATE: MIL-B-81705B SURFACE RESISTIVITY: ohm/sq. VOLUME RESISTIVITY: ohm-cm. 10^16 WEAR FACTOR: 10(-10)in3min/ft/lb/ hr STATIC FRICTION: 40psi DYNAMIC FRICTION: 40psi 50fpm LPV 10FPM: psi fpm LPV 100FPM: psi fpm MELT TEMP: F 470 MOLD TEMP: F 60-180 CYLINDER TEMPS: F 440-500 DRYING TEMP: F 230 DRYING TIME: HRS This information is based on our experience to date and we believe it to be reliable. It is intended only as a guide for use at your discretion & risk. We cannot guarantee favorable results and assume no liability in connection with its use. None of this information is to be taken as a license to operate under, or a recommendation to infringe, any patents. Return to Reinforced Compounds
Description
PLASCO INC. 2829 SO. RODEO GULCH RD. #4 PLASCO DATA SHEET SOQUEL, CA., 95073 TYPICAL PROPERTIES 831-464-1111 831-464-1100 (FAX) MATERIAL: PBF 400 GENERIC: PBT/20%GF ASTM TEST METHODS VALUE SPECIFIC GRAVITY: D-792 g/cm3 1.43 WATER ABSORPTION: D-570 24hrs % 0.08 MOLD SHRINK FLOW: D-955 in/in 0.004 MOLD SHRINK TRANS: D-955 in/in 0.007 TENSILE STRENGTH: D-638 psi 17500 TENSILE ELONGATION: D-638 % 5.0 FLEXURAL STRENGTH: D-790 psi 24000 FLEXURAL MODULUS: D-790 psi 1100000 COMPRESSIVE STRENGTH: D-695 psi 17000 IZOD NOTCHED: D-256 ft-lb/in 1.4 IZOD UNNOTCHED: D-256 ft-lb/in 7 HARDNESS: D-785 R118 CO. LINEAR THERM.EXP: D-696 10(-5) "/"F 1.35 THERMAL COND: C-177 btu-ft2/hr"F DEFORMATION UNDER LOAD: D-621 % HDT 66: D-648 F 420 HDT 264: D-648 F 410 FLAMMABILITY: UL SUBJECT 94 HB 5 KV DECAY RATE: MIL-B-81705B SURFACE RESISTIVITY: ohm/sq. VOLUME RESISTIVITY: ohm-cm. 10^16 WEAR FACTOR: 10(-10)in3min/ft/lb/ hr STATIC FRICTION: 40psi DYNAMIC FRICTION: 40psi 50fpm LPV 10FPM: psi fpm LPV 100FPM: psi fpm MELT TEMP: F 470 MOLD TEMP: F 60-180 CYLINDER TEMPS: F 440-500 DRYING TEMP: F 230 DRYING TIME: HRS This information is based on our experience to date and we believe it to be reliable. It is intended only as a guide for use at your discretion & risk. We cannot guarantee favorable results and assume no liability in connection with its use. None of this information is to be taken as a license to operate under, or a recommendation to infringe, any patents. Return to Reinforced Compounds

Suppliers

Company
Product
Description
Supplier Links
Soquel, CA, USA
20% Glass Fibers
PBF 400
20% Glass Fibers PBF 400
PLASCO INC. 2829 SO. RODEO GULCH RD. #4 PLASCO DATA SHEET SOQUEL, CA., 95073 TYPICAL PROPERTIES 831-464-1111 831-464-1100 (FAX) MATERIAL: PBF 400 GENERIC: PBT/20%GF ASTM TEST METHODS VALUE SPECIFIC GRAVITY: D-792 g/cm3 1.43 WATER ABSORPTION: D-570 24hrs % 0.08 MOLD SHRINK FLOW: D-955 in/in 0.004 MOLD SHRINK TRANS: D-955 in/in 0.007 TENSILE STRENGTH: D-638 psi 17500 TENSILE ELONGATION: D-638 % 5.0 FLEXURAL STRENGTH: D-790 psi 24000 FLEXURAL MODULUS: D-790 psi 1100000 COMPRESSIVE STRENGTH: D-695 psi 17000 IZOD NOTCHED: D-256 ft-lb/in 1.4 IZOD UNNOTCHED: D-256 ft-lb/in 7 HARDNESS: D-785 R118 CO. LINEAR THERM.EXP: D-696 10(-5) "/"F 1.35 THERMAL COND: C-177 btu-ft2/hr"F DEFORMATION UNDER LOAD: D-621 % HDT 66: D-648 F 420 HDT 264: D-648 F 410 FLAMMABILITY: UL SUBJECT 94 HB 5 KV DECAY RATE: MIL-B-81705B SURFACE RESISTIVITY: ohm/sq. VOLUME RESISTIVITY: ohm-cm. 10^16 WEAR FACTOR: 10(-10)in3min/ft/lb/ hr STATIC FRICTION: 40psi DYNAMIC FRICTION: 40psi 50fpm LPV 10FPM: psi fpm LPV 100FPM: psi fpm MELT TEMP: F 470 MOLD TEMP: F 60-180 CYLINDER TEMPS: F 440-500 DRYING TEMP: F 230 DRYING TIME: HRS This information is based on our experience to date and we believe it to be reliable. It is intended only as a guide for use at your discretion & risk. We cannot guarantee favorable results and assume no liability in connection with its use. None of this information is to be taken as a license to operate under, or a recommendation to infringe, any patents. Return to Reinforced Compounds

PLASCO INC.

2829 SO. RODEO GULCH RD. #4

PLASCO DATA SHEET

SOQUEL, CA., 95073

TYPICAL PROPERTIES

831-464-1111 831-464-1100 (FAX)

MATERIAL: PBF 400
GENERIC: PBT/20%GF

ASTM TEST METHODS

VALUE

SPECIFIC GRAVITY: D-792 g/cm31.43
WATER ABSORPTION: D-570 24hrs %0.08
MOLD SHRINK FLOW: D-955 in/in0.004
MOLD SHRINK TRANS: D-955 in/in0.007
TENSILE STRENGTH: D-638 psi17500
TENSILE ELONGATION: D-638 %5.0
FLEXURAL STRENGTH: D-790 psi24000
FLEXURAL MODULUS: D-790 psi1100000
COMPRESSIVE STRENGTH: D-695 psi17000
IZOD NOTCHED: D-256 ft-lb/in1.4
IZOD UNNOTCHED: D-256 ft-lb/in7
HARDNESS: D-785R118
CO. LINEAR THERM.EXP: D-696 10(-5) "/"F1.35
THERMAL COND: C-177 btu-ft2/hr"F
DEFORMATION UNDER LOAD: D-621 %
HDT 66: D-648 F420
HDT 264: D-648 F410
FLAMMABILITY: UL SUBJECT 94HB
5 KV DECAY RATE: MIL-B-81705B
SURFACE RESISTIVITY: ohm/sq.
VOLUME RESISTIVITY: ohm-cm.10^16
WEAR FACTOR: 10(-10)in3min/ft/lb/hr
STATIC FRICTION: 40psi
DYNAMIC FRICTION: 40psi 50fpm
LPV 10FPM: psi fpm
LPV 100FPM: psi fpm
MELT TEMP: F470
MOLD TEMP: F60-180
CYLINDER TEMPS: F440-500
DRYING TEMP: F230
DRYING TIME: HRS

This information is based on our experience to date and we believe it to be reliable. It is intended only as a guide for use at your discretion & risk. We cannot guarantee favorable results and assume no liability in connection with its use. None of this information is to be taken as a license to operate under, or a recommendation to infringe, any patents.

Return to Reinforced Compounds

Supplier's Site

Technical Specifications

  Plasco Inc.
Product Category Resins and Compounds
Product Number PBF 400
Product Name 20% Glass Fibers
Tensile (Break) 17500 psi (120659 KPa)
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® Electrically Conductive Polyimide for Semiconductors - G202 C - Duvelco Limited
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polyimide or Bismaleimide (BMI)
View Details
Escor™ EAA Copolymer Resins - Escor™ 5110 - ExxonMobil - Polyethylene Products
ExxonMobil - Polyethylene Products
Specs
Type Thermoplastic
Industry Laminating
Melt Flow 14.00 g / 10 minutes
View Details
POLYCARBONATE (PC) NATURAL PELLETS - HF1130 (2 LBS) - APSX, LLC
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polycarbonate
View Details